MX25L6433FZ2I-08G
MX25L6433FZ2I-08G
Active
Description:  IC FLASH 64MBIT SPI/QUAD 8WSON
Manufacturer:  Macronix
History Price: $1.49000
In Stock: 18400
MX25L6433FZ2I-08G Specification
Specification
Part No
MX25L6433FZ2I-08G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
64Mbit
Memory Organization
8M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
50μs, 1.2ms
Access Time
-
Voltage - Supply
2.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-WSON (8x6)
MX25L6433FZ2I-08G PDF Datasheet
MX25L6433FZ2I-08G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L6433FZ2I-08G Description
The Macronix MX25L6433FZ2I-08G is a high-performance serial NOR Flash memory device designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This memory chip is part of Macronix%27s extensive line of Flash memory products, known for their reliability, speed, and efficiency. Below is a detailed introduction to the MX25L6433FZ2I-08G, including its specifications, features, and potential applications.

## Overview

The MX25L6433FZ2I-08G is a 64 Megabit (8 Megabyte) serial NOR Flash memory device that utilizes the SPI (Serial Peripheral Interface) protocol for communication. It is designed to provide high-speed data access and low power consumption, making it suitable for a wide range of applications where reliable non-volatile storage is required.

## Key Features

1. Memory Density: 64 Mb (8 MB)
- The device offers a storage capacity of 64 megabits, which is equivalent to 8 megabytes, allowing for the storage of firmware, configuration data, and other critical information.

2. Interface: SPI (Serial Peripheral Interface)
- The MX25L6433FZ2I-08G supports a standard SPI interface, enabling easy integration with microcontrollers and other digital devices.

3. Operating Voltage: 2.7V to 3.6V
- The chip operates within a voltage range of 2.7V to 3.6V, making it compatible with a variety of power supply systems.

4. Data Transfer Rate: Up to 104 MHz
- The device supports high-speed data transfer rates of up to 104 MHz, allowing for quick read and write operations.

5. Read Speed:
- The MX25L6433FZ2I-08G features fast read speeds, enabling rapid access to stored data, which is crucial for applications requiring quick boot times and responsive performance.

6. Write/Erase Cycles:
- The device supports a minimum of 100,000 program/erase cycles, ensuring durability and longevity for applications that require frequent updates to stored data.

7. Temperature Range: -40°C to +85°C
- The chip is designed to operate in a wide temperature range, making it suitable for industrial and automotive applications where environmental conditions can vary significantly.

8. Package Type: SOIC-8 (Small Outline Integrated Circuit)
- The MX25L6433FZ2I-08G is available in a compact SOIC-8 package, which is ideal for space-constrained designs.

9. Security Features:
- The device includes features such as a hardware write protection mechanism and a unique ID for enhanced security, making it suitable for applications that require data integrity and protection.

## Applications

The Macronix MX25L6433FZ2I-08G is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smart TVs, set-top boxes, and gaming consoles for firmware storage and configuration data.
- Automotive: Ideal for automotive applications, including infotainment systems and advanced driver-assistance systems (ADAS), where reliable memory is critical.
- Industrial Control: Suitable for industrial automation systems, PLCs (Programmable Logic Controllers), and other control systems that require non-volatile memory for configuration and operational data.
- Networking Equipment: Can be used in routers, switches, and other networking devices for firmware storage and system configuration.
- IoT Devices: The low power consumption and compact size make it an excellent choice for Internet of Things (IoT) applications, where efficient memory solutions are essential.

## Conclusion

The Macronix MX25L6433FZ2I-08G is a versatile and high-performance serial NOR Flash memory device that offers a combination of speed, reliability, and efficiency. With its 64 Mb capacity, fast data transfer rates, and wide operating temperature range, it is well-suited for a variety of applications across different industries. As the demand for reliable non-volatile memory continues to grow, the MX25L6433FZ2I-08G stands out as a robust solution for manufacturers looking to enhance the performance and functionality of their products.
MX25L6433FZ2I-08G Compare Parts
  • MX25L6433FZ2I-08G vs MX29SL802CBXHI-90G
  • MX25L6433FZ2I-08G vs MX29SL800CTXEI-90G
  • MX25L6433FZ2I-08G vs MX29SL800CTTI-90G
  • MX25L6433FZ2I-08G vs MX29SL800CBXEI-90G
  • MX25L6433FZ2I-08G vs MX29SL800CBXEC-90G
  • MX25L6433FZ2I-08G vs MX29SL800CBTI-90G
  • MX25L6433FZ2I-08G vs MX29LV800CTXHI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTXEI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTXEI-45Q
  • MX25L6433FZ2I-08G vs MX29LV800CTXEC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CTXEC-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTTI-90G
  • MX25L6433FZ2I-08G vs MX29LV800CTTI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTTC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CTTC-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTTC-55Q
  • MX25L6433FZ2I-08G vs MX29LV800CTMI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CTMI-55Q
  • MX25L6433FZ2I-08G vs MX29LV800CTMC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CTMC-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBXHI-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBXHI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBXEI-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBXEI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBXEI-55Q
  • MX25L6433FZ2I-08G vs MX29LV800CBXEC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBXEC-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBTI-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBTI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBTI-55Q
  • MX25L6433FZ2I-08G vs MX29LV800CBTC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBTC-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBMI-70G
  • MX25L6433FZ2I-08G vs MX29LV800CBMC-90G
  • MX25L6433FZ2I-08G vs MX29LV800CBMC-70G
  • MX25L6433FZ2I-08G vs MX29LV640ETXEI-70G
  • MX25L6433FZ2I-08G vs MX29LV640ETTI-70G
  • MX25L6433FZ2I-08G vs MX29LV640EBXEI-70G
  • MX25L6433FZ2I-08G vs MX29LV640EBTI-70G
  • MX25L6433FZ2I-08G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast