Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX25L6473FM2I-08G
MX25L6473FM2I-08G
Not For New Designs
Memory
Description:
IC FLASH 64MBIT SPI 133MHZ 8SOP
Manufacturer:
Macronix
Datasheet:
MX25L6473FM2I-08G Datasheet
History Price: $1.20000
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX25L6473FM2I-08G Specification
Specification
Part No
MX25L6473FM2I-08G
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
64Mbit
Memory Organization
8M x 8
Memory Interface
SPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
50μs, 3ms
Access Time
-
Voltage - Supply
2.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
MX25L6473FM2I-08G Related Parts
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
Macronix
MEMORY
MX25L6473FM2I-08G Compare Parts
MX25L6473FM2I-08G vs MX29SL802CBXHI-90G
MX25L6473FM2I-08G vs MX29SL800CTXEI-90G
MX25L6473FM2I-08G vs MX29SL800CTTI-90G
MX25L6473FM2I-08G vs MX29SL800CBXEI-90G
MX25L6473FM2I-08G vs MX29SL800CBXEC-90G
MX25L6473FM2I-08G vs MX29SL800CBTI-90G
MX25L6473FM2I-08G vs MX29LV800CTXHI-70G
MX25L6473FM2I-08G vs MX29LV800CTXEI-70G
MX25L6473FM2I-08G vs MX29LV800CTXEI-45Q
MX25L6473FM2I-08G vs MX29LV800CTXEC-90G
MX25L6473FM2I-08G vs MX29LV800CTXEC-70G
MX25L6473FM2I-08G vs MX29LV800CTTI-90G
MX25L6473FM2I-08G vs MX29LV800CTTI-70G
MX25L6473FM2I-08G vs MX29LV800CTTC-90G
MX25L6473FM2I-08G vs MX29LV800CTTC-70G
MX25L6473FM2I-08G vs MX29LV800CTTC-55Q
MX25L6473FM2I-08G vs MX29LV800CTMI-70G
MX25L6473FM2I-08G vs MX29LV800CTMI-55Q
MX25L6473FM2I-08G vs MX29LV800CTMC-90G
MX25L6473FM2I-08G vs MX29LV800CTMC-70G
MX25L6473FM2I-08G vs MX29LV800CBXHI-90G
MX25L6473FM2I-08G vs MX29LV800CBXHI-70G
MX25L6473FM2I-08G vs MX29LV800CBXEI-90G
MX25L6473FM2I-08G vs MX29LV800CBXEI-70G
MX25L6473FM2I-08G vs MX29LV800CBXEI-55Q
MX25L6473FM2I-08G vs MX29LV800CBXEC-90G
MX25L6473FM2I-08G vs MX29LV800CBXEC-70G
MX25L6473FM2I-08G vs MX29LV800CBTI-90G
MX25L6473FM2I-08G vs MX29LV800CBTI-70G
MX25L6473FM2I-08G vs MX29LV800CBTI-55Q
MX25L6473FM2I-08G vs MX29LV800CBTC-90G
MX25L6473FM2I-08G vs MX29LV800CBTC-70G
MX25L6473FM2I-08G vs MX29LV800CBMI-70G
MX25L6473FM2I-08G vs MX29LV800CBMC-90G
MX25L6473FM2I-08G vs MX29LV800CBMC-70G
MX25L6473FM2I-08G vs MX29LV640ETXEI-70G
MX25L6473FM2I-08G vs MX29LV640ETTI-70G
MX25L6473FM2I-08G vs MX29LV640EBXEI-70G
MX25L6473FM2I-08G vs MX29LV640EBTI-70G
MX25L6473FM2I-08G vs MX29LV400CTXEI-90G
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast