MX25L8035EM2I-10G
MX25L8035EM2I-10G
Not For New Designs
Description:  IC FLASH 8MBIT SPI 108MHZ 8SOP
Manufacturer:  Macronix
History Price: $0.48576
In Stock: 8800
MX25L8035EM2I-10G Specification
Specification
Part No
MX25L8035EM2I-10G
Category
Memory
Manufacturer
Macronix
Series
MX25xxx35/36 - MXSMIO
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
SPI
Clock Frequency
108 MHz
Write Cycle Time - Word, Page
300μs, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOP
MX25L8035EM2I-10G PDF Datasheet
MX25L8035EM2I-10G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25L8035EM2I-10G Description

## Macronix MX25L8035EM2I-10G Detailed Overview

The Macronix MX25L8035EM2I-10G is a high-performance serial NOR Flash memory device designed to meet a wide range of applications with its advanced features and specifications. It is part of the Macronix MX25 series, which is renowned for its reliability and efficiency in data storage solutions. Here’s a comprehensive look at the MX25L8035EM2I-10G, including its specifications and key features.

## Specifications

1. Memory Capacity
- Size: 8 Megabits (Mb), equivalent to 1 Megabyte (MB).
- Organization: The memory is organized into 1,024 sectors of 4 KB each.

2. Interface
- Type: Serial Peripheral Interface (SPI), a widely-used communication protocol for Flash memory devices.
- Modes Supported:
- Standard SPI: Uses a single data I/O pin for communication.
- Dual SPI: Enhances data transfer rates with two data I/O pins.
- Quad SPI: Provides even faster data transfers using four data I/O pins.

3. Performance
- Read Access Time: Approximately 70 nanoseconds (ns), allowing for rapid data access.
- Read Speed: Capable of operating up to 104 MHz in Quad SPI mode for high-speed data retrieval.
- Page Program Time: Around 1 millisecond (ms) for programming a 256-byte page, ensuring quick updates.
- Sector Erase Time: Typically 1.5 milliseconds (ms) per sector, facilitating efficient data management.

4. Electrical Characteristics
- Operating Voltage: 2.7V to 3.6V, which supports a broad range of power supply systems.
- Power Consumption: Designed to be energy-efficient, suitable for battery-powered devices and applications requiring low power.
- Write Cycle Endurance: 100,000 program/erase cycles per sector, ensuring durability and long-term reliability.
- Data Retention: Guaranteed data retention of up to 20 years, which ensures the integrity of stored data over extended periods.

5. Package
- Type: 8-pin Small Outline Integrated Circuit (SOIC), a compact and commonly used package format.
- Dimensions: Standard dimensions appropriate for various PCB designs and applications.

6. Temperature Range
- Operating Temperature: -40°C to +85°C, allowing the device to function reliably in a wide range of environmental conditions, including industrial and automotive settings.

## Features

- High-Speed Operation: The MX25L8035EM2I-10G supports multiple SPI modes with high-speed capabilities, enhancing system performance and responsiveness.
- Versatile SPI Modes: Supports standard SPI, dual SPI, and quad SPI modes, providing flexibility in data transfer speeds and system compatibility.
- Advanced Memory Management:
- Block Protection: Features block protection mechanisms to prevent unauthorized access or modification of data.
- Sector Locking: Allows for sector-level protection to secure critical data and prevent accidental changes.
- Unique ID: Includes a unique identification code for added security and system identification.
- Low Power Consumption: Designed for minimal power usage, making it suitable for energy-efficient and battery-operated applications.
- Efficient Programming and Erasing: Fast programming and erasing times contribute to improved system performance and reduced wait times.
- Boot Sector Support: Capable of supporting boot operations directly from the Flash memory, beneficial for embedded systems and firmware storage.

## Applications

The Macronix MX25L8035EM2I-10G is versatile and suited for various applications due to its high performance and reliability. Typical applications include:

- Embedded Systems: Ideal for storing firmware, configuration data, and application code in embedded devices, ensuring quick and reliable access.
- Consumer Electronics: Used in devices like smartphones, tablets, and home appliances for storing firmware and application data.
- Automotive: Suitable for automotive electronics such as control systems and infotainment units, requiring durable and reliable memory solutions.
- Industrial Equipment: Perfect for industrial control systems and equipment where data integrity and longevity are critical.
- Networking Devices: Employed in networking equipment like routers and switches for storing configuration data and firmware updates.

The Macronix MX25L8035EM2I-10G offers a robust and efficient solution for non-volatile memory needs, balancing high-speed performance with durability and versatility. For additional details or specific integration queries, feel free to ask!
MX25L8035EM2I-10G Compare Parts
  • MX25L8035EM2I-10G vs MX29SL802CBXHI-90G
  • MX25L8035EM2I-10G vs MX29SL800CTXEI-90G
  • MX25L8035EM2I-10G vs MX29SL800CTTI-90G
  • MX25L8035EM2I-10G vs MX29SL800CBXEI-90G
  • MX25L8035EM2I-10G vs MX29SL800CBXEC-90G
  • MX25L8035EM2I-10G vs MX29SL800CBTI-90G
  • MX25L8035EM2I-10G vs MX29LV800CTXHI-70G
  • MX25L8035EM2I-10G vs MX29LV800CTXEI-70G
  • MX25L8035EM2I-10G vs MX29LV800CTXEI-45Q
  • MX25L8035EM2I-10G vs MX29LV800CTXEC-90G
  • MX25L8035EM2I-10G vs MX29LV800CTXEC-70G
  • MX25L8035EM2I-10G vs MX29LV800CTTI-90G
  • MX25L8035EM2I-10G vs MX29LV800CTTI-70G
  • MX25L8035EM2I-10G vs MX29LV800CTTC-90G
  • MX25L8035EM2I-10G vs MX29LV800CTTC-70G
  • MX25L8035EM2I-10G vs MX29LV800CTTC-55Q
  • MX25L8035EM2I-10G vs MX29LV800CTMI-70G
  • MX25L8035EM2I-10G vs MX29LV800CTMI-55Q
  • MX25L8035EM2I-10G vs MX29LV800CTMC-90G
  • MX25L8035EM2I-10G vs MX29LV800CTMC-70G
  • MX25L8035EM2I-10G vs MX29LV800CBXHI-90G
  • MX25L8035EM2I-10G vs MX29LV800CBXHI-70G
  • MX25L8035EM2I-10G vs MX29LV800CBXEI-90G
  • MX25L8035EM2I-10G vs MX29LV800CBXEI-70G
  • MX25L8035EM2I-10G vs MX29LV800CBXEI-55Q
  • MX25L8035EM2I-10G vs MX29LV800CBXEC-90G
  • MX25L8035EM2I-10G vs MX29LV800CBXEC-70G
  • MX25L8035EM2I-10G vs MX29LV800CBTI-90G
  • MX25L8035EM2I-10G vs MX29LV800CBTI-70G
  • MX25L8035EM2I-10G vs MX29LV800CBTI-55Q
  • MX25L8035EM2I-10G vs MX29LV800CBTC-90G
  • MX25L8035EM2I-10G vs MX29LV800CBTC-70G
  • MX25L8035EM2I-10G vs MX29LV800CBMI-70G
  • MX25L8035EM2I-10G vs MX29LV800CBMC-90G
  • MX25L8035EM2I-10G vs MX29LV800CBMC-70G
  • MX25L8035EM2I-10G vs MX29LV640ETXEI-70G
  • MX25L8035EM2I-10G vs MX29LV640ETTI-70G
  • MX25L8035EM2I-10G vs MX29LV640EBXEI-70G
  • MX25L8035EM2I-10G vs MX29LV640EBTI-70G
  • MX25L8035EM2I-10G vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast