☰
MX25R4035FBDIL0
MX25R4035FBDIL0
Active
Description:  MEMORY
Manufacturer:  Macronix
History Price: $0.39572
In Stock: 13160
MX25R4035FBDIL0 Specification
Specification
Part No
MX25R4035FBDIL0
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
4Mbit
Memory Organization
1M x 4, 2M x 2, 4M x 1
Memory Interface
SPI - Quad I/O
Clock Frequency
108 MHz
Write Cycle Time - Word, Page
100μs, 4ms
Access Time
6 ns
Voltage - Supply
1.65V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFBGA, WLCSP
Supplier Device Package
8-WLCSP
MX25R4035FBDIL0 Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25R4035FBDIL0 Compare Parts
  • MX25R4035FBDIL0 vs MX29SL802CBXHI-90G
  • MX25R4035FBDIL0 vs MX29SL800CTXEI-90G
  • MX25R4035FBDIL0 vs MX29SL800CTTI-90G
  • MX25R4035FBDIL0 vs MX29SL800CBXEI-90G
  • MX25R4035FBDIL0 vs MX29SL800CBXEC-90G
  • MX25R4035FBDIL0 vs MX29SL800CBTI-90G
  • MX25R4035FBDIL0 vs MX29LV800CTXHI-70G
  • MX25R4035FBDIL0 vs MX29LV800CTXEI-70G
  • MX25R4035FBDIL0 vs MX29LV800CTXEI-45Q
  • MX25R4035FBDIL0 vs MX29LV800CTXEC-90G
  • MX25R4035FBDIL0 vs MX29LV800CTXEC-70G
  • MX25R4035FBDIL0 vs MX29LV800CTTI-90G
  • MX25R4035FBDIL0 vs MX29LV800CTTI-70G
  • MX25R4035FBDIL0 vs MX29LV800CTTC-90G
  • MX25R4035FBDIL0 vs MX29LV800CTTC-70G
  • MX25R4035FBDIL0 vs MX29LV800CTTC-55Q
  • MX25R4035FBDIL0 vs MX29LV800CTMI-70G
  • MX25R4035FBDIL0 vs MX29LV800CTMI-55Q
  • MX25R4035FBDIL0 vs MX29LV800CTMC-90G
  • MX25R4035FBDIL0 vs MX29LV800CTMC-70G
  • MX25R4035FBDIL0 vs MX29LV800CBXHI-90G
  • MX25R4035FBDIL0 vs MX29LV800CBXHI-70G
  • MX25R4035FBDIL0 vs MX29LV800CBXEI-90G
  • MX25R4035FBDIL0 vs MX29LV800CBXEI-70G
  • MX25R4035FBDIL0 vs MX29LV800CBXEI-55Q
  • MX25R4035FBDIL0 vs MX29LV800CBXEC-90G
  • MX25R4035FBDIL0 vs MX29LV800CBXEC-70G
  • MX25R4035FBDIL0 vs MX29LV800CBTI-90G
  • MX25R4035FBDIL0 vs MX29LV800CBTI-70G
  • MX25R4035FBDIL0 vs MX29LV800CBTI-55Q
  • MX25R4035FBDIL0 vs MX29LV800CBTC-90G
  • MX25R4035FBDIL0 vs MX29LV800CBTC-70G
  • MX25R4035FBDIL0 vs MX29LV800CBMI-70G
  • MX25R4035FBDIL0 vs MX29LV800CBMC-90G
  • MX25R4035FBDIL0 vs MX29LV800CBMC-70G
  • MX25R4035FBDIL0 vs MX29LV640ETXEI-70G
  • MX25R4035FBDIL0 vs MX29LV640ETTI-70G
  • MX25R4035FBDIL0 vs MX29LV640EBXEI-70G
  • MX25R4035FBDIL0 vs MX29LV640EBTI-70G
  • MX25R4035FBDIL0 vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered