☰
MX25U12832FMI02
MX25U12832FMI02
Active
Description:  IC FLASH 128MBIT SPI/QUAD 16SOP
Manufacturer:  Macronix
History Price: $1.85900
In Stock: 15980
MX25U12832FMI02 Specification
Specification
Part No
MX25U12832FMI02
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
16M x 8
Memory Interface
SPI - Quad I/O, QPI
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
40μs, 3ms
Access Time
-
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP
MX25U12832FMI02 Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25U12832FMI02 Compare Parts
  • MX25U12832FMI02 vs MX29SL802CBXHI-90G
  • MX25U12832FMI02 vs MX29SL800CTXEI-90G
  • MX25U12832FMI02 vs MX29SL800CTTI-90G
  • MX25U12832FMI02 vs MX29SL800CBXEI-90G
  • MX25U12832FMI02 vs MX29SL800CBXEC-90G
  • MX25U12832FMI02 vs MX29SL800CBTI-90G
  • MX25U12832FMI02 vs MX29LV800CTXHI-70G
  • MX25U12832FMI02 vs MX29LV800CTXEI-70G
  • MX25U12832FMI02 vs MX29LV800CTXEI-45Q
  • MX25U12832FMI02 vs MX29LV800CTXEC-90G
  • MX25U12832FMI02 vs MX29LV800CTXEC-70G
  • MX25U12832FMI02 vs MX29LV800CTTI-90G
  • MX25U12832FMI02 vs MX29LV800CTTI-70G
  • MX25U12832FMI02 vs MX29LV800CTTC-90G
  • MX25U12832FMI02 vs MX29LV800CTTC-70G
  • MX25U12832FMI02 vs MX29LV800CTTC-55Q
  • MX25U12832FMI02 vs MX29LV800CTMI-70G
  • MX25U12832FMI02 vs MX29LV800CTMI-55Q
  • MX25U12832FMI02 vs MX29LV800CTMC-90G
  • MX25U12832FMI02 vs MX29LV800CTMC-70G
  • MX25U12832FMI02 vs MX29LV800CBXHI-90G
  • MX25U12832FMI02 vs MX29LV800CBXHI-70G
  • MX25U12832FMI02 vs MX29LV800CBXEI-90G
  • MX25U12832FMI02 vs MX29LV800CBXEI-70G
  • MX25U12832FMI02 vs MX29LV800CBXEI-55Q
  • MX25U12832FMI02 vs MX29LV800CBXEC-90G
  • MX25U12832FMI02 vs MX29LV800CBXEC-70G
  • MX25U12832FMI02 vs MX29LV800CBTI-90G
  • MX25U12832FMI02 vs MX29LV800CBTI-70G
  • MX25U12832FMI02 vs MX29LV800CBTI-55Q
  • MX25U12832FMI02 vs MX29LV800CBTC-90G
  • MX25U12832FMI02 vs MX29LV800CBTC-70G
  • MX25U12832FMI02 vs MX29LV800CBMI-70G
  • MX25U12832FMI02 vs MX29LV800CBMC-90G
  • MX25U12832FMI02 vs MX29LV800CBMC-70G
  • MX25U12832FMI02 vs MX29LV640ETXEI-70G
  • MX25U12832FMI02 vs MX29LV640ETTI-70G
  • MX25U12832FMI02 vs MX29LV640EBXEI-70G
  • MX25U12832FMI02 vs MX29LV640EBTI-70G
  • MX25U12832FMI02 vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered