Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX25U25645GXDI54
MX25U25645GXDI54
Active
Memory
Description:
MEMORY
Manufacturer:
Macronix
Datasheet:
MX25U25645GXDI54 Datasheet
History Price: $3.32160
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX25U25645GXDI54 Specification
Specification
Part No
MX25U25645GXDI54
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR (SLC)
Memory Size
256Mbit
Memory Organization
64M x 4, 128M x 2, 256M x 1
Memory Interface
SPI - Quad I/O, QPI, DTR
Clock Frequency
166 MHz
Write Cycle Time - Word, Page
60μs, 750μs
Access Time
4 ns
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA, CSPBGA
Supplier Device Package
24-CSPBGA (6x8)
MX25U25645GXDI54 Related Parts
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
Macronix
MEMORY
MX25U25645GXDI54 Compare Parts
MX25U25645GXDI54 vs MX29SL802CBXHI-90G
MX25U25645GXDI54 vs MX29SL800CTXEI-90G
MX25U25645GXDI54 vs MX29SL800CTTI-90G
MX25U25645GXDI54 vs MX29SL800CBXEI-90G
MX25U25645GXDI54 vs MX29SL800CBXEC-90G
MX25U25645GXDI54 vs MX29SL800CBTI-90G
MX25U25645GXDI54 vs MX29LV800CTXHI-70G
MX25U25645GXDI54 vs MX29LV800CTXEI-70G
MX25U25645GXDI54 vs MX29LV800CTXEI-45Q
MX25U25645GXDI54 vs MX29LV800CTXEC-90G
MX25U25645GXDI54 vs MX29LV800CTXEC-70G
MX25U25645GXDI54 vs MX29LV800CTTI-90G
MX25U25645GXDI54 vs MX29LV800CTTI-70G
MX25U25645GXDI54 vs MX29LV800CTTC-90G
MX25U25645GXDI54 vs MX29LV800CTTC-70G
MX25U25645GXDI54 vs MX29LV800CTTC-55Q
MX25U25645GXDI54 vs MX29LV800CTMI-70G
MX25U25645GXDI54 vs MX29LV800CTMI-55Q
MX25U25645GXDI54 vs MX29LV800CTMC-90G
MX25U25645GXDI54 vs MX29LV800CTMC-70G
MX25U25645GXDI54 vs MX29LV800CBXHI-90G
MX25U25645GXDI54 vs MX29LV800CBXHI-70G
MX25U25645GXDI54 vs MX29LV800CBXEI-90G
MX25U25645GXDI54 vs MX29LV800CBXEI-70G
MX25U25645GXDI54 vs MX29LV800CBXEI-55Q
MX25U25645GXDI54 vs MX29LV800CBXEC-90G
MX25U25645GXDI54 vs MX29LV800CBXEC-70G
MX25U25645GXDI54 vs MX29LV800CBTI-90G
MX25U25645GXDI54 vs MX29LV800CBTI-70G
MX25U25645GXDI54 vs MX29LV800CBTI-55Q
MX25U25645GXDI54 vs MX29LV800CBTC-90G
MX25U25645GXDI54 vs MX29LV800CBTC-70G
MX25U25645GXDI54 vs MX29LV800CBMI-70G
MX25U25645GXDI54 vs MX29LV800CBMC-90G
MX25U25645GXDI54 vs MX29LV800CBMC-70G
MX25U25645GXDI54 vs MX29LV640ETXEI-70G
MX25U25645GXDI54 vs MX29LV640ETTI-70G
MX25U25645GXDI54 vs MX29LV640EBXEI-70G
MX25U25645GXDI54 vs MX29LV640EBTI-70G
MX25U25645GXDI54 vs MX29LV400CTXEI-90G
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast