☰
MX25V1035FZUI
MX25V1035FZUI
Not For New Designs
Description:  IC FLASH 1MBIT SPI/QUAD 8USON
Manufacturer:  Macronix
History Price: $0.30240
In Stock: 49520
MX25V1035FZUI Specification
Specification
Part No
MX25V1035FZUI
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
1Mbit
Memory Organization
128K x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
100μs, 4ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-USON (2x3)
MX25V1035FZUI Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25V1035FZUI Compare Parts
  • MX25V1035FZUI vs MX29SL802CBXHI-90G
  • MX25V1035FZUI vs MX29SL800CTXEI-90G
  • MX25V1035FZUI vs MX29SL800CTTI-90G
  • MX25V1035FZUI vs MX29SL800CBXEI-90G
  • MX25V1035FZUI vs MX29SL800CBXEC-90G
  • MX25V1035FZUI vs MX29SL800CBTI-90G
  • MX25V1035FZUI vs MX29LV800CTXHI-70G
  • MX25V1035FZUI vs MX29LV800CTXEI-70G
  • MX25V1035FZUI vs MX29LV800CTXEI-45Q
  • MX25V1035FZUI vs MX29LV800CTXEC-90G
  • MX25V1035FZUI vs MX29LV800CTXEC-70G
  • MX25V1035FZUI vs MX29LV800CTTI-90G
  • MX25V1035FZUI vs MX29LV800CTTI-70G
  • MX25V1035FZUI vs MX29LV800CTTC-90G
  • MX25V1035FZUI vs MX29LV800CTTC-70G
  • MX25V1035FZUI vs MX29LV800CTTC-55Q
  • MX25V1035FZUI vs MX29LV800CTMI-70G
  • MX25V1035FZUI vs MX29LV800CTMI-55Q
  • MX25V1035FZUI vs MX29LV800CTMC-90G
  • MX25V1035FZUI vs MX29LV800CTMC-70G
  • MX25V1035FZUI vs MX29LV800CBXHI-90G
  • MX25V1035FZUI vs MX29LV800CBXHI-70G
  • MX25V1035FZUI vs MX29LV800CBXEI-90G
  • MX25V1035FZUI vs MX29LV800CBXEI-70G
  • MX25V1035FZUI vs MX29LV800CBXEI-55Q
  • MX25V1035FZUI vs MX29LV800CBXEC-90G
  • MX25V1035FZUI vs MX29LV800CBXEC-70G
  • MX25V1035FZUI vs MX29LV800CBTI-90G
  • MX25V1035FZUI vs MX29LV800CBTI-70G
  • MX25V1035FZUI vs MX29LV800CBTI-55Q
  • MX25V1035FZUI vs MX29LV800CBTC-90G
  • MX25V1035FZUI vs MX29LV800CBTC-70G
  • MX25V1035FZUI vs MX29LV800CBMI-70G
  • MX25V1035FZUI vs MX29LV800CBMC-90G
  • MX25V1035FZUI vs MX29LV800CBMC-70G
  • MX25V1035FZUI vs MX29LV640ETXEI-70G
  • MX25V1035FZUI vs MX29LV640ETTI-70G
  • MX25V1035FZUI vs MX29LV640EBXEI-70G
  • MX25V1035FZUI vs MX29LV640EBTI-70G
  • MX25V1035FZUI vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered