Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Macronix MX25V512FZUI
MX25V512FZUI
Obsolete
Memory
Description:
IC FLASH 512KBIT SPI/QUAD 8USON
Manufacturer:
Macronix
Datasheet:
MX25V512FZUI Datasheet
History Price: Obsolete
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MX25V512FZUI Specification
Specification
Part No
MX25V512FZUI
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Kbit
Memory Organization
64K x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
108 MHz
Write Cycle Time - Word, Page
100μs, 4ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-USON (2x3)
MX25V512FZUI PDF Datasheet
MX25V512FZUI Datasheet
Click and Download: MX25V512FZUI Datasheet
MX25V512FZUI Related Parts
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
Macronix
MEMORY
MX25V512FZUI Compare Parts
MX25V512FZUI vs MX29SL802CBXHI-90G
MX25V512FZUI vs MX29SL800CTXEI-90G
MX25V512FZUI vs MX29SL800CTTI-90G
MX25V512FZUI vs MX29SL800CBXEI-90G
MX25V512FZUI vs MX29SL800CBXEC-90G
MX25V512FZUI vs MX29SL800CBTI-90G
MX25V512FZUI vs MX29LV800CTXHI-70G
MX25V512FZUI vs MX29LV800CTXEI-70G
MX25V512FZUI vs MX29LV800CTXEI-45Q
MX25V512FZUI vs MX29LV800CTXEC-90G
MX25V512FZUI vs MX29LV800CTXEC-70G
MX25V512FZUI vs MX29LV800CTTI-90G
MX25V512FZUI vs MX29LV800CTTI-70G
MX25V512FZUI vs MX29LV800CTTC-90G
MX25V512FZUI vs MX29LV800CTTC-70G
MX25V512FZUI vs MX29LV800CTTC-55Q
MX25V512FZUI vs MX29LV800CTMI-70G
MX25V512FZUI vs MX29LV800CTMI-55Q
MX25V512FZUI vs MX29LV800CTMC-90G
MX25V512FZUI vs MX29LV800CTMC-70G
MX25V512FZUI vs MX29LV800CBXHI-90G
MX25V512FZUI vs MX29LV800CBXHI-70G
MX25V512FZUI vs MX29LV800CBXEI-90G
MX25V512FZUI vs MX29LV800CBXEI-70G
MX25V512FZUI vs MX29LV800CBXEI-55Q
MX25V512FZUI vs MX29LV800CBXEC-90G
MX25V512FZUI vs MX29LV800CBXEC-70G
MX25V512FZUI vs MX29LV800CBTI-90G
MX25V512FZUI vs MX29LV800CBTI-70G
MX25V512FZUI vs MX29LV800CBTI-55Q
MX25V512FZUI vs MX29LV800CBTC-90G
MX25V512FZUI vs MX29LV800CBTC-70G
MX25V512FZUI vs MX29LV800CBMI-70G
MX25V512FZUI vs MX29LV800CBMC-90G
MX25V512FZUI vs MX29LV800CBMC-70G
MX25V512FZUI vs MX29LV640ETXEI-70G
MX25V512FZUI vs MX29LV640ETTI-70G
MX25V512FZUI vs MX29LV640EBXEI-70G
MX25V512FZUI vs MX29LV640EBTI-70G
MX25V512FZUI vs MX29LV400CTXEI-90G
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast