☰
MX25V8035FZUI
MX25V8035FZUI
Active
Description:  IC FLASH 8MBIT SPI 104MHZ 8USON
Manufacturer:  Macronix
History Price: $0.61000
In Stock: 34500
MX25V8035FZUI Specification
Specification
Part No
MX25V8035FZUI
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
2M x 4, 4M x 2, 8M x 1
Memory Interface
SPI
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
100μs, 4ms
Access Time
-
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFDFN Exposed Pad
Supplier Device Package
8-USON (2x3)
MX25V8035FZUI PDF Datasheet
MX25V8035FZUI Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX25V8035FZUI Description
The Macronix MX25V8035FZUI is a high-performance, 8 Megabit (1 Megabyte) serial NOR Flash memory device that is designed for a variety of applications, including consumer electronics, automotive, and industrial systems. This device is part of Macronix%27s MX25 series, which is well-regarded for its reliability, speed, and efficiency, making it suitable for storing firmware, boot code, and other critical data.

## Key Specifications:

1. Memory Density:
- The MX25V8035FZUI features a memory density of 8 Megabits (1 Megabyte), providing adequate storage capacity for applications that require moderate data storage.

2. Interface:
- This device utilizes a Serial Peripheral Interface (SPI), which allows for high-speed data transfer and easy integration with various microcontrollers and processors. It supports both standard SPI and Dual/Quad SPI modes, enabling faster data access and improved performance.

3. Voltage Range:
- The operating voltage range for the MX25V8035FZUI is between 2.7V and 3.6V, making it compatible with a wide range of power supply systems.

4. Speed:
- The device supports a maximum clock frequency of up to 104 MHz in Quad SPI mode, allowing for rapid read and write operations. This high-speed performance is essential for applications that require quick data access.

5. Read Speed:
- The MX25V8035FZUI offers a fast read speed of up to 85 MB/s, which enhances the overall performance of the system it is integrated into, particularly during firmware updates and data retrieval.

6. Write Speed:
- The program (write) speed is typically around 1.5 MB/s, allowing for efficient data storage and updates. This speed is crucial for applications that require frequent data writing.

7. Erase Speed:
- The chip supports sector erase operations, which can be performed efficiently, typically taking around 0.5 seconds for a sector. This feature is important for applications that need to update or modify stored data.

8. Endurance:
- The MX25V8035FZUI has a high endurance rating, with up to 100,000 program/erase cycles per sector, ensuring long-term reliability in demanding applications.

9. Data Retention:
- The device offers a data retention period of up to 20 years at 85°C, making it suitable for applications where data integrity over time is critical.

10. Package Type:
- The MX25V8035FZUI is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is compact and ideal for space-constrained designs. It is also available in other package types, such as WSON and DFN, to accommodate different design requirements.

11. Temperature Range:
- The operating temperature range is from -40°C to +85°C, making it suitable for industrial and automotive applications that require operation in harsh environments.

12. Security Features:
- The MX25V8035FZUI includes security features such as a hardware write protection mechanism, which helps prevent accidental data corruption. Additionally, it supports a unique ID feature for device identification.

## Applications:

The Macronix MX25V8035FZUI is widely used in various applications, including:

- Consumer Electronics: Employed in devices such as smartphones, tablets, and smart home devices for firmware storage and data management.
- Automotive: Suitable for automotive applications where reliability and data integrity are paramount, such as in infotainment systems, advanced driver-assistance systems (ADAS), and electronic control units (ECUs).
- Industrial: Used in industrial automation systems, medical devices, and other applications requiring robust performance under varying environmental conditions.

## Conclusion:

In summary, the Macronix MX25V8035FZUI is a versatile and reliable serial NOR Flash memory device that meets the demands of modern electronic applications. With its high-speed performance, robust endurance, and wide operating temperature range, it is an excellent choice for engineers and designers looking to implement reliable memory solutions in their products. Its combination of features makes it suitable for a wide range of applications, ensuring that it can effectively meet the needs of various industries.
MX25V8035FZUI Compare Parts
  • MX25V8035FZUI vs MX29SL802CBXHI-90G
  • MX25V8035FZUI vs MX29SL800CTXEI-90G
  • MX25V8035FZUI vs MX29SL800CTTI-90G
  • MX25V8035FZUI vs MX29SL800CBXEI-90G
  • MX25V8035FZUI vs MX29SL800CBXEC-90G
  • MX25V8035FZUI vs MX29SL800CBTI-90G
  • MX25V8035FZUI vs MX29LV800CTXHI-70G
  • MX25V8035FZUI vs MX29LV800CTXEI-70G
  • MX25V8035FZUI vs MX29LV800CTXEI-45Q
  • MX25V8035FZUI vs MX29LV800CTXEC-90G
  • MX25V8035FZUI vs MX29LV800CTXEC-70G
  • MX25V8035FZUI vs MX29LV800CTTI-90G
  • MX25V8035FZUI vs MX29LV800CTTI-70G
  • MX25V8035FZUI vs MX29LV800CTTC-90G
  • MX25V8035FZUI vs MX29LV800CTTC-70G
  • MX25V8035FZUI vs MX29LV800CTTC-55Q
  • MX25V8035FZUI vs MX29LV800CTMI-70G
  • MX25V8035FZUI vs MX29LV800CTMI-55Q
  • MX25V8035FZUI vs MX29LV800CTMC-90G
  • MX25V8035FZUI vs MX29LV800CTMC-70G
  • MX25V8035FZUI vs MX29LV800CBXHI-90G
  • MX25V8035FZUI vs MX29LV800CBXHI-70G
  • MX25V8035FZUI vs MX29LV800CBXEI-90G
  • MX25V8035FZUI vs MX29LV800CBXEI-70G
  • MX25V8035FZUI vs MX29LV800CBXEI-55Q
  • MX25V8035FZUI vs MX29LV800CBXEC-90G
  • MX25V8035FZUI vs MX29LV800CBXEC-70G
  • MX25V8035FZUI vs MX29LV800CBTI-90G
  • MX25V8035FZUI vs MX29LV800CBTI-70G
  • MX25V8035FZUI vs MX29LV800CBTI-55Q
  • MX25V8035FZUI vs MX29LV800CBTC-90G
  • MX25V8035FZUI vs MX29LV800CBTC-70G
  • MX25V8035FZUI vs MX29LV800CBMI-70G
  • MX25V8035FZUI vs MX29LV800CBMC-90G
  • MX25V8035FZUI vs MX29LV800CBMC-70G
  • MX25V8035FZUI vs MX29LV640ETXEI-70G
  • MX25V8035FZUI vs MX29LV640ETTI-70G
  • MX25V8035FZUI vs MX29LV640EBXEI-70G
  • MX25V8035FZUI vs MX29LV640EBTI-70G
  • MX25V8035FZUI vs MX29LV400CTXEI-90G
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered