MX29LV800CTXEI-70G
MX29LV800CTXEI-70G
Active
Description:  IC FLASH 8MBIT PARALLEL 48LFBGA
Manufacturer:  Macronix
History Price: $3.33000
In Stock: 8400
MX29LV800CTXEI-70G Specification
Specification
Part No
MX29LV800CTXEI-70G
Category
Memory
Manufacturer
Macronix
Series
MX29LV
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
70ns
Access Time
70 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-LFBGA, CSPBGA
Supplier Device Package
48-LFBGA, CSP (6x8)
MX29LV800CTXEI-70G PDF Datasheet
MX29LV800CTXEI-70G Related Parts
MX25L1006EMI-10G
MX25L1006EMI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L1006EZUI-10G
MX25L1006EZUI-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8USON
MX25L1026EM1I-10G
MX25L1026EM1I-10G
Macronix
IC FLASH 1MBIT SPI 104MHZ 8SOP
MX25L12801FMI-10G
MX25L12801FMI-10G
Macronix
IC FLASH 128MBIT
MX25L12833FM2I-10G
MX25L12833FM2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8SOP
MX25L12833FM2J-10G
MX25L12833FM2J-10G
Macronix
MEMORY
MX25L12833FMI-10G
MX25L12833FMI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 16SOP
MX25L12833FMJ-10G
MX25L12833FMJ-10G
Macronix
MEMORY
MX25L12833FZ2I-10G
MX25L12833FZ2I-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L12833FZ2J-10G
MX25L12833FZ2J-10G
Macronix
MEMORY
MX25L12833FZNI-10G
MX25L12833FZNI-10G
Macronix
IC FLASH 128MBIT SPI/QUAD 8WSON
MX25L128356Z2I02
MX25L128356Z2I02
Macronix
MEMORY
MX29LV800CTXEI-70G Compare Parts
  • MX29LV800CTXEI-70G vs MX29SL802CBXHI-90G
  • MX29LV800CTXEI-70G vs MX29SL800CTXEI-90G
  • MX29LV800CTXEI-70G vs MX29SL800CTTI-90G
  • MX29LV800CTXEI-70G vs MX29SL800CBXEI-90G
  • MX29LV800CTXEI-70G vs MX29SL800CBXEC-90G
  • MX29LV800CTXEI-70G vs MX29SL800CBTI-90G
  • MX29LV800CTXEI-70G vs MX29LV800CTXHI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CTXEI-45Q
  • MX29LV800CTXEI-70G vs MX29LV800CTXEC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CTXEC-70G
  • MX29LV800CTXEI-70G vs MX29LV800CTTI-90G
  • MX29LV800CTXEI-70G vs MX29LV800CTTI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CTTC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CTTC-70G
  • MX29LV800CTXEI-70G vs MX29LV800CTTC-55Q
  • MX29LV800CTXEI-70G vs MX29LV800CTMI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CTMI-55Q
  • MX29LV800CTXEI-70G vs MX29LV800CTMC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CTMC-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBXHI-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBXHI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBXEI-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBXEI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBXEI-55Q
  • MX29LV800CTXEI-70G vs MX29LV800CBXEC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBXEC-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBTI-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBTI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBTI-55Q
  • MX29LV800CTXEI-70G vs MX29LV800CBTC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBTC-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBMI-70G
  • MX29LV800CTXEI-70G vs MX29LV800CBMC-90G
  • MX29LV800CTXEI-70G vs MX29LV800CBMC-70G
  • MX29LV800CTXEI-70G vs MX29LV640ETXEI-70G
  • MX29LV800CTXEI-70G vs MX29LV640ETTI-70G
  • MX29LV800CTXEI-70G vs MX29LV640EBXEI-70G
  • MX29LV800CTXEI-70G vs MX29LV640EBTI-70G
  • MX29LV800CTXEI-70G vs MX29LV400CTXEI-90G
  • MX29LV800CTXEI-70G vs MX29LV400CTXEI-70G
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.