MX66L51235FXDI-10G
MX66L51235FXDI-10G
Not For New Designs
Description:  IC FLASH 512MBIT SPI 24CSPBGA
Manufacturer:  Macronix
History Price: $6.84750
In Stock: 7600
MX66L51235FXDI-10G Specification
Specification
Part No
MX66L51235FXDI-10G
Category
Memory
Manufacturer
Macronix
Series
MX25xxx35/36 - MXSMIO
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
512Mbit
Memory Organization
64M x 8
Memory Interface
SPI
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
40ms, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-CSPBGA (6x8)
MX66L51235FXDI-10G PDF Datasheet
MX66L51235FXDI-10G Related Parts
MX60LF8G18AC
MX60LF8G18AC
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-TI
MX60LF8G18AC-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-XKI
MX60LF8G18AC-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX60LF8G28AD-TI
MX60LF8G28AD-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G28AD-XKI
MX60LF8G28AD-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX66L1G45GMI-08G
MX66L1G45GMI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMI-10G
MX66L1G45GMI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMJ-08G
MX66L1G45GMJ-08G
Macronix
MEMORY
MX66L1G45GXDI-08G
MX66L1G45GXDI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDI-10G
MX66L1G45GXDI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDJ-10G
MX66L1G45GXDJ-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDL-10G
MX66L1G45GXDL-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L51235FXDI-10G Compare Parts
  • MX66L51235FXDI-10G vs MX68GL1G0FUT2I-12G
  • MX66L51235FXDI-10G vs MX68GL1G0FLXFI-11G
  • MX66L51235FXDI-10G vs MX68GL1G0FLT2I-11G
  • MX66L51235FXDI-10G vs MX68GL1G0FHXFI-11G
  • MX66L51235FXDI-10G vs MX68GL1G0FHT2I-11G
  • MX66L51235FXDI-10G vs MX68GL1G0FDXFI-12G
  • MX66L51235FXDI-10G vs MX68GL1G0FDT2I-12G
  • MX66L51235FXDI-10G vs MX66UM2G45GXRR00
  • MX66L51235FXDI-10G vs MX66UM2G45GXRI00
  • MX66L51235FXDI-10G vs MX66UM1G45GXDI00
  • MX66L51235FXDI-10G vs MX66U51235FZ4I-10G
  • MX66L51235FXDI-10G vs MX66U51235FMI-10G
  • MX66L51235FXDI-10G vs MX66U51235FME-13G
  • MX66L51235FXDI-10G vs MX66U2G45GXRJ00
  • MX66L51235FXDI-10G vs MX66U2G45GXRI54
  • MX66L51235FXDI-10G vs MX66U2G45GXRI00
  • MX66L51235FXDI-10G vs MX66U1G89GXDQD0
  • MX66L51235FXDI-10G vs MX66U1G45GXDJ54
  • MX66L51235FXDI-10G vs MX66U1G45GXDJ00
  • MX66L51235FXDI-10G vs MX66U1G45GXDI54
  • MX66L51235FXDI-10G vs MX66U1G45GXDI0A
  • MX66L51235FXDI-10G vs MX66U1G45GXDI00
  • MX66L51235FXDI-10G vs MX66U1G45GMJ00
  • MX66L51235FXDI-10G vs MX66U1G45GMI00
  • MX66L51235FXDI-10G vs MX66LM1G45GXDI00
  • MX66L51235FXDI-10G vs MX66L51259FMI-10G
  • MX66L51235FXDI-10G vs MX66L51255FXDI-10G
  • MX66L51235FXDI-10G vs MX66L51255FXCI-10G
  • MX66L51235FXDI-10G vs MX66L51255FMI-10G
  • MX66L51235FXDI-10G vs MX66L51235FZ2I-10G
  • MX66L51235FXDI-10G vs MX66L51235FMJ-10G
  • MX66L51235FXDI-10G vs MX66L51235FMI-10G
  • MX66L51235FXDI-10G vs MX66L2G45GXRI00
  • MX66L51235FXDI-10G vs MX66L1G85GXDI-10G
  • MX66L51235FXDI-10G vs MX66L1G55GXDI-10G
  • MX66L51235FXDI-10G vs MX66L1G55GXDI-08G
  • MX66L51235FXDI-10G vs MX66L1G55GXCI-10G
  • MX66L51235FXDI-10G vs MX66L1G45GXDL-10G
  • MX66L51235FXDI-10G vs MX66L1G45GXDJ-10G
  • MX66L51235FXDI-10G vs MX66L1G45GXDI-10G
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4