MX66UM2G45GXRR00
MX66UM2G45GXRR00
Active
Description:  IC FLASH 2GBIT SPI/QUAD 24CSPBGA
Manufacturer:  Macronix
History Price: Active
In Stock: 34800
MX66UM2G45GXRR00 Specification
Specification
Part No
MX66UM2G45GXRR00
Category
Memory
Manufacturer
Macronix
Series
MXSMIO
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
2Gbit
Memory Organization
256M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Clock Frequency
133 MHz
Write Cycle Time - Word, Page
750μs
Access Time
-
Voltage - Supply
1.65V ~ 2V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-TBGA
Supplier Device Package
24-CSPBGA (6x8)
MX66UM2G45GXRR00 Related Parts
MX60LF8G18AC
MX60LF8G18AC
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-TI
MX60LF8G18AC-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G18AC-XKI
MX60LF8G18AC-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX60LF8G28AD-TI
MX60LF8G28AD-TI
Macronix
IC FLASH 8GBIT PARALLEL 48TSOP
MX60LF8G28AD-XKI
MX60LF8G28AD-XKI
Macronix
IC FLASH 8GBIT PARALLEL 63VFBGA
MX66L1G45GMI-08G
MX66L1G45GMI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMI-10G
MX66L1G45GMI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 16SOP
MX66L1G45GMJ-08G
MX66L1G45GMJ-08G
Macronix
MEMORY
MX66L1G45GXDI-08G
MX66L1G45GXDI-08G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDI-10G
MX66L1G45GXDI-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDJ-10G
MX66L1G45GXDJ-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66L1G45GXDL-10G
MX66L1G45GXDL-10G
Macronix
IC FLASH 1GBIT SPI/QUAD 24CSPBGA
MX66UM2G45GXRR00 Compare Parts
  • MX66UM2G45GXRR00 vs MX68GL1G0FUT2I-12G
  • MX66UM2G45GXRR00 vs MX68GL1G0FLXFI-11G
  • MX66UM2G45GXRR00 vs MX68GL1G0FLT2I-11G
  • MX66UM2G45GXRR00 vs MX68GL1G0FHXFI-11G
  • MX66UM2G45GXRR00 vs MX68GL1G0FHT2I-11G
  • MX66UM2G45GXRR00 vs MX68GL1G0FDXFI-12G
  • MX66UM2G45GXRR00 vs MX68GL1G0FDT2I-12G
  • MX66UM2G45GXRR00 vs MX66UM2G45GXRI00
  • MX66UM2G45GXRR00 vs MX66UM1G45GXDI00
  • MX66UM2G45GXRR00 vs MX66U51235FZ4I-10G
  • MX66UM2G45GXRR00 vs MX66U51235FMI-10G
  • MX66UM2G45GXRR00 vs MX66U51235FME-13G
  • MX66UM2G45GXRR00 vs MX66U2G45GXRJ00
  • MX66UM2G45GXRR00 vs MX66U2G45GXRI54
  • MX66UM2G45GXRR00 vs MX66U2G45GXRI00
  • MX66UM2G45GXRR00 vs MX66U1G89GXDQD0
  • MX66UM2G45GXRR00 vs MX66U1G45GXDJ54
  • MX66UM2G45GXRR00 vs MX66U1G45GXDJ00
  • MX66UM2G45GXRR00 vs MX66U1G45GXDI54
  • MX66UM2G45GXRR00 vs MX66U1G45GXDI0A
  • MX66UM2G45GXRR00 vs MX66U1G45GXDI00
  • MX66UM2G45GXRR00 vs MX66U1G45GMJ00
  • MX66UM2G45GXRR00 vs MX66U1G45GMI00
  • MX66UM2G45GXRR00 vs MX66LM1G45GXDI00
  • MX66UM2G45GXRR00 vs MX66L51259FMI-10G
  • MX66UM2G45GXRR00 vs MX66L51255FXDI-10G
  • MX66UM2G45GXRR00 vs MX66L51255FXCI-10G
  • MX66UM2G45GXRR00 vs MX66L51255FMI-10G
  • MX66UM2G45GXRR00 vs MX66L51235FZ2I-10G
  • MX66UM2G45GXRR00 vs MX66L51235FXDI-10G
  • MX66UM2G45GXRR00 vs MX66L51235FMJ-10G
  • MX66UM2G45GXRR00 vs MX66L51235FMI-10G
  • MX66UM2G45GXRR00 vs MX66L2G45GXRI00
  • MX66UM2G45GXRR00 vs MX66L1G85GXDI-10G
  • MX66UM2G45GXRR00 vs MX66L1G55GXDI-10G
  • MX66UM2G45GXRR00 vs MX66L1G55GXDI-08G
  • MX66UM2G45GXRR00 vs MX66L1G55GXCI-10G
  • MX66UM2G45GXRR00 vs MX66L1G45GXDL-10G
  • MX66UM2G45GXRR00 vs MX66L1G45GXDJ-10G
  • MX66UM2G45GXRR00 vs MX66L1G45GXDI-10G
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4