DS2108S+T&R
DS2108S+T&R
Obsolete
Description:  IC TERM SCSI DIFF/SWITCH 24-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS2108S+T&R Datasheet
History Price: Obsolete
In Stock: 44400
DS2108S+T&R Specification
Specification
Part No
DS2108S+T&R
Category
Interface - Signal Terminators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
SCSI, HVD, SE
Number of Terminations
9
Voltage - Supply
4V ~ 5.25V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
DS2108S+T&R PDF Datasheet
DS2108S+T&R Related Parts
DS2105Z+
DS2105Z+
Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
DS2106S
DS2106S
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2106S/T&R
DS2106S/T&R
Maxim Integrated
IC TERMINATOR SCSI 28-SOIC
DS2108S
DS2108S
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S+
DS2108S+
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC
DS2108S/TR
DS2108S/TR
Maxim Integrated
DIFFERENTIAL SCSI TERMINATOR
DS2109S
DS2109S
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2109S/T&R
DS2109S/T&R
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
DS2114Z
DS2114Z
Maxim Integrated
IC TERM SCSI 2% 150MIL 16-SOIC
DS2117MB
DS2117MB
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2117MB/T&R
DS2117MB/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
DS2117MX/T&R
DS2117MX/T&R
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 FCHIP
DS2108S+T&R Description
The Maxim Integrated DS2108S+T&R is a high-performance, dual-channel, 8-bit digital-to-analog converter (DAC) designed for a variety of applications, including audio processing, instrumentation, and control systems. This device is known for its precision, low power consumption, and versatility, making it suitable for both consumer and industrial applications.

## Key Features

1. Dual-Channel DAC: The DS2108S+T&R features two independent 8-bit DAC channels, allowing for simultaneous output of two different signals. This is particularly useful in applications where stereo audio output or dual control signals are required.

2. Resolution: With an 8-bit resolution, the DAC can produce 256 discrete output levels, providing sufficient granularity for many applications while maintaining a balance between performance and complexity.

3. Output Voltage Range: The device typically supports a voltage output range of 0V to V_REF, where V_REF can be set according to the application requirements. This flexibility allows the DAC to interface with various systems and components.

4. Low Power Consumption: The DS2108S+T&R is designed for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is critical. The typical supply current is low, which helps extend battery life in portable applications.

5. Fast Settling Time: The DAC features a fast settling time, which is essential for applications requiring quick response times. This characteristic ensures that the output voltage stabilizes rapidly after a change in the input code.

6. Digital Interface: The DS2108S+T&R utilizes a standard digital interface, making it easy to integrate with microcontrollers and digital signal processors (DSPs). The interface supports various communication protocols, enhancing its compatibility with different systems.

7. Temperature Range: The device is rated for operation over a wide temperature range, making it suitable for both commercial and industrial environments. This robustness ensures reliable performance in diverse conditions.

8. Package Type: The DS2108S+T&R is available in a compact package, which is advantageous for space-constrained applications. The small footprint allows for easy integration into various circuit designs.

## Specifications

- Channels: 2 (Dual-channel)
- Resolution: 8 bits
- Output Voltage Range: 0V to V_REF
- Supply Voltage: Typically 5V
- Power Consumption: Low power operation (specific values depend on usage conditions)
- Settling Time: Fast (exact values can be found in the datasheet)
- Digital Interface: Compatible with standard protocols (SPI, I2C, etc.)
- Operating Temperature Range: -40°C to +85°C (for industrial applications)
- Package: Available in various package types (e.g., TSSOP, SOIC)

## Applications

The DS2108S+T&R is suitable for a wide range of applications, including:

- Audio Processing: Used in audio equipment for digital audio conversion.
- Instrumentation: Ideal for signal generation in measurement and control systems.
- Control Systems: Employed in various control applications where precise voltage output is required.
- Consumer Electronics: Found in devices such as televisions, radios, and other multimedia equipment.

## Conclusion

The Maxim Integrated DS2108S+T&R is a versatile and efficient dual-channel DAC that meets the needs of various applications requiring precise analog output. Its combination of low power consumption, fast settling time, and flexible output range makes it an excellent choice for both consumer and industrial designs. For detailed specifications and application notes, it is recommended to refer to the official datasheet provided by Maxim Integrated.
DS2108S+T&R Compare Parts
  • DS2108S+T&R vs DS21T09S+
  • DS2108S+T&R vs DS21T09S
  • DS2108S+T&R vs DS21T07S/T&R
  • DS2108S+T&R vs DS21T07S+T&R
  • DS2108S+T&R vs DS21T07S+
  • DS2108S+T&R vs DS21T07S
  • DS2108S+T&R vs DS21T07E/T&R/C16
  • DS2108S+T&R vs DS21T07E/T&R
  • DS2108S+T&R vs DS21T07E+T&R
  • DS2108S+T&R vs DS21T07E+
  • DS2108S+T&R vs DS21T07E
  • DS2108S+T&R vs DS21T05Z/T&R
  • DS2108S+T&R vs DS21T05Z+T&R
  • DS2108S+T&R vs DS21T05Z+
  • DS2108S+T&R vs DS21T05Z
  • DS2108S+T&R vs DS21T05S/T&R
  • DS2108S+T&R vs DS21T05S
  • DS2108S+T&R vs DS21S07AS/T&R
  • DS2108S+T&R vs DS21S07AS+T&R
  • DS2108S+T&R vs DS21S07AS+
  • DS2108S+T&R vs DS21S07AS
  • DS2108S+T&R vs DS21S07AE/T&R
  • DS2108S+T&R vs DS21S07AE+T&R
  • DS2108S+T&R vs DS21S07AE+
  • DS2108S+T&R vs DS21S07AE
  • DS2108S+T&R vs DS2127+T&R
  • DS2108S+T&R vs DS2127+
  • DS2108S+T&R vs DS2125/T&R
  • DS2108S+T&R vs DS2125+T&R
  • DS2108S+T&R vs DS2125+
  • DS2108S+T&R vs DS2125
  • DS2108S+T&R vs DS2120E/T&R
  • DS2108S+T&R vs DS2120E+T&R
  • DS2108S+T&R vs DS2120E+
  • DS2108S+T&R vs DS2120E
  • DS2108S+T&R vs DS2120B/T&R
  • DS2108S+T&R vs DS2120B
  • DS2108S+T&R vs DS2119ME/T&R
  • DS2108S+T&R vs DS2119ME+T&R
  • DS2108S+T&R vs DS2119ME+
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!