DS2437S/T&R
DS2437S/T&R
Obsolete
Description:  IC BATT MONITOR SMART 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS2437S/T&R Datasheet
History Price: Obsolete
In Stock: 38000
DS2437S/T&R Specification
Specification
Part No
DS2437S/T&R
Category
PMIC - Battery Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Smart Batteries
Number of Cells
-
Fault Protection
-
Interface
1-Wire
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
16-SSOP
DS2437S/T&R PDF Datasheet
DS2437S/T&R Related Parts
DS2436B+
DS2436B+
Maxim Integrated
IC BATT MONITOR CHIP NV TO92-3
DS2436Z
DS2436Z
Maxim Integrated
IC BATT MONITOR CHIP NV 8SOIC
DS2437S
DS2437S
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S-3
DS2437S-3
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S-3/T&R
DS2437S-3/T&R
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S/T&R/
DS2437S/T&R/
Maxim Integrated
DS2437 SMART BATTERY MONITOR
DS2438AZ
DS2438AZ
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ+
DS2438AZ+
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ+T&R
DS2438AZ+T&R
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ/T&R
DS2438AZ/T&R
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438Z
DS2438Z
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438Z+
DS2438Z+
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2437S/T&R Compare Parts
  • DS2437S/T&R vs DS2790E+
  • DS2437S/T&R vs DS2788E+T&R
  • DS2437S/T&R vs DS2788E+
  • DS2437S/T&R vs DS2786G-C29+T
  • DS2437S/T&R vs DS2786G-C29+
  • DS2437S/T&R vs DS2786G-5+T&R
  • DS2437S/T&R vs DS2786G+T&R
  • DS2437S/T&R vs DS2786G+
  • DS2437S/T&R vs DS2786BG+T&R
  • DS2437S/T&R vs DS2786BG+
  • DS2437S/T&R vs DS2784G+T&R
  • DS2437S/T&R vs DS2784G+
  • DS2437S/T&R vs DS2782G-5+T&R
  • DS2437S/T&R vs DS2782G+T&R
  • DS2437S/T&R vs DS2782G+
  • DS2437S/T&R vs DS2781G+
  • DS2437S/T&R vs DS2780G+T&R
  • DS2437S/T&R vs DS2780G+
  • DS2437S/T&R vs DS2778G+T&R
  • DS2437S/T&R vs DS2778G+
  • DS2437S/T&R vs DS2777G+T&R
  • DS2437S/T&R vs DS2777G+
  • DS2437S/T&R vs DS2776G+T&R
  • DS2437S/T&R vs DS2776G+
  • DS2437S/T&R vs DS2775G+T&R
  • DS2437S/T&R vs DS2775G+
  • DS2437S/T&R vs DS2770BE+T&R
  • DS2437S/T&R vs DS2770BE+025/T&R
  • DS2437S/T&R vs DS2770BE+
  • DS2437S/T&R vs DS2770AE+T&R
  • DS2437S/T&R vs DS2770AE+025/T&R
  • DS2437S/T&R vs DS2770AE+025
  • DS2437S/T&R vs DS2770AE+
  • DS2437S/T&R vs DS2764BE+T&R
  • DS2437S/T&R vs DS2764BE+025/T&R
  • DS2437S/T&R vs DS2764BE+025
  • DS2437S/T&R vs DS2764BE+
  • DS2437S/T&R vs DS2764AE+T&R
  • DS2437S/T&R vs DS2764AE+025/T&R
  • DS2437S/T&R vs DS2764AE+025
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend