DS2438Z
DS2438Z
Obsolete
Description:  IC BATT MONITOR SMART 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   DS2438Z Datasheet
History Price: Obsolete
In Stock: 36400
DS2438Z Specification
Specification
Part No
DS2438Z
Category
PMIC - Battery Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Smart Batteries
Number of Cells
-
Fault Protection
-
Interface
1-Wire
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
DS2438Z PDF Datasheet
DS2438Z Related Parts
DS2436B+
DS2436B+
Maxim Integrated
IC BATT MONITOR CHIP NV TO92-3
DS2436Z
DS2436Z
Maxim Integrated
IC BATT MONITOR CHIP NV 8SOIC
DS2437S
DS2437S
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S-3
DS2437S-3
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S-3/T&R
DS2437S-3/T&R
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S/T&R
DS2437S/T&R
Maxim Integrated
IC BATT MONITOR SMART 16SSOP
DS2437S/T&R/
DS2437S/T&R/
Maxim Integrated
DS2437 SMART BATTERY MONITOR
DS2438AZ
DS2438AZ
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ+
DS2438AZ+
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ+T&R
DS2438AZ+T&R
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438AZ/T&R
DS2438AZ/T&R
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438Z+
DS2438Z+
Maxim Integrated
IC BATT MONITOR SMART 8SOIC
DS2438Z Description
Overview of Maxim Integrated DS2438Z

The Maxim Integrated DS2438Z is a highly integrated, low-power, and versatile battery monitor and temperature sensor designed for various applications, including battery management systems, portable devices, and industrial equipment. This device is particularly valued for its ability to provide accurate measurements of battery voltage, current, and temperature, making it essential for applications that require precise power management.

Key Specifications

- Supply Voltage: 2.8V to 5.25V
- Operating Temperature Range: -40°C to +85°C
- Battery Voltage Measurement Range: 0V to 4.5V
- Current Measurement Range: ±1.5A (with external shunt resistor)
- Temperature Measurement Range: -55°C to +125°C
- Resolution:
- Voltage: 12-bit
- Current: 12-bit
- Temperature: 9-bit
- Communication Interface: 1-Wire® interface
- Package Type: 8-pin SOIC or 8-pin TDFN
- Power Consumption: 1.5 µA (typical in sleep mode)

Performance Features

The DS2438Z is designed to deliver high accuracy in battery monitoring. It features a 12-bit resolution for both voltage and current measurements, allowing for precise tracking of battery performance. The device can measure battery voltages from 0V to 4.5V, making it suitable for a wide range of battery chemistries, including lithium-ion and nickel-metal hydride.

Current Measurement

The current measurement capability of the DS2438Z is achieved through an external shunt resistor, allowing for a measurement range of ±1.5A. This feature is crucial for applications that require real-time monitoring of battery discharge and charge currents, enabling effective power management and battery health monitoring.

Temperature Sensing

The integrated temperature sensor provides a measurement range of -55°C to +125°C with a resolution of 9 bits. This capability is essential for applications where temperature fluctuations can impact battery performance and safety. The temperature data can be used to implement thermal management strategies, ensuring optimal operating conditions for the battery.

Communication Interface

The DS2438Z utilizes a 1-Wire® interface, which simplifies the connection to microcontrollers and other devices. This interface allows for easy integration into existing systems while minimizing the number of required connections. The 1-Wire protocol also supports multiple devices on a single bus, enhancing system flexibility.

Power Management

With a typical power consumption of only 1.5 µA in sleep mode, the DS2438Z is designed for low-power applications, making it ideal for battery-operated devices. This low power consumption extends battery life and reduces the need for frequent recharging or replacement.

Package Options

The DS2438Z is available in two package types: 8-pin SOIC and 8-pin TDFN. This variety allows designers to select the most suitable package for their specific application, whether for space-constrained designs or for ease of handling during manufacturing.

Applications

The DS2438Z is widely used in various applications, including:

- Battery management systems for portable devices
- Industrial equipment monitoring
- Smart battery packs
- Energy harvesting systems
- Remote monitoring applications

Conclusion

The Maxim Integrated DS2438Z is a robust and versatile battery monitor and temperature sensor that meets the demands of modern power management applications. With its high accuracy, low power consumption, and flexible communication interface, it is an excellent choice for engineers and designers looking to implement effective battery monitoring solutions. Its ability to measure voltage, current, and temperature makes it a comprehensive solution for ensuring optimal battery performance and longevity.
DS2438Z Compare Parts
  • DS2438Z vs DS2790E+
  • DS2438Z vs DS2788E+T&R
  • DS2438Z vs DS2788E+
  • DS2438Z vs DS2786G-C29+T
  • DS2438Z vs DS2786G-C29+
  • DS2438Z vs DS2786G-5+T&R
  • DS2438Z vs DS2786G+T&R
  • DS2438Z vs DS2786G+
  • DS2438Z vs DS2786BG+T&R
  • DS2438Z vs DS2786BG+
  • DS2438Z vs DS2784G+T&R
  • DS2438Z vs DS2784G+
  • DS2438Z vs DS2782G-5+T&R
  • DS2438Z vs DS2782G+T&R
  • DS2438Z vs DS2782G+
  • DS2438Z vs DS2781G+
  • DS2438Z vs DS2780G+T&R
  • DS2438Z vs DS2780G+
  • DS2438Z vs DS2778G+T&R
  • DS2438Z vs DS2778G+
  • DS2438Z vs DS2777G+T&R
  • DS2438Z vs DS2777G+
  • DS2438Z vs DS2776G+T&R
  • DS2438Z vs DS2776G+
  • DS2438Z vs DS2775G+T&R
  • DS2438Z vs DS2775G+
  • DS2438Z vs DS2770BE+T&R
  • DS2438Z vs DS2770BE+025/T&R
  • DS2438Z vs DS2770BE+
  • DS2438Z vs DS2770AE+T&R
  • DS2438Z vs DS2770AE+025/T&R
  • DS2438Z vs DS2770AE+025
  • DS2438Z vs DS2770AE+
  • DS2438Z vs DS2764BE+T&R
  • DS2438Z vs DS2764BE+025/T&R
  • DS2438Z vs DS2764BE+025
  • DS2438Z vs DS2764BE+
  • DS2438Z vs DS2764AE+T&R
  • DS2438Z vs DS2764AE+025/T&R
  • DS2438Z vs DS2764AE+025
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend