DS3882E+T&R
DS3882E+T&R
Obsolete
Description:  IC CCFL CNTRL 100KHZ 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   DS3882E+T&R Datasheet
History Price: Obsolete
In Stock: 800
DS3882E+T&R Specification
Specification
Part No
DS3882E+T&R
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCFL Controller
Frequency
40kHz ~ 100kHz
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
12 mA
Current - Output Source/Sink
-
Dimming
Yes
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
DS3882E+T&R PDF Datasheet
DS3882E+T&R Related Parts
DS3881E+
DS3881E+
Maxim Integrated
FLUORESCENT LIGHT CONTROLLER, 10
DS3881E+C
DS3881E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R
DS3881E+T&R
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+T&R/C
DS3881E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 24TSSOP
DS3881E+TR/C
DS3881E+TR/C
Maxim Integrated
SINGLE-CHANNEL CCFL CONTROLLER
DS3882E+
DS3882E+
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+C
DS3882E+C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3882E+T&R/C
DS3882E+T&R/C
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP
DS3984T+
DS3984T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 32TQFP
DS3988T+
DS3988T+
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3988T+T&R
DS3988T+T&R
Maxim Integrated
IC CCFL CNTRL 80KHZ 48LQFP
DS3991Z+HB
DS3991Z+HB
Maxim Integrated
IC CCFL CNTRL 80KHZ 16SOIC
DS3882E+T&R Description

## Maxim Integrated DS3882E+T&R Overview

The Maxim Integrated DS3882E+T&R is a high-performance differential receiver designed primarily for communication systems requiring high reliability and robust data transmission. The device is optimized for high-speed serial data communication, especially in systems utilizing the RS-485 or RS-422 protocols. This receiver is widely used in industrial applications, motor control systems, and other long-distance communication setups, where noise immunity and signal integrity are paramount.

## Key Specifications

* Supply Voltage: 4.5V to 5.5V, which makes it compatible with standard 5V logic systems.
* Input Voltage Range: ±12V, providing a wide voltage tolerance for differential signals, which is beneficial for dealing with voltage spikes or noise in industrial environments.
* Data Rate: Supports data rates up to 10Mbps, making it suitable for high-speed communication and data transfer.
* Output Type: TTL/CMOS-compatible outputs, which can be directly interfaced with logic systems or microcontrollers without additional level shifting components.
* Power Consumption: Typically 10mA at 5V, making it energy-efficient for continuous operation in long-term communication systems.
* Input Impedance: 12kΩ, ensuring good noise rejection and a low input load on the driving source.

## Performance Features

* Differential Input: The DS3882E+T&R operates with a differential input signal, which allows it to reject common-mode noise and improve signal integrity over long distances.
* Fail-Safe Receiver: The device features a fail-safe mechanism that ensures a known output state (logic high) in the absence of an input signal or when the input is in a floating state. This is crucial for maintaining stable operation in communication systems.
* Low Power Operation: Designed to operate efficiently even in power-constrained environments, the low power consumption is a key feature that enhances the device’s utility in battery-powered or energy-efficient systems.
* High Noise Immunity: The receiver is designed with robust noise immunity, ensuring reliable signal reception even in electrically noisy environments, a common requirement in industrial or motor control applications.
* Temperature Range: Operates across a temperature range of −40°C to +85°C, providing reliable performance in a variety of environmental conditions.

## Packaging and Availability

The DS3882E+T&R comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is a compact and widely used package that is suitable for surface-mount applications. The reel packaging (T&R) makes it convenient for automated assembly processes, ensuring compatibility with high-volume manufacturing setups.

## Application Areas

* Industrial Automation: Used in communication networks for factory automation, robotics, and industrial control systems where long-distance differential signaling is required.
* Motor Control Systems: The DS3882E+T&R can be used in motor controller circuits, ensuring high-speed communication between controllers and motor drivers while maintaining signal integrity.
* Remote Sensing and Monitoring: Ideal for remote sensing devices that transmit data over long cables or in noisy environments, ensuring clear signal reception.
* Data Acquisition Systems: Employed in data acquisition systems where reliable, high-speed communication is necessary between sensors and central processing units (CPUs) or microcontrollers.
* RS-485/RS-422 Communication: Commonly used in systems that utilize the RS-485 or RS-422 standards, where robust, long-distance communication with differential signals is required.

## Key Advantages

* Robust Signal Integrity: The DS3882E+T&R's differential input significantly improves immunity to common-mode noise and minimizes signal degradation, ensuring the reliability of data transmission over longer distances.
* Fail-Safe Operation: The built-in fail-safe function guarantees that the receiver outputs a valid logic level even when the input is open or the signal is lost, reducing system errors and improving reliability.
* Wide Voltage Tolerance: With its wide input voltage range of ±12V, the receiver can handle significant voltage variations, making it ideal for use in harsh industrial environments.
* High-Speed Operation: Capable of handling data rates up to 10Mbps, this receiver is suitable for high-speed applications where quick data transfer is essential.
* Energy Efficiency: The low power consumption ensures that the device is ideal for continuous operation in systems with limited power budgets, such as remote sensors or battery-powered equipment.

## Conclusion

The Maxim Integrated DS3882E+T&R is an ideal solution for high-speed, differential data reception in environments where signal integrity and noise immunity are critical. Its low power consumption, fail-safe operation, and robust performance in harsh conditions make it suitable for a wide range of industrial, motor control, and communication applications. With its compatibility with RS-485/RS-422 standards, the DS3882E+T&R ensures reliable long-distance communication while minimizing the impact of noise and interference on the signal.
DS3882E+T&R Compare Parts
  • DS3882E+T&R vs DS3994Z+
  • DS3882E+T&R vs DS3992Z-18P+TR
  • DS3882E+T&R vs DS3992Z-18P+T&R
  • DS3882E+T&R vs DS3992Z-18P+
  • DS3882E+T&R vs DS3992Z-18N+
  • DS3882E+T&R vs DS3992Z-09P+W
  • DS3882E+T&R vs DS3992Z-09P+T&R
  • DS3882E+T&R vs DS3992Z-09P+
  • DS3882E+T&R vs DS3992Z-09N+T&R
  • DS3882E+T&R vs DS3992Z-09N+
  • DS3882E+T&R vs DS3991Z+T&R/PPV
  • DS3882E+T&R vs DS3991Z+T&R/PP
  • DS3882E+T&R vs DS3991Z+T&R/HB
  • DS3882E+T&R vs DS3991Z+PP/V
  • DS3882E+T&R vs DS3991Z+PP
  • DS3882E+T&R vs DS3991Z+HB
  • DS3882E+T&R vs DS3988T+T&R
  • DS3882E+T&R vs DS3988T+
  • DS3882E+T&R vs DS3984T+
  • DS3882E+T&R vs DS3882E+T&R/C
  • DS3882E+T&R vs DS3882E+C
  • DS3882E+T&R vs DS3882E+
  • DS3882E+T&R vs DS3881E+TR/C
  • DS3882E+T&R vs DS3881E+T&R/C
  • DS3882E+T&R vs DS3881E+T&R
  • DS3882E+T&R vs DS3881E+C
  • DS3882E+T&R vs DS3881E+
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.