HI1-0201-9
HI1-0201-9
Active
Description:  IC SW SPSTX4 80OHM 16DIP
Manufacturer:  Maxim Integrated
Datasheet:   HI1-0201-9 Datasheet
History Price: Active
In Stock: 47600
HI1-0201-9 Specification
Specification
Part No
HI1-0201-9
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - Closed
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
80Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
5V ~ 30V
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
500ns, 350ns
-3db Bandwidth
-
Charge Injection
20pC
Channel Capacitance (CS(off), CD(off))
5pF, 5pF
Current - Leakage (IS(off)) (Max)
10nA
Crosstalk
-90dB @ 100kHz
Operating Temperature
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
HI1-0201-9 PDF Datasheet
HI1-0201-9 Related Parts
HI1-0200-7
HI1-0200-7
Harris Corporation
IC SW SPST-NOX2 80OHM 14CERDIP
HI1-0201-4
HI1-0201-4
Renesas Electronics
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Intersil
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Harris Corporation
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Renesas Electronics
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-7
HI1-0201-7
Harris Corporation
IC SWITCH SPSTX4 80OHM 16CERDIP
HI1-0201/883
HI1-0201/883
Harris Corporation
IC SW SPST-NOX4 70OHM 16CERDIP
HI1-0201HS-2
HI1-0201HS-2
Maxim Integrated
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0201HS-4
HI1-0201HS-4
Renesas Electronics
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0201HS-5
HI1-0201HS-5
Renesas Electronics
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0201HS/883B
HI1-0201HS/883B
Maxim Integrated
IC SWITCH SPST-NCX4 50OHM 16CDIP
HI1-0300-5
HI1-0300-5
Harris Corporation
IC SWITCH SPSTX2 50OHM 14CERDIP
HI1-0201-9 Compare Parts
  • HI1-0201-9 vs HI1-5051-5
  • HI1-0201-9 vs HI1-5051-2
  • HI1-0201-9 vs HI1-5050/883
  • HI1-0201-9 vs HI1-5050-8
  • HI1-0201-9 vs HI1-5050-7
  • HI1-0201-9 vs HI1-5050-2
  • HI1-0201-9 vs HI1-5049-5
  • HI1-0201-9 vs HI1-5049-5
  • HI1-0201-9 vs HI1-5048/883
  • HI1-0201-9 vs HI1-5048-8
  • HI1-0201-9 vs HI1-5048-7
  • HI1-0201-9 vs HI1-5048-5
  • HI1-0201-9 vs HI1-5048-2
  • HI1-0201-9 vs HI1-5047A/883
  • HI1-0201-9 vs HI1-5047A-7
  • HI1-0201-9 vs HI1-5047A-5
  • HI1-0201-9 vs HI1-5047A-2
  • HI1-0201-9 vs HI1-5047-5
  • HI1-0201-9 vs HI1-5047-2
  • HI1-0201-9 vs HI1-5046A-8
  • HI1-0201-9 vs HI1-5046A-7
  • HI1-0201-9 vs HI1-5046-8
  • HI1-0201-9 vs HI1-5046-7
  • HI1-0201-9 vs HI1-5046-5
  • HI1-0201-9 vs HI1-5045/883
  • HI1-0201-9 vs HI1-5045-7
  • HI1-0201-9 vs HI1-5045-5
  • HI1-0201-9 vs HI1-5045-2
  • HI1-0201-9 vs HI1-5044/883
  • HI1-0201-9 vs HI1-5044-7
  • HI1-0201-9 vs HI1-5044-2
  • HI1-0201-9 vs HI1-5043/883
  • HI1-0201-9 vs HI1-5043-5
  • HI1-0201-9 vs HI1-5043-5
  • HI1-0201-9 vs HI1-5042-7
  • HI1-0201-9 vs HI1-5041/883X661
  • HI1-0201-9 vs HI1-5041/883
  • HI1-0201-9 vs HI1-5041-7
  • HI1-0201-9 vs HI1-5040-7
  • HI1-0201-9 vs HI1-5040-5
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested