HI1-0201HS/883B
HI1-0201HS/883B
Obsolete
Description:  IC SWITCH SPST-NCX4 50OHM 16CDIP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46000
HI1-0201HS/883B Specification
Specification
Part No
HI1-0201HS/883B
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPST - NC
Multiplexer/Demultiplexer Circuit
1:1
Number of Circuits
4
On-State Resistance (Max)
50Ohm
Channel-to-Channel Matching (ΔRon)
-
Voltage - Supply, Single (V-)
12V ~ 20V
Voltage - Supply, Dual (V?
?V ~ 20V
Switch Time (Ton, Toff) (Max)
50ns, 50ns
-3db Bandwidth
-
Charge Injection
10pC
Channel Capacitance (CS(off), CD(off))
10pF, 10pF
Current - Leakage (IS(off)) (Max)
1nA
Crosstalk
-90dB @ 100kHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
HI1-0201HS/883B PDF Datasheet
HI1-0201HS/883B Related Parts
HI1-0200-7
HI1-0200-7
Harris Corporation
IC SW SPST-NOX2 80OHM 14CERDIP
HI1-0201-4
HI1-0201-4
Renesas Electronics
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Intersil
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Harris Corporation
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-5
HI1-0201-5
Renesas Electronics
IC SW SPST-NCX4 80OHM 16CERDIP
HI1-0201-7
HI1-0201-7
Harris Corporation
IC SWITCH SPSTX4 80OHM 16CERDIP
HI1-0201-9
HI1-0201-9
Maxim Integrated
IC SW SPSTX4 80OHM 16DIP
HI1-0201/883
HI1-0201/883
Harris Corporation
IC SW SPST-NOX4 70OHM 16CERDIP
HI1-0201HS-2
HI1-0201HS-2
Maxim Integrated
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0201HS-4
HI1-0201HS-4
Renesas Electronics
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0201HS-5
HI1-0201HS-5
Renesas Electronics
IC SW SPST-NCX4 50OHM 16CERDIP
HI1-0300-5
HI1-0300-5
Harris Corporation
IC SWITCH SPSTX2 50OHM 14CERDIP
HI1-0201HS/883B Compare Parts
  • HI1-0201HS/883B vs HI1-5051-5
  • HI1-0201HS/883B vs HI1-5051-2
  • HI1-0201HS/883B vs HI1-5050/883
  • HI1-0201HS/883B vs HI1-5050-8
  • HI1-0201HS/883B vs HI1-5050-7
  • HI1-0201HS/883B vs HI1-5050-2
  • HI1-0201HS/883B vs HI1-5049-5
  • HI1-0201HS/883B vs HI1-5049-5
  • HI1-0201HS/883B vs HI1-5048/883
  • HI1-0201HS/883B vs HI1-5048-8
  • HI1-0201HS/883B vs HI1-5048-7
  • HI1-0201HS/883B vs HI1-5048-5
  • HI1-0201HS/883B vs HI1-5048-2
  • HI1-0201HS/883B vs HI1-5047A/883
  • HI1-0201HS/883B vs HI1-5047A-7
  • HI1-0201HS/883B vs HI1-5047A-5
  • HI1-0201HS/883B vs HI1-5047A-2
  • HI1-0201HS/883B vs HI1-5047-5
  • HI1-0201HS/883B vs HI1-5047-2
  • HI1-0201HS/883B vs HI1-5046A-8
  • HI1-0201HS/883B vs HI1-5046A-7
  • HI1-0201HS/883B vs HI1-5046-8
  • HI1-0201HS/883B vs HI1-5046-7
  • HI1-0201HS/883B vs HI1-5046-5
  • HI1-0201HS/883B vs HI1-5045/883
  • HI1-0201HS/883B vs HI1-5045-7
  • HI1-0201HS/883B vs HI1-5045-5
  • HI1-0201HS/883B vs HI1-5045-2
  • HI1-0201HS/883B vs HI1-5044/883
  • HI1-0201HS/883B vs HI1-5044-7
  • HI1-0201HS/883B vs HI1-5044-2
  • HI1-0201HS/883B vs HI1-5043/883
  • HI1-0201HS/883B vs HI1-5043-5
  • HI1-0201HS/883B vs HI1-5043-5
  • HI1-0201HS/883B vs HI1-5042-7
  • HI1-0201HS/883B vs HI1-5041/883X661
  • HI1-0201HS/883B vs HI1-5041/883
  • HI1-0201HS/883B vs HI1-5041-7
  • HI1-0201HS/883B vs HI1-5040-7
  • HI1-0201HS/883B vs HI1-5040-5
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested