Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX5091BATA+T
MAX5091BATA+T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 100MA 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX5091BATA+T Datasheet
History Price: $1.12000
In Stock: 27520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5091BATA+T Specification
Specification
Part No
MAX5091BATA+T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
100mA
Current - Quiescent (Iq)
100 μA
Current - Supply (Max)
10 mA
PSRR
-
Control Features
Enable, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
MAX5091BATA+T PDF Datasheet
MAX5091BATA+T Datasheet
Click and Download: MAX5091BATA+T Datasheet
MAX5091BATA+T Related Parts
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX5091BATA+T Compare Parts
MAX5091BATA+T vs MAX8940EXK28+T
MAX5091BATA+T vs MAX8902BATA/V+T
MAX5091BATA+T vs MAX8902BATA+TG1D
MAX5091BATA+T vs MAX8902BATA+T
MAX5091BATA+T vs MAX8902AATA/V+T
MAX5091BATA+T vs MAX8902AATA+TGC1
MAX5091BATA+T vs MAX8902AATA+TG05
MAX5091BATA+T vs MAX8902AATA+T
MAX5091BATA+T vs MAX8902AATA+G47
MAX5091BATA+T vs MAX8892EXK+T
MAX5091BATA+T vs MAX8891EXK89+T
MAX5091BATA+T vs MAX8891EXK45+T
MAX5091BATA+T vs MAX8891EXK45+
MAX5091BATA+T vs MAX8891EXK35+T
MAX5091BATA+T vs MAX8891EXK33/V+T
MAX5091BATA+T vs MAX8891EXK33+T
MAX5091BATA+T vs MAX8891EXK31+T
MAX5091BATA+T vs MAX8891EXK30+T
MAX5091BATA+T vs MAX8891EXK29+T
MAX5091BATA+T vs MAX8891EXK28+T
MAX5091BATA+T vs MAX8891EXK27+T
MAX5091BATA+T vs MAX8891EXK27+
MAX5091BATA+T vs MAX8891EXK26+T
MAX5091BATA+T vs MAX8891EXK26+
MAX5091BATA+T vs MAX8891EXK25+T
MAX5091BATA+T vs MAX8891EXK19+T
MAX5091BATA+T vs MAX8891EXK18+T
MAX5091BATA+T vs MAX8891EXK15+T
MAX5091BATA+T vs MAX8888EZK33-T
MAX5091BATA+T vs MAX8888EZK33+T
MAX5091BATA+T vs MAX8888EZK33
MAX5091BATA+T vs MAX8888EZK32+T
MAX5091BATA+T vs MAX8888EZK31+T
MAX5091BATA+T vs MAX8888EZK30+T
MAX5091BATA+T vs MAX8888EZK29+T
MAX5091BATA+T vs MAX8888EZK29
MAX5091BATA+T vs MAX8888EZK28+T
MAX5091BATA+T vs MAX8888EZK27+T
MAX5091BATA+T vs MAX8888EZK26+T
MAX5091BATA+T vs MAX8888EZK25T+T
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you