MAX8891EXK25+T
MAX8891EXK25+T
Obsolete
Description:  IC REG LINEAR 2.5V 150MA SC70-5
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 46400
MAX8891EXK25+T Specification
Specification
Part No
MAX8891EXK25+T
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
6V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.135V @ 120mA (Typ)
Current - Output
150mA
Current - Quiescent (Iq)
40 μA
Current - Supply (Max)
-
PSRR
65dB (10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
MAX8891EXK25+T PDF Datasheet
MAX8891EXK25+T Related Parts
MAX15006AASA+
MAX15006AASA+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA+T
MAX15006AASA+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+
MAX15006AASA/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AASA/V+T
MAX15006AASA/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 8SOIC
MAX15006AATT+
MAX15006AATT+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT+T
MAX15006AATT+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+
MAX15006AATT/V+
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006AATT/V+T
MAX15006AATT/V+T
Maxim Integrated
IC REG LINEAR 3.3V 50MA 6TDFN
MAX15006BASA+
MAX15006BASA+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA+T
MAX15006BASA+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+
MAX15006BASA/V+
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX15006BASA/V+T
MAX15006BASA/V+T
Maxim Integrated
IC REG LINEAR 5V 50MA 8SOIC
MAX8891EXK25+T Compare Parts
  • MAX8891EXK25+T vs MAX8940EXK28+T
  • MAX8891EXK25+T vs MAX8902BATA/V+T
  • MAX8891EXK25+T vs MAX8902BATA+TG1D
  • MAX8891EXK25+T vs MAX8902BATA+T
  • MAX8891EXK25+T vs MAX8902AATA/V+T
  • MAX8891EXK25+T vs MAX8902AATA+TGC1
  • MAX8891EXK25+T vs MAX8902AATA+TG05
  • MAX8891EXK25+T vs MAX8902AATA+T
  • MAX8891EXK25+T vs MAX8902AATA+G47
  • MAX8891EXK25+T vs MAX8892EXK+T
  • MAX8891EXK25+T vs MAX8891EXK89+T
  • MAX8891EXK25+T vs MAX8891EXK45+T
  • MAX8891EXK25+T vs MAX8891EXK45+
  • MAX8891EXK25+T vs MAX8891EXK35+T
  • MAX8891EXK25+T vs MAX8891EXK33/V+T
  • MAX8891EXK25+T vs MAX8891EXK33+T
  • MAX8891EXK25+T vs MAX8891EXK31+T
  • MAX8891EXK25+T vs MAX8891EXK30+T
  • MAX8891EXK25+T vs MAX8891EXK29+T
  • MAX8891EXK25+T vs MAX8891EXK28+T
  • MAX8891EXK25+T vs MAX8891EXK27+T
  • MAX8891EXK25+T vs MAX8891EXK27+
  • MAX8891EXK25+T vs MAX8891EXK26+T
  • MAX8891EXK25+T vs MAX8891EXK26+
  • MAX8891EXK25+T vs MAX8891EXK19+T
  • MAX8891EXK25+T vs MAX8891EXK18+T
  • MAX8891EXK25+T vs MAX8891EXK15+T
  • MAX8891EXK25+T vs MAX8888EZK33-T
  • MAX8891EXK25+T vs MAX8888EZK33+T
  • MAX8891EXK25+T vs MAX8888EZK33
  • MAX8891EXK25+T vs MAX8888EZK32+T
  • MAX8891EXK25+T vs MAX8888EZK31+T
  • MAX8891EXK25+T vs MAX8888EZK30+T
  • MAX8891EXK25+T vs MAX8888EZK29+T
  • MAX8891EXK25+T vs MAX8888EZK29
  • MAX8891EXK25+T vs MAX8888EZK28+T
  • MAX8891EXK25+T vs MAX8888EZK27+T
  • MAX8891EXK25+T vs MAX8888EZK26+T
  • MAX8891EXK25+T vs MAX8888EZK25T+T
  • MAX8891EXK25+T vs MAX8888EZK25-T
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!