Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Maxim Integrated MAX9856EVKIT+
MAX9856EVKIT+
Obsolete
Interface - CODECs
Description:
EVAL KIT MAX9856
Manufacturer:
Maxim Integrated
Datasheet:
MAX9856EVKIT+ Datasheet
History Price: Obsolete
In Stock: 23760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9856EVKIT+ Specification
Specification
Part No
MAX9856EVKIT+
Category
Interface - CODECs
Manufacturer
Maxim Integrated
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Data Interface
-
Resolution (Bits)
-
Number of ADCs / DACs
-
Sigma Delta
-
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MAX9856EVKIT+ PDF Datasheet
MAX9856EVKIT+ Datasheet
Click and Download: MAX9856EVKIT+ Datasheet
MAX9856EVKIT+ Related Parts
MAX1102EUA
Maxim Integrated
IC CODEC 8-BIT 2.7-3.6V 8-UMAX
MAX1102EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1103EUA+
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1103EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA
Maxim Integrated
IC CODEC 8-BIT 2.7-5.5V 8-UMAX
MAX1104EUA+
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA+T
Maxim Integrated
IC CODEC 8BIT 8-UMAX
MAX1104EUA+W
Maxim Integrated
IC CODEC 8BIT 2.7V-5.5V 8-UMAX
MAX98089ETN+
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
MAX98089ETN+T
Maxim Integrated
IC CODEC AUDIO FLEXSOUND 56TQFN
MAX98090AETL+
Maxim Integrated
IC CODEC I2S AUDIO ULP 40TQFN
MAX98090AETL+T
Maxim Integrated
IC CODEC AUDIO I2S STER 40-TQFN
MAX9856EVKIT+ Compare Parts
MAX9856EVKIT+ vs MAX9880AETM+
MAX9856EVKIT+ vs MAX9867EWV+T
MAX9856EVKIT+ vs MAX9867ETJ+TG3U
MAX9856EVKIT+ vs MAX9867ETJ+T
MAX9856EVKIT+ vs MAX9867ETJ+G3U
MAX9856EVKIT+ vs MAX9867ETJ+
MAX9856EVKIT+ vs MAX9860ETG+TG3U
MAX9856EVKIT+ vs MAX9860ETG+T
MAX9856EVKIT+ vs MAX9860ETG+G3U
MAX9856EVKIT+ vs MAX9860ETG+
MAX9856EVKIT+ vs MAX9856ETL+T
MAX9856EVKIT+ vs MAX9856ETL+
MAX9856EVKIT+ vs MAX9853ETM+T
MAX9856EVKIT+ vs MAX9853ETM+
MAX9856EVKIT+ vs MAX9851ETM+T
MAX9856EVKIT+ vs MAX9851ETM+
MAX9856EVKIT+ vs MAX98091ETM+T
MAX9856EVKIT+ vs MAX98091ETM+
MAX9856EVKIT+ vs MAX98090BETL+T
MAX9856EVKIT+ vs MAX98090BETL+
MAX9856EVKIT+ vs MAX98090AETL+T
MAX9856EVKIT+ vs MAX98090AETL+
MAX9856EVKIT+ vs MAX98089ETN+T
MAX9856EVKIT+ vs MAX98089ETN+
MAX9856EVKIT+ vs MAX1104EUA+W
MAX9856EVKIT+ vs MAX1104EUA+T
MAX9856EVKIT+ vs MAX1104EUA+
MAX9856EVKIT+ vs MAX1104EUA
MAX9856EVKIT+ vs MAX1103EUA+T
MAX9856EVKIT+ vs MAX1103EUA+
MAX9856EVKIT+ vs MAX1102EUA+T
MAX9856EVKIT+ vs MAX1102EUA
MAX9856EVKIT+ vs MAX9880AEWM+T
MAX9856EVKIT+ vs MAX9880AEWM+
MAX9856EVKIT+ vs MAX9867EWV+G47
MAX9856EVKIT+ vs MAX98091EWN+T
MAX9856EVKIT+ vs MAX98090BEWJ+T
MAX9856EVKIT+ vs MAX98090AEWJ+T
MAX9856EVKIT+ vs MAX98090AEWJ+
MAX9856EVKIT+ vs MAX98089EWY+T
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied