Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP705EN-L
SP705EN-L
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP705EN-L Datasheet
History Price: Obsolete
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP705EN-L Specification
Specification
Part No
SP705EN-L
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.65V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP705EN-L PDF Datasheet
SP705EN-L Datasheet
Click and Download: SP705EN-L Datasheet
SP705EN-L Related Parts
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L Compare Parts
SP705EN-L vs SP791CN-L
SP705EN-L vs SP708TEN-L/TR
SP705EN-L vs SP708TEN-L
SP705EN-L vs SP708TCN-L/TR
SP705EN-L vs SP708TCN-L
SP705EN-L vs SP708SEN-L/TR
SP705EN-L vs SP708SEN-L
SP705EN-L vs SP708SCU-L/TR
SP705EN-L vs SP708SCU-L
SP705EN-L vs SP708SCN-L/TR
SP705EN-L vs SP708SCN-L
SP705EN-L vs SP708REN-L/TR
SP705EN-L vs SP708REN-L
SP705EN-L vs SP708EN/TR
SP705EN-L vs SP708EN-L/TR
SP705EN-L vs SP708EN-L
SP705EN-L vs SP708CN-L/TR
SP705EN-L vs SP708CN-L
SP705EN-L vs SP707EN-L/TR
SP705EN-L vs SP707EN-L
SP705EN-L vs SP707CU-L/TR
SP705EN-L vs SP707CU-L
SP705EN-L vs SP707CN-L/TR
SP705EN-L vs SP707CN-L
SP705EN-L vs SP706TEU-L/TR
SP705EN-L vs SP706TEU-L
SP705EN-L vs SP706TEN-L/TR
SP705EN-L vs SP706TEN-L
SP705EN-L vs SP706TCU-L/TR
SP705EN-L vs SP706TCU-L
SP705EN-L vs SP706TCN-L/TR
SP705EN-L vs SP706TCN-L
SP705EN-L vs SP706SEU-L/TR
SP705EN-L vs SP706SEU-L
SP705EN-L vs SP706SEN-L/TR
SP705EN-L vs SP706SEN-L
SP705EN-L vs SP706SCU-L/TR
SP705EN-L vs SP706SCU-L
SP705EN-L vs SP706SCN/TR
SP705EN-L vs SP706SCN-L/TR
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!