Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ MaxLinear SP706CN-L/TR
SP706CN-L/TR
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:
MaxLinear
Datasheet:
SP706CN-L/TR Datasheet
History Price: Obsolete
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
SP706CN-L/TR Specification
Specification
Part No
SP706CN-L/TR
Category
PMIC - Supervisors
Manufacturer
MaxLinear
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.4V
Output
-
Reset
Active Low
Reset Timeout
140ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
SP706CN-L/TR PDF Datasheet
SP706CN-L/TR Datasheet
Click and Download: SP706CN-L/TR Datasheet
SP706CN-L/TR Related Parts
SP705CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP705EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705EN-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP705ICF
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CU-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706CU-L/TR
MaxLinear
IC SUPERVISOR 1 CHANNEL 8MSOP
SP706EN-L
MaxLinear
IC SUPERVISOR 1 CHANNEL 8SOIC
SP706CN-L/TR Compare Parts
SP706CN-L/TR vs SP791CN-L
SP706CN-L/TR vs SP708TEN-L/TR
SP706CN-L/TR vs SP708TEN-L
SP706CN-L/TR vs SP708TCN-L/TR
SP706CN-L/TR vs SP708TCN-L
SP706CN-L/TR vs SP708SEN-L/TR
SP706CN-L/TR vs SP708SEN-L
SP706CN-L/TR vs SP708SCU-L/TR
SP706CN-L/TR vs SP708SCU-L
SP706CN-L/TR vs SP708SCN-L/TR
SP706CN-L/TR vs SP708SCN-L
SP706CN-L/TR vs SP708REN-L/TR
SP706CN-L/TR vs SP708REN-L
SP706CN-L/TR vs SP708EN/TR
SP706CN-L/TR vs SP708EN-L/TR
SP706CN-L/TR vs SP708EN-L
SP706CN-L/TR vs SP708CN-L/TR
SP706CN-L/TR vs SP708CN-L
SP706CN-L/TR vs SP707EN-L/TR
SP706CN-L/TR vs SP707EN-L
SP706CN-L/TR vs SP707CU-L/TR
SP706CN-L/TR vs SP707CU-L
SP706CN-L/TR vs SP707CN-L/TR
SP706CN-L/TR vs SP707CN-L
SP706CN-L/TR vs SP706TEU-L/TR
SP706CN-L/TR vs SP706TEU-L
SP706CN-L/TR vs SP706TEN-L/TR
SP706CN-L/TR vs SP706TEN-L
SP706CN-L/TR vs SP706TCU-L/TR
SP706CN-L/TR vs SP706TCU-L
SP706CN-L/TR vs SP706TCN-L/TR
SP706CN-L/TR vs SP706TCN-L
SP706CN-L/TR vs SP706SEU-L/TR
SP706CN-L/TR vs SP706SEU-L
SP706CN-L/TR vs SP706SEN-L/TR
SP706CN-L/TR vs SP706SEN-L
SP706CN-L/TR vs SP706SCU-L/TR
SP706CN-L/TR vs SP706SCU-L
SP706CN-L/TR vs SP706SCN/TR
SP706CN-L/TR vs SP706SCN-L/TR
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!