Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ MaxLinear XR31235ED
XR31235ED
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 8SOIC
Manufacturer:
MaxLinear
Datasheet:
XR31235ED Datasheet
History Price: $2.76000
In Stock: 9800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XR31235ED Specification
Specification
Part No
XR31235ED
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
MaxLinear
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
CANbus
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
100 mV
Data Rate
1Mbps
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
XR31235ED PDF Datasheet
XR31235ED Datasheet
Click and Download: XR31235ED Datasheet
XR31235ED Related Parts
XR3070XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3070XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 14SOIC
XR3071XED-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XEDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XID-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3071XIDTR-F
MaxLinear
IC TRANSCEIVER FULL 1/1 8SOIC
XR3072XED-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XEDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XID-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR3072XIDTR-F
MaxLinear
IC TRANSCEIVER HALF 1/1 8SOIC
XR31235ED Compare Parts
XR31235ED vs XR34350IL
XR31235ED vs XR33202EEHBTR-F
XR31235ED vs XR33202EEHB-F
XR31235ED vs XR33195ESBTR
XR31235ED vs XR33194ESBTR
XR31235ED vs XR33193ESBTR
XR31235ED vs XR33184ESBTR
XR31235ED vs XR33183ESBTR
XR31235ED vs XR33181ESBTR
XR31235ED vs XR33180ESBTR
XR31235ED vs XR33158IDTR-F
XR31235ED vs XR33158ID-F
XR31235ED vs XR33158HDTR-F
XR31235ED vs XR33158HD-F
XR31235ED vs XR33156IDTR-F
XR31235ED vs XR33156ID-F
XR31235ED vs XR33156HDTR-F
XR31235ED vs XR33156HD-F
XR31235ED vs XR33155IDTR-F
XR31235ED vs XR33155ID-F
XR31235ED vs XR33155HDTR-F
XR31235ED vs XR33155HD-F
XR31235ED vs XR33152IDTR-F
XR31235ED vs XR33152ID-F
XR31235ED vs XR33152HDTR-F
XR31235ED vs XR33152HD-F
XR31235ED vs XR33058IDTR-F
XR31235ED vs XR33058ID-F
XR31235ED vs XR33058HDTR-F
XR31235ED vs XR33058HD-F
XR31235ED vs XR33055IDTR-F
XR31235ED vs XR33055ID-F
XR31235ED vs XR33055HDTR-F
XR31235ED vs XR33055HD-F
XR31235ED vs XR33053IDTR-F
XR31235ED vs XR33053ID-F
XR31235ED vs XR33053HDTR-F
XR31235ED vs XR33053HD-F
XR31235ED vs XR33052IDTR-F
XR31235ED vs XR33052ID-F
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.