☰
XRT91L31ES
XRT91L31ES
Obsolete
Description:  TRANSCEIVER PHY SONET SDH - 8 BI
Manufacturer:  MaxLinear
Datasheet:   XRT91L31ES Datasheet
History Price: Obsolete
In Stock: 44240
XRT91L31ES Specification
Specification
Part No
XRT91L31ES
Category
Clock/Timing - Application Specific
Manufacturer
MaxLinear
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH
Input
LVCMOS, LVPECL, LVTTL
Output
LVCMOS, LVPECL, LVTTL
Number of Circuits
1
Ratio - Input:Output
-
Differential - Input:Output
Yes/Yes
Frequency - Max
622.08MHz
Voltage - Supply
3.14V ~ 3.47V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
-
Supplier Device Package
-
XRT91L31ES Related Parts
XRT8000IDTR-F
XRT8000IDTR-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18SOIC
XRT8000IP-F
XRT8000IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8001IP-F
XRT8001IP-F
MaxLinear
IC WAN CLOCK E1/E1 DUAL 18DIP
XRT8010IL-F
XRT8010IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT8020IL-F
XRT8020IL-F
MaxLinear
IC CLK MULTIPLR LVDS 16QFN
XRT91L31IQ
XRT91L31IQ
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L31IQTR-F
XRT91L31IQTR-F
MaxLinear
IC TXRX SONET/SDH 8BIT 64QFP
XRT91L33AIG-F
XRT91L33AIG-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L33AIGTR-F
XRT91L33AIGTR-F
MaxLinear
STS-12/STS-3 MULTIRATE CLOCK AND
XRT91L34IV
XRT91L34IV
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IV-F
XRT91L34IV-F
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L34IVTR
XRT91L34IVTR
MaxLinear
IC MULTIRATE CDR QUAD 128LQFP
XRT91L31ES Compare Parts
  • XRT91L31ES vs XRT91L34IVTR
  • XRT91L31ES vs XRT91L34IV-F
  • XRT91L31ES vs XRT91L34IV
  • XRT91L31ES vs XRT91L33AIGTR-F
  • XRT91L31ES vs XRT91L33AIG-F
  • XRT91L31ES vs XRT91L31IQTR-F
  • XRT91L31ES vs XRT91L31IQ
  • XRT91L31ES vs XRT8020IL-F
  • XRT91L31ES vs XRT8010IL-F
  • XRT91L31ES vs XRT8001IP-F
  • XRT91L31ES vs XRT8000IP-F
  • XRT91L31ES vs XRT8000IDTR-F
  • XRT91L31ES vs XRT91L34ES
  • XRT91L31ES vs XRT91L33ES
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller