☰
MT2503DV
MT2503DV
Active
Description:  MediaTek MT2503DV
Manufacturer:  MediaTek
Datasheet:   MT2503DV Datasheet
History Price: $0
In Stock: 42920
MT2503DV Specification
Specification
Part No
MT2503DV
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2503
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2503DV Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2503DV Compare Parts
  • MT2503DV vs MT2503DV/B-TS
  • MT2503DV vs MT2625DPA-BMHS
  • MT2503DV vs MT2501MN-BJCSL
  • MT2503DV vs MT2523GA-AMAH
  • MT2503DV vs MT2502AV-BMTH
  • MT2503DV vs MT2712Q/SOZC
  • MT2503DV vs MT2712Q/POZC
  • MT2503DV vs MT2712Q/MOZC
  • MT2503DV vs MT2712Q/HQZC
  • MT2503DV vs MT2712Q/HOZC
  • MT2503DV vs MT2712Q/COZC
  • MT2503DV vs MT27120/POZC
  • MT2503DV vs MT2635V/BQZA
  • MT2503DV vs MT2635V/AQZA
  • MT2503DV vs MT2625DA/SCA
  • MT2503DV vs MT2621DPCA/B
  • MT2503DV vs MT2706W/SJB
  • MT2503DV vs MT2700A/AQA
  • MT2503DV vs MT2625SCA/B
  • MT2503DV vs MT2625DPA/B
  • MT2503DV vs MT2621DPA/B
  • MT2503DV vs MT2503DLV/B
  • MT2503DV vs MT2503AV/EB
  • MT2503DV vs MT2503AV/DV
  • MT2503DV vs MT2831AA/A
  • MT2503DV vs MT2822SA/A
  • MT2503DV vs MT2811SP/A
  • MT2503DV vs MT2715V/MQ
  • MT2503DV vs MT2712Q/SO
  • MT2503DV vs MT2712Q/HO
  • MT2503DV vs MT2712GAPQ
  • MT2503DV vs MT2701AI/B
  • MT2503DV vs MT2625DA/B
  • MT2503DV vs MT2523SA/A
  • MT2503DV vs MT2523GA/A
  • MT2503DV vs MT2523DA/A
  • MT2503DV vs MT2503DV/E
  • MT2503DV vs MT2503DV/B
  • MT2503DV vs MT2503AV/E
  • MT2503DV vs MT2503AV/B
  • MT2503DV FAQ
    Q1: What is the MediaTek MT2503DV?
    A1: The MediaTek MT2503DV is a single-chip solution designed for feature phones, offering connectivity, multimedia, and processing capabilities in a compact form factor.

    Q2: What type of processor does the MediaTek MT2503DV feature?
    A2: The MediaTek MT2503DV features a 32-bit ARM Cortex-A7 processor, which provides a balance of power efficiency and performance for low-cost devices.

    Q3: What is the main purpose of the MediaTek MT2503DV?
    A3: The MT2503DV is primarily designed for use in feature phones, providing efficient performance for voice calling, messaging, and basic multimedia functionalities.

    Q4: What is the clock speed of the MediaTek MT2503DV?
    A4: The MediaTek MT2503DV operates at a clock speed of up to 260 MHz, providing efficient processing for basic mobile tasks.

    Q5: Does the MediaTek MT2503DV support 4G connectivity?
    A5: No, the MT2503DV supports 2G and 3G connectivity but does not support 4G LTE.

    Q6: What is the integrated modem in the MediaTek MT2503DV?
    A6: The MT2503DV integrates a 2G/3G modem, enabling GSM, GPRS, EDGE, WCDMA, and HSPA network connectivity.

    Q7: Does the MediaTek MT2503DV have Bluetooth support?
    A7: Yes, the MT2503DV features Bluetooth 4.0 for wireless communication with peripherals and other devices.

    Q8: What is the power consumption of the MediaTek MT2503DV?
    A8: The MT2503DV is designed with low power consumption in mind, making it ideal for feature phones that prioritize battery life over high-end performance.

    Q9: What type of display does the MediaTek MT2503DV support?
    A9: The MT2503DV supports QVGA (320x240 pixels) or lower-resolution displays, making it suitable for basic mobile devices.

    Q10: Does the MediaTek MT2503DV include a GPS module?
    A10: Yes, the MT2503DV includes an integrated GPS module for location-based services in compatible devices.

    Q11: What kind of multimedia capabilities does the MediaTek MT2503DV offer?
    A11: The MT2503DV supports basic multimedia features like audio and video playback, including MP3 and MP4 formats.

    Q12: How much RAM does the MediaTek MT2503DV support?
    A12: The MT2503DV supports up to 128 MB of RAM, which is sufficient for the low-power requirements of feature phones.

    Q13: Can the MediaTek MT2503DV support dual SIM cards?
    A13: Yes, the MT2503DV supports dual SIM functionality, enabling users to operate two SIM cards in a single device.

    Q14: What is the storage capacity supported by the MediaTek MT2503DV?
    A14: The MT2503DV supports up to 64 MB of flash memory, suitable for storing basic apps, contacts, and messages.

    Q15: Is the MediaTek MT2503DV compatible with 3G networks?
    A15: Yes, the MT2503DV is compatible with 3G WCDMA and HSPA networks, offering improved mobile data speeds compared to 2G.

    Q16: What is the GPU used in the MediaTek MT2503DV?
    A16: The MT2503DV includes an integrated Mali-400 GPU, providing basic graphic acceleration for low-resolution displays.

    Q17: Does the MediaTek MT2503DV support Wi-Fi?
    A17: No, the MT2503DV does not include native Wi-Fi support, as it is designed for simpler devices without high-speed internet requirements.

    Q18: Can the MediaTek MT2503DV support cameras?
    A18: Yes, the MT2503DV supports cameras up to 3 megapixels for capturing basic photos and videos.

    Q19: What is the operating system compatibility for the MediaTek MT2503DV?
    A19: The MT2503DV is typically used with feature-phone operating systems like MediaTek’s own platform, rather than Android or iOS.

    Q20: Is the MediaTek MT2503DV suitable for smartphones?
    A20: No, the MT2503DV is not designed for smartphones. It is intended for feature phones, where basic functionality and low power consumption are prioritized.
    Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.