☰
MT2523D
MT2523D
Active
Description:  MediaTek MT2523D
Manufacturer:  MediaTek
Datasheet:   MT2523D Datasheet
History Price: $0
In Stock: 1920
MT2523D Specification
Specification
Part No
MT2523D
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2523
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2523D Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712C
MT2712C
MediaTek
MediaTek MT2712C
MT2523D Description
The MediaTek MT2523D is a highly integrated System-on-Chip (SoC) designed specifically for wearable devices and Internet of Things (IoT) applications. This chip is part of MediaTek%27s family of solutions aimed at providing efficient processing power, connectivity, and low power consumption, making it ideal for smartwatches, fitness trackers, and other wearable technology.

## Key Features:

1. Low Power Consumption: The MT2523D is engineered for energy efficiency, which is crucial for battery-operated devices. It features various power-saving modes that help extend battery life while maintaining performance.

2. Integrated Processing Units: The SoC includes a powerful ARM Cortex-M4 processor, which provides sufficient computational power for running applications and processing data from sensors. The Cortex-M4 core is optimized for low power consumption while delivering high performance.

3. Built-in Connectivity: The MT2523D supports multiple connectivity options, including Bluetooth 5.0, which allows for efficient communication with smartphones and other devices. This feature is essential for wearable devices that often rely on connectivity for data synchronization and notifications.

4. Rich Sensor Support: The chip is designed to interface with various sensors, including heart rate monitors, accelerometers, and gyroscopes. This capability enables the development of advanced health and fitness tracking applications.

5. Integrated GPS: The MT2523D includes a built-in GPS receiver, allowing for accurate location tracking without the need for an external module. This feature is particularly beneficial for fitness and outdoor applications where location data is essential.

6. Flexible Memory Options: The SoC supports various memory configurations, including SRAM and Flash memory, allowing developers to choose the best memory solution for their specific application needs.

## Specifications:

- Part Number: MT2523D
- Processor: ARM Cortex-M4
- Clock Speed: Up to 200 MHz
- Memory Support:
- SRAM: Up to 128 KB
- Flash: External Flash support
- Connectivity:
- Bluetooth: Bluetooth 5.0
- GPS: Integrated GPS receiver
- Power Supply:
- Operating Voltage: 1.8V to 3.6V
- Power Consumption:
- Active Mode: Typically around 50 mA
- Sleep Mode: Less than 1 µA
- Operating Temperature Range: -40°C to +85°C, making it suitable for various environmental conditions.
- Package Type: Available in a compact BGA (Ball Grid Array) package, facilitating easy integration into wearable devices.

## Applications:

The MediaTek MT2523D is suitable for a wide range of applications, including:
- Wearable devices (smartwatches, fitness bands)
- Health monitoring devices (heart rate monitors, sleep trackers)
- IoT applications (smart home devices, environmental monitoring)
- Sports and fitness equipment
- Personal navigation devices

## Conclusion:

The MediaTek MT2523D is a powerful and efficient SoC that meets the demands of modern wearable and IoT applications. With its low power consumption, integrated processing capabilities, and support for various connectivity options, it is an excellent choice for developers looking to create innovative and feature-rich devices. The inclusion of built-in GPS and rich sensor support further enhances its versatility, making it suitable for a wide array of applications in the health, fitness, and consumer electronics sectors. As the market for wearables and IoT devices continues to grow, the MT2523D stands out as a reliable solution for manufacturers aiming to deliver high-performance products with extended battery life.
MT2523D Compare Parts
  • MT2523D vs MT2503DV/B-TS
  • MT2523D vs MT2625DPA-BMHS
  • MT2523D vs MT2501MN-BJCSL
  • MT2523D vs MT2523GA-AMAH
  • MT2523D vs MT2502AV-BMTH
  • MT2523D vs MT2712Q/SOZC
  • MT2523D vs MT2712Q/POZC
  • MT2523D vs MT2712Q/MOZC
  • MT2523D vs MT2712Q/HQZC
  • MT2523D vs MT2712Q/HOZC
  • MT2523D vs MT2712Q/COZC
  • MT2523D vs MT27120/POZC
  • MT2523D vs MT2635V/BQZA
  • MT2523D vs MT2635V/AQZA
  • MT2523D vs MT2625DA/SCA
  • MT2523D vs MT2621DPCA/B
  • MT2523D vs MT2706W/SJB
  • MT2523D vs MT2700A/AQA
  • MT2523D vs MT2625SCA/B
  • MT2523D vs MT2625DPA/B
  • MT2523D vs MT2621DPA/B
  • MT2523D vs MT2503DLV/B
  • MT2523D vs MT2503AV/EB
  • MT2523D vs MT2503AV/DV
  • MT2523D vs MT2831AA/A
  • MT2523D vs MT2822SA/A
  • MT2523D vs MT2811SP/A
  • MT2523D vs MT2715V/MQ
  • MT2523D vs MT2712Q/SO
  • MT2523D vs MT2712Q/HO
  • MT2523D vs MT2712GAPQ
  • MT2523D vs MT2701AI/B
  • MT2523D vs MT2625DA/B
  • MT2523D vs MT2523SA/A
  • MT2523D vs MT2523GA/A
  • MT2523D vs MT2523DA/A
  • MT2523D vs MT2503DV/E
  • MT2523D vs MT2503DV/B
  • MT2523D vs MT2503AV/E
  • MT2523D vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.