☰
MT2712C
MT2712C
Active
Description:  MediaTek MT2712C
Manufacturer:  MediaTek
Datasheet:   MT2712C Datasheet
History Price: $0
In Stock: 43160
MT2712C Specification
Specification
Part No
MT2712C
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2712
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2712C Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712C Description
The MediaTek MT2712C is a highly capable system-on-chip (SoC) designed primarily for set-top boxes (STBs), smart TVs, and streaming devices. It provides a powerful combination of processing power, multimedia support, and connectivity features to enable premium experiences in home entertainment and media streaming. As a part of MediaTek's MT27xx series, the MT2712C delivers exceptional performance for 4K video playback, advanced graphics rendering, and efficient power management, making it suitable for next-generation digital home entertainment devices.

## Key Specifications and Features:

## CPU and Processing Power:

* CPU Architecture: The MT2712C is equipped with a quad-core ARM Cortex-A53 processor. The Cortex-A53 cores are highly efficient and provide a good balance between performance and energy consumption, making them ideal for media-centric devices that require high-speed processing but are constrained by power consumption limitations.
* Clock Speed: The processor operates at a maximum clock speed of 1.5 GHz, which allows for smooth multitasking and high responsiveness in real-time applications, including streaming, gaming, and UI navigation.
* Processing Efficiency: The Cortex-A53 cores support ARM’s big.LITTLE architecture, which helps to balance performance and power efficiency by dynamically adjusting the number of active cores based on workload.

## Graphics and Video Processing:

* GPU: The MT2712C integrates the ARM Mali-450 MP4 GPU, which features four execution cores and is designed to handle intensive graphical workloads. The GPU supports OpenGL ES 3.2, Vulkan, and OpenCL, ensuring high-quality graphics and smooth video rendering for both gaming and media playback.
* Video Decode/Encode: The SoC includes support for high-definition video decoding, including 4K (Ultra HD) video at 60 frames per second (FPS). It supports advanced video codecs such as H.265 (HEVC), H.264, VP9, and AV1, allowing for efficient streaming of high-resolution content from platforms like YouTube, Netflix, and other OTT (over-the-top) services.
* Video Output: The MT2712C features HDMI 2.0 output, enabling support for 4K video at 60Hz, which is essential for modern TV and display setups. It also supports HDR (High Dynamic Range) for better color and contrast in supported content.

## Memory and Storage:

* RAM: The MT2712C supports up to 4GB of LPDDR3 RAM. This amount of memory is sufficient for handling the demands of modern streaming apps, multitasking, and media-rich environments, ensuring smooth transitions between tasks and stable performance under load.
* Storage: The SoC is compatible with eMMC storage for the operating system and applications. It supports eMMC 5.1 for faster read/write speeds, reducing loading times for apps and improving the overall responsiveness of the system.
* Expandable Storage: The device supports SD cards for additional storage, making it easy for users to store and access local media files, apps, and games.

## Connectivity and Networking:

* Wi-Fi: The MT2712C integrates Wi-Fi 5 (802.11ac) support, providing high-speed wireless connectivity for streaming and browsing. This allows for stable, high-bandwidth internet access for 4K streaming, video conferencing, and online gaming.
* Ethernet: It also supports Gigabit Ethernet for wired connectivity, providing a stable and high-speed network connection, which is particularly important for users who prefer a wired connection for media streaming or data-intensive applications.
* Bluetooth: The MT2712C includes Bluetooth 4.2 support, enabling wireless connections to peripherals such as game controllers, wireless speakers, and keyboards, which enhances the overall user experience.
* USB: The SoC supports USB 3.0 interfaces for connecting external storage devices, peripherals, or even USB cameras for video conferencing or gaming.

## Power Management:

* Power Efficiency: The MT2712C is designed with energy efficiency in mind, thanks to its ARM Cortex-A53 cores and MediaTek’s proprietary power management technology. It includes support for dynamic voltage and frequency scaling (DVFS) to optimize power consumption based on workload. This makes it suitable for devices that need to operate under tight power constraints, such as streaming boxes and smart TVs.
* Thermal Management: Given its advanced processing capabilities, the MT2712C is equipped with thermal management features to prevent overheating. This includes efficient heat dissipation and thermal throttling mechanisms, ensuring stable performance over extended periods of use.

## Security and DRM Support:

* Content Protection: The MT2712C supports Digital Rights Management (DRM) standards, including Widevine, PlayReady, and Marlin. This is essential for securely delivering premium content from streaming platforms like Netflix, Amazon Prime Video, and others, ensuring compliance with content protection regulations.
* Hardware Security: The chip includes hardware-based security features such as secure boot and secure key storage, helping to protect sensitive data and content on the device.

## Operating System and Software Support:

* The MT2712C is compatible with Android TV and other Linux-based operating systems, making it an ideal SoC for smart TVs, streaming devices, and set-top boxes. MediaTek provides a comprehensive software development kit (SDK) and software stack, which simplifies the integration of the chip into different devices and platforms.
* Voice Assistants: The SoC is optimized to support voice control capabilities, making it compatible with major virtual assistants like Google Assistant and Amazon Alexa for hands-free operation.

## Application Areas:

The MediaTek MT2712C is designed for a variety of applications in the home entertainment and consumer electronics sectors:

* Smart TVs: The MT2712C powers smart TVs with 4K resolution support, providing enhanced video quality, fast app load times, and efficient multitasking.
* Set-Top Boxes: The SoC is ideal for set-top boxes, including those for cable, satellite, and IPTV services. It provides high-quality video decoding and streaming, supporting the latest content delivery methods.
* Streaming Devices: The chip is suitable for streaming devices like media players, enabling smooth 4K video streaming and high-quality playback of digital media content from online platforms.
* Digital Signage: Given its powerful multimedia capabilities, the MT2712C can be used in digital signage solutions, where high-definition video content needs to be displayed in public or commercial spaces.
* Home Entertainment Systems: It is also used in home entertainment systems and media hubs, offering support for seamless content sharing, multimedia playback, and connectivity with various peripherals.

## Summary:

The MediaTek MT2712C is a highly capable and versatile system-on-chip that excels in 4K video streaming, graphics rendering, and connectivity for a wide range of multimedia applications. With its combination of a powerful ARM Cortex-A53 processor, Mali-450 GPU, extensive connectivity options (Wi-Fi, Ethernet, Bluetooth), and multimedia features (4K video decoding, HDR support), it provides an exceptional platform for modern set-top boxes, smart TVs, and streaming devices. The chip is designed to handle the high demands of next-generation entertainment, ensuring smooth, high-quality performance in media playback, gaming, and app usage while maintaining energy efficiency for prolonged use.
MT2712C Compare Parts
  • MT2712C vs MT2503DV/B-TS
  • MT2712C vs MT2625DPA-BMHS
  • MT2712C vs MT2501MN-BJCSL
  • MT2712C vs MT2523GA-AMAH
  • MT2712C vs MT2502AV-BMTH
  • MT2712C vs MT2712Q/SOZC
  • MT2712C vs MT2712Q/POZC
  • MT2712C vs MT2712Q/MOZC
  • MT2712C vs MT2712Q/HQZC
  • MT2712C vs MT2712Q/HOZC
  • MT2712C vs MT2712Q/COZC
  • MT2712C vs MT27120/POZC
  • MT2712C vs MT2635V/BQZA
  • MT2712C vs MT2635V/AQZA
  • MT2712C vs MT2625DA/SCA
  • MT2712C vs MT2621DPCA/B
  • MT2712C vs MT2706W/SJB
  • MT2712C vs MT2700A/AQA
  • MT2712C vs MT2625SCA/B
  • MT2712C vs MT2625DPA/B
  • MT2712C vs MT2621DPA/B
  • MT2712C vs MT2503DLV/B
  • MT2712C vs MT2503AV/EB
  • MT2712C vs MT2503AV/DV
  • MT2712C vs MT2831AA/A
  • MT2712C vs MT2822SA/A
  • MT2712C vs MT2811SP/A
  • MT2712C vs MT2715V/MQ
  • MT2712C vs MT2712Q/SO
  • MT2712C vs MT2712Q/HO
  • MT2712C vs MT2712GAPQ
  • MT2712C vs MT2701AI/B
  • MT2712C vs MT2625DA/B
  • MT2712C vs MT2523SA/A
  • MT2712C vs MT2523GA/A
  • MT2712C vs MT2523DA/A
  • MT2712C vs MT2503DV/E
  • MT2712C vs MT2503DV/B
  • MT2712C vs MT2503AV/E
  • MT2712C vs MT2503AV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.