MT2523GA-AMAH
MT2523GA-AMAH
Active
Description:  MediaTek MT2523GA-AMAH
Manufacturer:  MediaTek
History Price: $0
In Stock: 20000
MT2523GA-AMAH Specification
Specification
Part No
MT2523GA-AMAH
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2523
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2523GA-AMAH Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2523GA-AMAH Description
The MediaTek MT2523GA-AMAH is a highly integrated System-on-Chip (SoC) designed specifically for wearable devices and Internet of Things (IoT) applications. This chip is part of MediaTek%27s MT2523 series, which is known for its low power consumption, high performance, and advanced connectivity features. The MT2523GA-AMAH is particularly suitable for health and fitness monitoring, smartwatches, and other wearable technology.

## Key Specifications:

1. Architecture:
- The MT2523GA-AMAH features a dual-core architecture, consisting of a 32-bit ARM Cortex-M4 processor and a 32-bit ARM Cortex-M0 processor. This combination allows for efficient processing of complex algorithms while maintaining low power consumption.

2. Processing Performance:
- The Cortex-M4 core operates at a clock speed of up to 200 MHz, providing sufficient processing power for real-time applications, such as sensor data processing and signal analysis. The Cortex-M0 core is designed for handling less demanding tasks, allowing for efficient power management.

3. Memory:
- The SoC includes integrated SRAM, which provides fast access to data and instructions. The MT2523GA-AMAH typically supports up to 512 KB of SRAM, enabling the storage of application code and data for various tasks.

4. Connectivity:
- The MT2523GA-AMAH supports multiple connectivity options, including:
- Bluetooth 5.0: This allows for low-energy wireless communication with smartphones and other devices, making it ideal for wearable applications.
- GNSS (Global Navigation Satellite System): The chip includes support for GPS, GLONASS, and BeiDou, enabling accurate location tracking for fitness and navigation applications.

5. Power Management:
- One of the standout features of the MT2523GA-AMAH is its low power consumption. The chip is designed to operate efficiently in battery-powered devices, with various power-saving modes that help extend battery life. The typical power consumption in active mode is around 50 mA, while in sleep mode, it can drop to as low as 1 µA.

6. Sensor Interfaces:
- The SoC includes multiple interfaces for connecting various sensors, such as:
- I2C: For connecting to low-speed peripherals and sensors.
- SPI: For high-speed communication with sensors and other devices.
- UART: For serial communication with external devices.

7. Audio Processing:
- The MT2523GA-AMAH features integrated audio processing capabilities, allowing it to handle audio input and output for applications such as voice recognition and audio playback.

8. Security Features:
- The chip includes hardware security features to protect sensitive data and ensure secure communication. This is particularly important for health-related applications where data privacy is a concern.

9. Development Support:
- MediaTek provides a comprehensive development environment for the MT2523GA-AMAH, including software development kits (SDKs), reference designs, and application notes. This support helps developers quickly prototype and bring their wearable applications to market.

10. Applications:
- The MT2523GA-AMAH is suitable for a wide range of applications, including:
- Wearable health and fitness devices (e.g., smartwatches, fitness trackers)
- Medical monitoring devices
- Smart home devices
- Industrial IoT applications
- Location-based services

11. Package Options:
- The MT2523GA-AMAH is available in a compact package, which is essential for wearable devices where space is limited. The specific package type may vary, but it is designed to facilitate easy integration into small form factor designs.

## Conclusion:

The MediaTek MT2523GA-AMAH is a powerful and efficient SoC tailored for wearable and IoT applications. With its dual-core architecture, advanced connectivity options, and low power consumption, it provides an excellent platform for developing innovative health and fitness monitoring devices. The extensive development support from MediaTek further enhances its appeal, enabling developers to create reliable and feature-rich applications that meet the growing demands of the wearable technology market.
MT2523GA-AMAH Compare Parts
  • MT2523GA-AMAH vs MT2503DV/B-TS
  • MT2523GA-AMAH vs MT2625DPA-BMHS
  • MT2523GA-AMAH vs MT2501MN-BJCSL
  • MT2523GA-AMAH vs MT2502AV-BMTH
  • MT2523GA-AMAH vs MT2712Q/SOZC
  • MT2523GA-AMAH vs MT2712Q/POZC
  • MT2523GA-AMAH vs MT2712Q/MOZC
  • MT2523GA-AMAH vs MT2712Q/HQZC
  • MT2523GA-AMAH vs MT2712Q/HOZC
  • MT2523GA-AMAH vs MT2712Q/COZC
  • MT2523GA-AMAH vs MT27120/POZC
  • MT2523GA-AMAH vs MT2635V/BQZA
  • MT2523GA-AMAH vs MT2635V/AQZA
  • MT2523GA-AMAH vs MT2625DA/SCA
  • MT2523GA-AMAH vs MT2621DPCA/B
  • MT2523GA-AMAH vs MT2706W/SJB
  • MT2523GA-AMAH vs MT2700A/AQA
  • MT2523GA-AMAH vs MT2625SCA/B
  • MT2523GA-AMAH vs MT2625DPA/B
  • MT2523GA-AMAH vs MT2621DPA/B
  • MT2523GA-AMAH vs MT2503DLV/B
  • MT2523GA-AMAH vs MT2503AV/EB
  • MT2523GA-AMAH vs MT2503AV/DV
  • MT2523GA-AMAH vs MT2831AA/A
  • MT2523GA-AMAH vs MT2822SA/A
  • MT2523GA-AMAH vs MT2811SP/A
  • MT2523GA-AMAH vs MT2715V/MQ
  • MT2523GA-AMAH vs MT2712Q/SO
  • MT2523GA-AMAH vs MT2712Q/HO
  • MT2523GA-AMAH vs MT2712GAPQ
  • MT2523GA-AMAH vs MT2701AI/B
  • MT2523GA-AMAH vs MT2625DA/B
  • MT2523GA-AMAH vs MT2523SA/A
  • MT2523GA-AMAH vs MT2523GA/A
  • MT2523GA-AMAH vs MT2523DA/A
  • MT2523GA-AMAH vs MT2503DV/E
  • MT2523GA-AMAH vs MT2503DV/B
  • MT2523GA-AMAH vs MT2503AV/E
  • MT2523GA-AMAH vs MT2503AV/B
  • MT2523GA-AMAH vs MT2502DV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!