MT2625DPA-BMHS
MT2625DPA-BMHS
Active
Description:  MediaTek MT2625DPA-BMHS
Manufacturer:  MediaTek
History Price: $0
In Stock: 6400
MT2625DPA-BMHS Specification
Specification
Part No
MT2625DPA-BMHS
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2625
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2625DPA-BMHS Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2625DPA-BMHS Description
The MediaTek MT2625DPA-BMHS is a highly integrated System-on-Chip (SoC) designed specifically for Internet of Things (IoT) applications. This chip is part of MediaTek%27s MT2625 series, which is known for its low power consumption, robust connectivity options, and versatility in various IoT use cases. Below is a detailed overview of the MT2625DPA-BMHS, including its specifications, features, and typical applications.

## Key Features

1. Integrated Connectivity:
- The MT2625DPA-BMHS supports multiple connectivity options, including LTE Cat M1 and NB-IoT (Narrowband IoT). This makes it suitable for a wide range of IoT applications that require reliable cellular connectivity.

2. Low Power Consumption:
- Designed with power efficiency in mind, the MT2625DPA-BMHS features advanced power management capabilities. It operates in various power modes, allowing devices to conserve energy during idle periods, which is crucial for battery-operated IoT devices.

3. Processing Power:
- The SoC is equipped with a powerful ARM Cortex-A7 processor, which provides sufficient processing power for running applications and handling data processing tasks. This architecture allows for efficient multitasking and smooth operation of IoT applications.

4. Memory Support:
- The MT2625DPA-BMHS supports various memory configurations, including both RAM and flash memory. This flexibility allows developers to choose the appropriate memory size based on their application requirements.

5. Integrated Security Features:
- Security is a critical aspect of IoT devices, and the MT2625DPA-BMHS includes built-in security features such as secure boot, hardware encryption, and secure storage. These features help protect sensitive data and ensure the integrity of the device.

6. Rich Peripheral Interfaces:
- The SoC provides a variety of peripheral interfaces, including GPIO, UART, I2C, SPI, and PWM. This extensive range of interfaces allows for easy integration with sensors, actuators, and other components in IoT systems.

7. Development Support:
- MediaTek offers comprehensive development support for the MT2625DPA-BMHS, including software development kits (SDKs), reference designs, and documentation. This support helps developers accelerate their product development cycles.

8. Compact Form Factor:
- The MT2625DPA-BMHS is designed in a compact package, making it suitable for space-constrained applications. Its small size allows for easy integration into various IoT devices.

9. Temperature Range:
- The SoC is designed to operate over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environments and outdoor applications.

## Specifications Summary

- Processor: ARM Cortex-A7
- Connectivity: LTE Cat M1, NB-IoT
- Power Consumption: Low power operation with multiple power modes
- Memory Support: Configurable RAM and flash memory options
- Security Features: Secure boot, hardware encryption, secure storage
- Peripheral Interfaces: GPIO, UART, I2C, SPI, PWM
- Operating Temperature Range: -40°C to +85°C
- Package Type: Compact form factor (specific dimensions may vary)

## Applications

The MediaTek MT2625DPA-BMHS is suitable for a wide range of IoT applications, including:

- Smart Metering: Used in smart energy meters for monitoring and reporting energy consumption data.
- Asset Tracking: Employed in logistics and supply chain management for tracking the location and status of assets.
- Smart Agriculture: Utilized in agricultural monitoring systems for tracking environmental conditions and optimizing resource usage.
- Wearable Devices: Suitable for health and fitness wearables that require cellular connectivity and low power consumption.
- Home Automation: Used in smart home devices for controlling appliances, lighting, and security systems.

## Conclusion

The MediaTek MT2625DPA-BMHS is a versatile and powerful SoC designed for the growing IoT market. Its combination of integrated connectivity, low power consumption, robust processing capabilities, and security features makes it an excellent choice for developers looking to create reliable and efficient IoT solutions. Whether in smart metering, asset tracking, or home automation, the MT2625DPA-BMHS provides the performance and flexibility needed for modern IoT applications.
MT2625DPA-BMHS Compare Parts
  • MT2625DPA-BMHS vs MT2503DV/B-TS
  • MT2625DPA-BMHS vs MT2501MN-BJCSL
  • MT2625DPA-BMHS vs MT2523GA-AMAH
  • MT2625DPA-BMHS vs MT2502AV-BMTH
  • MT2625DPA-BMHS vs MT2712Q/SOZC
  • MT2625DPA-BMHS vs MT2712Q/POZC
  • MT2625DPA-BMHS vs MT2712Q/MOZC
  • MT2625DPA-BMHS vs MT2712Q/HQZC
  • MT2625DPA-BMHS vs MT2712Q/HOZC
  • MT2625DPA-BMHS vs MT2712Q/COZC
  • MT2625DPA-BMHS vs MT27120/POZC
  • MT2625DPA-BMHS vs MT2635V/BQZA
  • MT2625DPA-BMHS vs MT2635V/AQZA
  • MT2625DPA-BMHS vs MT2625DA/SCA
  • MT2625DPA-BMHS vs MT2621DPCA/B
  • MT2625DPA-BMHS vs MT2706W/SJB
  • MT2625DPA-BMHS vs MT2700A/AQA
  • MT2625DPA-BMHS vs MT2625SCA/B
  • MT2625DPA-BMHS vs MT2625DPA/B
  • MT2625DPA-BMHS vs MT2621DPA/B
  • MT2625DPA-BMHS vs MT2503DLV/B
  • MT2625DPA-BMHS vs MT2503AV/EB
  • MT2625DPA-BMHS vs MT2503AV/DV
  • MT2625DPA-BMHS vs MT2831AA/A
  • MT2625DPA-BMHS vs MT2822SA/A
  • MT2625DPA-BMHS vs MT2811SP/A
  • MT2625DPA-BMHS vs MT2715V/MQ
  • MT2625DPA-BMHS vs MT2712Q/SO
  • MT2625DPA-BMHS vs MT2712Q/HO
  • MT2625DPA-BMHS vs MT2712GAPQ
  • MT2625DPA-BMHS vs MT2701AI/B
  • MT2625DPA-BMHS vs MT2625DA/B
  • MT2625DPA-BMHS vs MT2523SA/A
  • MT2625DPA-BMHS vs MT2523GA/A
  • MT2625DPA-BMHS vs MT2523DA/A
  • MT2625DPA-BMHS vs MT2503DV/E
  • MT2625DPA-BMHS vs MT2503DV/B
  • MT2625DPA-BMHS vs MT2503AV/E
  • MT2625DPA-BMHS vs MT2503AV/B
  • MT2625DPA-BMHS vs MT2502DV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!