MT2712Q/POZC
MT2712Q/POZC
Active
Description:  MediaTek MT2712Q/POZC
Manufacturer:  MediaTek
History Price: $0
In Stock: 7200
MT2712Q/POZC Specification
Specification
Part No
MT2712Q/POZC
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2712
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2712Q/POZC Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2712Q/POZC Description
The MediaTek MT2712Q/POZC is a highly integrated System-on-Chip (SoC) designed primarily for smart devices, including tablets and other portable electronics. This SoC is part of MediaTek's family of processors that focus on delivering high performance while maintaining energy efficiency, making it suitable for a wide range of applications.

## Key Specifications:

1. Architecture: ARM Cortex-A53
2. CPU Configuration: Quad-core
3. CPU Clock Speed: Up to 2.0 GHz
4. GPU: ARM Mali-G72 MP3
5. Process Technology: 12nm FinFET
6. Memory Support:
- RAM: LPDDR4/LPDDR4X
- Maximum RAM Capacity: Up to 4GB
- Memory Bandwidth: 25.6 GB/s
7. Storage Interface:
- eMMC: Supports eMMC 5.1
- UFS: Supports UFS 2.1
8. Display Support:
- Resolution: Up to 2560 x 1600 pixels
- Display Interfaces: MIPI DSI
- Refresh Rate: Supports up to 60Hz
9. Camera Support:
- Image Signal Processor (ISP): Integrated ISP for dual-camera support
- Camera Resolution: Supports up to 16MP for dual cameras
10. Connectivity:
- Wi-Fi: 802.11ac
- Bluetooth: Bluetooth 5.0
- GPS: Integrated GPS
11. Multimedia Support:
- Video Playback: Supports 4K video playback at 30fps
- Video Encoding: H.265, H.264, VP9
12. Power Management: Integrated power management unit (PMU) for efficient power consumption
13. Operating System Support: Android, Linux-based systems

## Features:

- High Performance: The quad-core ARM Cortex-A53 architecture provides a balance of performance and power efficiency, making it suitable for multitasking and demanding applications.
- Advanced Graphics: The ARM Mali-G72 MP3 GPU delivers enhanced graphics performance, making it ideal for gaming and multimedia applications.
- Energy Efficiency: Built on a 12nm process technology, the MT2712Q/POZC is designed to optimize power consumption, extending battery life in portable devices.
- Versatile Connectivity: With support for Wi-Fi, Bluetooth, and GPS, the SoC enables seamless connectivity for various applications, including IoT devices.
- Rich Multimedia Capabilities: The integrated ISP and support for high-resolution displays and cameras make it suitable for devices focused on multimedia consumption and creation.

## Applications:

- Tablets: The MT2712Q/POZC is well-suited for mid-range to high-end tablets, providing a smooth user experience for browsing, gaming, and media consumption.
- Smart Home Devices: Its connectivity features make it ideal for smart home applications, including smart displays and home automation devices.
- Wearable Devices: The energy-efficient design allows for use in wearables that require long battery life without compromising performance.
- IoT Devices: The SoC can be utilized in various IoT applications, providing the necessary processing power and connectivity for smart devices.

## Conclusion:

The MediaTek MT2712Q/POZC is a powerful and efficient SoC that caters to the growing demand for high-performance processing in smart devices. With its advanced architecture, robust multimedia capabilities, and versatile connectivity options, it is an excellent choice for manufacturers looking to develop innovative products in the tablet and smart device markets. Its combination of performance and energy efficiency positions it as a competitive solution in the rapidly evolving technology landscape.
MT2712Q/POZC Compare Parts
  • MT2712Q/POZC vs MT2503DV/B-TS
  • MT2712Q/POZC vs MT2625DPA-BMHS
  • MT2712Q/POZC vs MT2501MN-BJCSL
  • MT2712Q/POZC vs MT2523GA-AMAH
  • MT2712Q/POZC vs MT2502AV-BMTH
  • MT2712Q/POZC vs MT2712Q/SOZC
  • MT2712Q/POZC vs MT2712Q/MOZC
  • MT2712Q/POZC vs MT2712Q/HQZC
  • MT2712Q/POZC vs MT2712Q/HOZC
  • MT2712Q/POZC vs MT2712Q/COZC
  • MT2712Q/POZC vs MT27120/POZC
  • MT2712Q/POZC vs MT2635V/BQZA
  • MT2712Q/POZC vs MT2635V/AQZA
  • MT2712Q/POZC vs MT2625DA/SCA
  • MT2712Q/POZC vs MT2621DPCA/B
  • MT2712Q/POZC vs MT2706W/SJB
  • MT2712Q/POZC vs MT2700A/AQA
  • MT2712Q/POZC vs MT2625SCA/B
  • MT2712Q/POZC vs MT2625DPA/B
  • MT2712Q/POZC vs MT2621DPA/B
  • MT2712Q/POZC vs MT2503DLV/B
  • MT2712Q/POZC vs MT2503AV/EB
  • MT2712Q/POZC vs MT2503AV/DV
  • MT2712Q/POZC vs MT2831AA/A
  • MT2712Q/POZC vs MT2822SA/A
  • MT2712Q/POZC vs MT2811SP/A
  • MT2712Q/POZC vs MT2715V/MQ
  • MT2712Q/POZC vs MT2712Q/SO
  • MT2712Q/POZC vs MT2712Q/HO
  • MT2712Q/POZC vs MT2712GAPQ
  • MT2712Q/POZC vs MT2701AI/B
  • MT2712Q/POZC vs MT2625DA/B
  • MT2712Q/POZC vs MT2523SA/A
  • MT2712Q/POZC vs MT2523GA/A
  • MT2712Q/POZC vs MT2523DA/A
  • MT2712Q/POZC vs MT2503DV/E
  • MT2712Q/POZC vs MT2503DV/B
  • MT2712Q/POZC vs MT2503AV/E
  • MT2712Q/POZC vs MT2503AV/B
  • MT2712Q/POZC vs MT2502DV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!