☰
MT2822SA/A
MT2822SA/A
Active
Description:  MediaTek MT2822SA/A
Manufacturer:  MediaTek
Datasheet:   MT2822SA/A Datasheet
History Price: $0
In Stock: 5840
MT2822SA/A Specification
Specification
Part No
MT2822SA/A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2822
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2822SA/A Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2822SA/A Description
Product Overview
The MediaTek MT2822SA/A is a highly integrated system-on-chip (SoC) designed for low-power, high-performance applications, specifically in the realm of multimedia devices, IoT systems, and consumer electronics. The chip is designed to enable superior performance with a focus on energy efficiency, making it ideal for use in a wide variety of connected devices such as smart TVs, set-top boxes, tablets, smartphones, and IoT-enabled products. Featuring advanced processing capabilities, connectivity options, and support for cutting-edge multimedia technologies, the MT2822SA/A offers an optimal solution for next-generation consumer and industrial devices.

Key Features

* High-Performance Processor: The MT2822SA/A features a multi-core ARM-based processor that delivers excellent performance for a wide range of computational tasks. It is designed to handle high-throughput operations, such as real-time video streaming, gaming, and AI-based applications, providing smooth performance across a variety of workloads.
* Integrated Graphics Processing Unit (GPU): The SoC incorporates a powerful GPU, designed to handle intensive graphical tasks. It supports a variety of graphic-intensive applications, such as video playback, 3D gaming, and graphical user interfaces (GUIs) with high-resolution displays, all while maintaining low power consumption.
* Connectivity Support: The MT2822SA/A is equipped with multiple connectivity options including Wi-Fi, Bluetooth, and Ethernet. The Wi-Fi connectivity supports high-speed data transfer, while Bluetooth enables seamless wireless communication with peripherals. These connectivity features make the MT2822SA/A ideal for IoT devices, home automation systems, and smart home applications.
* Multimedia Support: The SoC offers excellent multimedia capabilities, including support for Full HD video playback and encoding, audio processing, and advanced video codecs. It is well-suited for applications that require high-quality video streaming, video conferencing, and interactive media applications.
* Low Power Consumption: Designed with energy efficiency in mind, the MT2822SA/A delivers excellent performance per watt. It employs power-saving technologies to ensure extended battery life in mobile devices and energy-efficient operation in always-on IoT devices.
* Security Features: The SoC includes hardware-based security features, including secure boot, encryption, and trusted execution environments. These features help ensure the integrity and confidentiality of data while protecting the device from malicious software and unauthorized access.

Electrical and Physical Specifications

* Supply Voltage: The MT2822SA/A typically operates with a supply voltage in the range of 1.0V to 3.3V, providing flexible integration options with various power supply systems.
* Power Consumption: The SoC is designed for low power consumption, ensuring that it can operate efficiently in battery-powered devices and applications where power usage is critical. The chip's idle power consumption is minimized to prolong the operational life of portable devices.
* Package Type: The MT2822SA/A is available in a compact package format, often using a Ball Grid Array (BGA) or Leadless Chip Carrier (LCC) package, providing a small footprint suitable for space-constrained applications.
* Operating Temperature Range: The MT2822SA/A typically operates within a temperature range of -40°C to +85°C, making it suitable for both consumer and industrial applications that require reliability across diverse environmental conditions.

Processing and Computational Power

* CPU: The MT2822SA/A features an ARM Cortex processor, offering multiple cores that deliver both high performance and energy efficiency. The Cortex cores support both single-threaded and multi-threaded processing tasks, ensuring that the chip can handle complex computing tasks efficiently.
* GPU: The integrated GPU of the MT2822SA/A supports high-resolution graphics and video rendering. It is designed to efficiently process 3D graphics and supports advanced rendering techniques, making it ideal for gaming and high-end multimedia applications.
* AI Capabilities: Although the MT2822SA/A does not feature a dedicated AI accelerator, it supports software-based AI algorithms that enable applications like facial recognition, voice assistants, and gesture control, especially in consumer electronics devices.

Connectivity and Networking

* Wi-Fi: The MT2822SA/A supports high-speed Wi-Fi connectivity, enabling fast data transfer and seamless internet access. It can handle Wi-Fi standards up to 802.11ac (Wi-Fi 5), ensuring fast wireless performance in network-intensive applications such as video streaming and online gaming.
* Bluetooth: The SoC integrates Bluetooth connectivity, allowing it to pair with a variety of Bluetooth-enabled devices like wireless headsets, smart home devices, fitness trackers, and other IoT peripherals. Bluetooth support includes BLE (Bluetooth Low Energy) for efficient power usage in devices that require low power consumption.
* Ethernet: The MT2822SA/A also supports Ethernet, providing reliable and high-speed wired connectivity for applications that require consistent and stable internet access. Ethernet support is crucial for devices in home and industrial networks where wireless coverage may not be sufficient.
* USB: The SoC includes USB host and device support, enabling connections to external peripherals such as keyboards, mice, storage devices, and other USB-enabled accessories. This adds flexibility in terms of expanding the functionality of devices based on the MT2822SA/A.

Multimedia and Audio Capabilities

* Video Decoding and Encoding: The MT2822SA/A is capable of Full HD video decoding and encoding, which makes it suitable for applications that require high-quality video streaming and recording, such as media players, set-top boxes, and video conferencing systems. It supports multiple video codecs, including H.264 and VP8.
* Audio Processing: The SoC features integrated audio processing capabilities, supporting high-definition audio output for a rich and immersive multimedia experience. It can handle various audio formats and includes features like multi-channel audio, surround sound, and noise cancellation, making it suitable for home entertainment systems and communication applications.
* Display Interfaces: The MT2822SA/A supports multiple display interfaces, including HDMI, MIPI DSI, and LVDS. These interfaces provide flexible options for connecting displays of different resolutions, such as HD and Full HD screens. The chip’s video output capabilities make it an excellent choice for devices that require video and audio synchronization, such as smart TVs and digital signage.

Security Features

* Secure Boot: The MT2822SA/A features secure boot capabilities, ensuring that the device starts up with authenticated software. This prevents unauthorized access to the device and protects it from malware or malicious firmware attacks.
* Encryption: The SoC includes hardware-based encryption engines that provide secure data transmission and storage. It supports encryption standards like AES and RSA, which are essential for protecting sensitive user data, particularly in applications such as mobile payments, secure communications, and privacy-conscious devices.
* Trusted Execution Environment (TEE): The MT2822SA/A includes a Trusted Execution Environment (TEE), which provides a secure area within the chip to run sensitive applications. The TEE allows for secure processing of confidential data, such as banking information or personal authentication data, without risking exposure to malware or unauthorized access.

Applications
The MediaTek MT2822SA/A is designed for a variety of applications in the consumer electronics and IoT industries:

* Smart TVs and Set-Top Boxes: With its support for Full HD video decoding and encoding, integrated audio capabilities, and flexible connectivity options, the MT2822SA/A is an ideal choice for smart TVs, set-top boxes, and digital media players.
* Tablets and Smartphones: The SoC’s multi-core processor, GPU, and connectivity support make it well-suited for mobile devices like tablets and smartphones, where high-performance multimedia, long battery life, and seamless wireless connectivity are essential.
* IoT Devices: The MT2822SA/A’s low power consumption, Wi-Fi, and Bluetooth capabilities make it an excellent choice for a range of IoT devices, such as smart home products, security cameras, and environmental monitoring systems.
* Smart Home Devices: The integrated audio and video capabilities, along with Bluetooth and Wi-Fi connectivity, make the MT2822SA/A suitable for various smart home applications like home automation, security systems, and connected appliances.

Conclusion
The MediaTek MT2822SA/A is a versatile and efficient system-on-chip (SoC) that brings high-performance processing, multimedia support, and connectivity features to a wide range of consumer electronics and IoT applications. Its combination of a powerful multi-core processor, integrated GPU, low power consumption, and advanced security features makes it an ideal solution for next-generation smart devices, from media players to connected appliances. With its flexibility, performance, and energy efficiency, the MT2822SA/A offers a robust foundation for developing cutting-edge devices in a highly connected world.
MT2822SA/A Compare Parts
  • MT2822SA/A vs MT2503DV/B-TS
  • MT2822SA/A vs MT2625DPA-BMHS
  • MT2822SA/A vs MT2501MN-BJCSL
  • MT2822SA/A vs MT2523GA-AMAH
  • MT2822SA/A vs MT2502AV-BMTH
  • MT2822SA/A vs MT2712Q/SOZC
  • MT2822SA/A vs MT2712Q/POZC
  • MT2822SA/A vs MT2712Q/MOZC
  • MT2822SA/A vs MT2712Q/HQZC
  • MT2822SA/A vs MT2712Q/HOZC
  • MT2822SA/A vs MT2712Q/COZC
  • MT2822SA/A vs MT27120/POZC
  • MT2822SA/A vs MT2635V/BQZA
  • MT2822SA/A vs MT2635V/AQZA
  • MT2822SA/A vs MT2625DA/SCA
  • MT2822SA/A vs MT2621DPCA/B
  • MT2822SA/A vs MT2706W/SJB
  • MT2822SA/A vs MT2700A/AQA
  • MT2822SA/A vs MT2625SCA/B
  • MT2822SA/A vs MT2625DPA/B
  • MT2822SA/A vs MT2621DPA/B
  • MT2822SA/A vs MT2503DLV/B
  • MT2822SA/A vs MT2503AV/EB
  • MT2822SA/A vs MT2503AV/DV
  • MT2822SA/A vs MT2831AA/A
  • MT2822SA/A vs MT2811SP/A
  • MT2822SA/A vs MT2715V/MQ
  • MT2822SA/A vs MT2712Q/SO
  • MT2822SA/A vs MT2712Q/HO
  • MT2822SA/A vs MT2712GAPQ
  • MT2822SA/A vs MT2701AI/B
  • MT2822SA/A vs MT2625DA/B
  • MT2822SA/A vs MT2523SA/A
  • MT2822SA/A vs MT2523GA/A
  • MT2822SA/A vs MT2523DA/A
  • MT2822SA/A vs MT2503DV/E
  • MT2822SA/A vs MT2503DV/B
  • MT2822SA/A vs MT2503AV/E
  • MT2822SA/A vs MT2503AV/B
  • MT2822SA/A vs MT2502DV/B
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object