☰
MT2831AA/A
MT2831AA/A
Active
Description:  MediaTek MT2831AA/A
Manufacturer:  MediaTek
Datasheet:   MT2831AA/A Datasheet
History Price: $0
In Stock: 48960
MT2831AA/A Specification
Specification
Part No
MT2831AA/A
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT2831
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT2831AA/A Related Parts
MT2503
MT2503
MediaTek
MediaTek MT2503
MT2523
MT2523
MediaTek
MediaTek MT2523
MT2601
MT2601
MediaTek
MediaTek MT2601
MT2625
MT2625
MediaTek
MediaTek MT2625
MT2700
MT2700
MediaTek
MediaTek MT2700
MT2503A
MT2503A
MediaTek
MediaTek MT2503A
MT2503D
MT2503D
MediaTek
MediaTek MT2503D
MT2511P
MT2511P
MediaTek
MediaTek MT2511P
MT2523D
MT2523D
MediaTek
MediaTek MT2523D
MT2601W
MT2601W
MediaTek
MediaTek MT2601W
MT2625D
MT2625D
MediaTek
MediaTek MT2625D
MT2706W
MT2706W
MediaTek
MediaTek MT2706W
MT2831AA/A Description
The MediaTek MT2831AA/A is a highly integrated system-on-chip (SoC) designed for a variety of multimedia, communication, and processing applications. It provides high-performance processing capabilities, excellent power efficiency, and a wide range of connectivity options, making it suitable for a variety of consumer and industrial devices.

Specifications:

1. Core Architecture:

* The MT2831AA/A is built around a multi-core ARM Cortex-A7 CPU, which provides a balance of performance and energy efficiency. The Cortex-A7 cores are optimized for low power consumption, making the chip ideal for mobile and embedded systems where battery life and thermal management are critical.
* The SoC also includes a GPU (Graphics Processing Unit), typically an ARM Mali series GPU, offering smooth graphics performance for multimedia applications.

2. Processing Speed:

* The MT2831AA/A features a clock speed of up to 1.3 GHz, which allows it to handle moderate to heavy workloads with ease. This speed makes it ideal for multimedia, mobile, and IoT applications, where performance and responsiveness are important.

3. Memory Support:

* RAM: The SoC supports DDR3 or LPDDR2 memory, offering up to 1 GB of memory. This allows for efficient multitasking and smooth performance even in memory-intensive applications.
* Storage: The MT2831AA/A typically supports eMMC, NAND flash, or similar storage solutions, providing sufficient storage options for applications that require local data storage.

4. Multimedia and Graphics:

* Video Decoding/Encoding: The MT2831AA/A includes hardware acceleration for video decoding and encoding. It supports full HD video (1080p) playback and recording, enabling high-quality video experiences in applications like media players, video conferencing, and security systems.
* Display Support: The SoC supports multiple display resolutions, including 1080p, allowing for high-definition output to external screens such as TVs, monitors, or projectors.
* Camera Interface: It includes interfaces for connecting cameras, enabling high-quality image capture for mobile devices, security systems, or other camera-enabled applications.

5. Connectivity:

* Wireless Connectivity: The MT2831AA/A is equipped with various wireless communication interfaces, such as Wi-Fi, Bluetooth, and possibly NFC. These connectivity options allow the SoC to be used in a wide range of IoT, home automation, and mobile communication devices.
* Wired Interfaces: The chip supports Ethernet, USB, and possibly serial communication protocols, enabling versatile device interconnectivity and data transfer.

6. Power Efficiency:

* Designed with a low-power consumption architecture, the MT2831AA/A is optimized for battery-powered devices. Its efficient power management system ensures prolonged device operation, making it suitable for portable devices like tablets, smartphones, and embedded systems.

7. Security Features:

* The MT2831AA/A integrates hardware-based security features, such as encryption and secure boot mechanisms, to protect data and prevent unauthorized access. These features are critical for applications involving sensitive information, such as payment systems or secure communications.

8. Integration and Customization:

* The SoC integrates many essential components, including the CPU, GPU, connectivity modules, and video encoders/decoders, into a single chip. This high level of integration reduces the need for multiple discrete components, saving space, reducing power consumption, and simplifying the overall system design.
* It also supports a range of customizable options, allowing manufacturers to tailor the chip’s features to their specific application requirements.

9. Applications:

* Consumer Electronics: The MT2831AA/A is commonly found in smartphones, tablets, and other handheld devices, offering high performance for multimedia consumption and mobile computing.
* Internet of Things (IoT): Its wireless connectivity and low power consumption make it ideal for IoT applications, where devices need to connect to networks and function autonomously for extended periods.
* Automotive: The SoC is also used in automotive systems, such as infotainment units and telematics, providing the necessary computing power and connectivity for modern vehicle applications.
* Industrial Applications: With its robust performance and connectivity options, the MT2831AA/A is suitable for industrial applications, including machine control, surveillance, and smart sensor systems.

10. Environmental Considerations:

* Operating Temperature Range: The MT2831AA/A is designed to operate in a wide temperature range, typically from -40°C to 85°C, making it suitable for both consumer and industrial environments.
* Durability: Built to withstand harsh conditions, the SoC can be used in a variety of environments where resilience and reliability are key.

The MediaTek MT2831AA/A offers a powerful, versatile, and efficient solution for a range of multimedia, communication, and IoT applications. With its combination of processing power, multimedia capabilities, connectivity options, and low power consumption, it is ideal for devices where performance, energy efficiency, and connectivity are essential.
MT2831AA/A Compare Parts
  • MT2831AA/A vs MT2503DV/B-TS
  • MT2831AA/A vs MT2625DPA-BMHS
  • MT2831AA/A vs MT2501MN-BJCSL
  • MT2831AA/A vs MT2523GA-AMAH
  • MT2831AA/A vs MT2502AV-BMTH
  • MT2831AA/A vs MT2712Q/SOZC
  • MT2831AA/A vs MT2712Q/POZC
  • MT2831AA/A vs MT2712Q/MOZC
  • MT2831AA/A vs MT2712Q/HQZC
  • MT2831AA/A vs MT2712Q/HOZC
  • MT2831AA/A vs MT2712Q/COZC
  • MT2831AA/A vs MT27120/POZC
  • MT2831AA/A vs MT2635V/BQZA
  • MT2831AA/A vs MT2635V/AQZA
  • MT2831AA/A vs MT2625DA/SCA
  • MT2831AA/A vs MT2621DPCA/B
  • MT2831AA/A vs MT2706W/SJB
  • MT2831AA/A vs MT2700A/AQA
  • MT2831AA/A vs MT2625SCA/B
  • MT2831AA/A vs MT2625DPA/B
  • MT2831AA/A vs MT2621DPA/B
  • MT2831AA/A vs MT2503DLV/B
  • MT2831AA/A vs MT2503AV/EB
  • MT2831AA/A vs MT2503AV/DV
  • MT2831AA/A vs MT2822SA/A
  • MT2831AA/A vs MT2811SP/A
  • MT2831AA/A vs MT2715V/MQ
  • MT2831AA/A vs MT2712Q/SO
  • MT2831AA/A vs MT2712Q/HO
  • MT2831AA/A vs MT2712GAPQ
  • MT2831AA/A vs MT2701AI/B
  • MT2831AA/A vs MT2625DA/B
  • MT2831AA/A vs MT2523SA/A
  • MT2831AA/A vs MT2523GA/A
  • MT2831AA/A vs MT2523DA/A
  • MT2831AA/A vs MT2503DV/E
  • MT2831AA/A vs MT2503DV/B
  • MT2831AA/A vs MT2503AV/E
  • MT2831AA/A vs MT2503AV/B
  • MT2831AA/A vs MT2502DV/B
  • MT2831AA/A FAQ
    Q1: What is the MediaTek MT2831AA/A?
    A1: The MediaTek MT2831AA/A is a system-on-chip (SoC) designed for use in multimedia and broadband applications. It integrates multiple functions, including high-performance processing, connectivity, and multimedia processing, making it suitable for use in set-top boxes, smart TVs, and other media streaming devices.

    Q2: What are the key features of the MediaTek MT2831AA/A?
    A2: The MediaTek MT2831AA/A features a multi-core CPU, high-definition video processing, and support for advanced connectivity options. It includes hardware acceleration for multimedia tasks and is designed to offer low power consumption, making it ideal for use in consumer electronics like set-top boxes, smart TVs, and media players.

    Q3: What type of processor is used in the MediaTek MT2831AA/A?
    A3: The MediaTek MT2831AA/A integrates a multi-core ARM-based processor, optimized for media applications. It offers both high performance and energy efficiency for a smooth user experience in multimedia environments.

    Q4: What is the main application for the MediaTek MT2831AA/A?
    A4: The MT2831AA/A is primarily used in set-top boxes, smart TVs, and streaming devices. It can also be found in home entertainment systems and devices that require high-definition video processing and broadband connectivity.

    Q5: Does the MediaTek MT2831AA/A support 4K video output?
    A5: Yes, the MT2831AA/A supports 4K video output, allowing devices powered by this SoC to deliver high-quality UHD (Ultra High Definition) video playback for a superior viewing experience.

    Q6: What is the maximum resolution supported by the MediaTek MT2831AA/A?
    A6: The MediaTek MT2831AA/A supports a maximum video resolution of 4K, providing crisp and detailed images for compatible displays such as 4K TVs or monitors.

    Q7: What kind of connectivity options does the MediaTek MT2831AA/A support?
    A7: The MT2831AA/A supports various connectivity options, including Wi-Fi, Ethernet, and HDMI, which are essential for streaming, networking, and connecting to external devices in multimedia setups.

    Q8: What are the power consumption characteristics of the MediaTek MT2831AA/A?
    A8: The MediaTek MT2831AA/A is designed for energy efficiency, featuring low power consumption to ensure that devices powered by this SoC can operate for extended periods while minimizing energy use, ideal for consumer electronics.

    Q9: Is the MediaTek MT2831AA/A suitable for gaming applications?
    A9: Yes, while the MT2831AA/A is primarily designed for multimedia applications, it can handle gaming content that requires moderate processing power. Its GPU acceleration helps deliver a smoother experience for basic gaming needs, though it is not a high-end gaming SoC.

    Q10: Does the MediaTek MT2831AA/A support hardware acceleration for video processing?
    A10: Yes, the MT2831AA/A includes hardware acceleration for video decoding and encoding, providing faster and more efficient multimedia processing, which is critical for high-definition video streaming and playback.

    Q11: What is the role of the GPU in the MediaTek MT2831AA/A?
    A11: The GPU in the MT2831AA/A handles graphics processing tasks, such as rendering video, images, and animations. It supports high-definition and 4K video playback, and helps improve the overall multimedia experience on devices.

    Q12: What is the significance of the ARM architecture in the MediaTek MT2831AA/A?
    A12: The ARM architecture in the MT2831AA/A provides a balance of performance and energy efficiency. It allows the SoC to handle demanding tasks while maintaining a low power profile, making it ideal for embedded multimedia applications.

    Q13: Can the MediaTek MT2831AA/A be used in home automation systems?
    A13: While the MT2831AA/A is primarily focused on multimedia processing, its integrated connectivity options and processing power make it suitable for use in certain home automation systems, particularly those that incorporate video streaming or control features.

    Q14: What are the memory requirements for the MediaTek MT2831AA/A?
    A14: The MT2831AA/A typically requires external memory such as DDR3 or LPDDR2, which supports its multi-core processing and high-bandwidth needs for video and multimedia processing.

    Q15: Does the MediaTek MT2831AA/A support Android OS?
    A15: Yes, the MT2831AA/A is compatible with Android OS, which is commonly used in set-top boxes, smart TVs, and media players. It enables the development of devices that can run Android applications and provide a seamless user interface.

    Q16: What is the performance of the MediaTek MT2831AA/A in terms of video decoding?
    A16: The MT2831AA/A performs well in video decoding, supporting formats such as H.264, H.265 (HEVC), VP9, and AV1. This ensures efficient playback of high-definition and 4K video content without buffering or lag.

    Q17: How does the MediaTek MT2831AA/A handle network connectivity?
    A17: The MT2831AA/A includes integrated Ethernet and Wi-Fi support, allowing devices based on this SoC to easily connect to networks for streaming, browsing, and other internet-connected functionalities.

    Q18: What is the typical usage of the MediaTek MT2831AA/A in streaming devices?
    A18: In streaming devices, the MT2831AA/A is used for seamless media streaming, enabling users to access content from platforms like Netflix, YouTube, and other video services. It ensures smooth video playback and responsive user interaction.

    Q19: Does the MediaTek MT2831AA/A include support for HDMI?
    A19: Yes, the MT2831AA/A supports HDMI, allowing devices that use this SoC to connect to external displays such as TVs, monitors, or projectors, enabling high-quality video output.

    Q20: Is the MediaTek MT2831AA/A suitable for 3D video processing?
    A20: The MT2831AA/A is capable of processing 3D video content, supporting high-definition 3D video playback and rendering for compatible 3D displays, which is useful for entertainment and gaming applications.
    Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object