☰
MT6169V
MT6169V
Active
Description:  MediaTek MT6169V
Manufacturer:  MediaTek
Datasheet:   MT6169V Datasheet
History Price: $0
In Stock: 14480
MT6169V Specification
Specification
Part No
MT6169V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6169
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6169V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6169V Description
The MediaTek MT6169V is a highly integrated system-on-chip (SoC) designed primarily for mobile communication applications, particularly in smartphones and tablets. This chip is part of MediaTek%27s extensive portfolio of solutions aimed at providing high performance, energy efficiency, and advanced connectivity features. The MT6169V is particularly notable for its support of 4G LTE connectivity, making it suitable for a wide range of mobile devices.

## Key Features:

1. 4G LTE Connectivity: The MT6169V supports multiple LTE bands, enabling high-speed mobile data transmission. It is designed to provide seamless connectivity for users, whether they are streaming videos, browsing the internet, or using data-intensive applications.
2. Integrated Modem: The SoC includes an integrated modem that supports various communication standards, including GSM, WCDMA, and LTE, ensuring compatibility with a wide range of networks.
3. Power Efficiency: MediaTek has designed the MT6169V with power efficiency in mind, allowing devices to maintain longer battery life while providing robust performance. This is particularly important for mobile devices that rely on battery power.
4. Advanced Multimedia Support: The MT6169V is equipped to handle high-definition multimedia content, supporting video playback and recording capabilities. This makes it suitable for devices that require high-quality audio and video performance.
5. Integrated RF Front-End: The chip features an integrated RF front-end, which simplifies the design of mobile devices and reduces the overall component count, leading to more compact designs.
6. Flexible Architecture: The MT6169V is built on a flexible architecture that allows manufacturers to customize their devices according to specific market needs, whether for entry-level or mid-range smartphones.

## Specifications:

- Processor Architecture: The MT6169V typically features a multi-core CPU architecture, which may include ARM Cortex-A series cores for efficient processing.
- Modem Support: Integrated LTE modem supporting Cat-4 speeds, with download speeds of up to 150 Mbps and upload speeds of up to 50 Mbps.
- Network Compatibility: Supports GSM, WCDMA, and LTE networks, ensuring broad compatibility with global mobile networks.
- Power Management: Advanced power management features to optimize battery life, including dynamic voltage and frequency scaling.
- Multimedia Capabilities: Support for HD video playback and recording, with hardware acceleration for video codecs.
- Operating Temperature Range: Typically designed to operate within a temperature range suitable for mobile devices, often from -40°C to +85°C.

## Applications:

The MediaTek MT6169V is designed for a variety of applications, including:
- Smartphones and feature phones
- Tablets and portable media players
- IoT devices requiring mobile connectivity
- Automotive applications where mobile data connectivity is essential

## Conclusion:

The MediaTek MT6169V is a versatile and powerful SoC that provides essential features for modern mobile communication. With its integrated modem, support for multiple network standards, and focus on power efficiency, it is well-suited for a range of mobile devices. The MT6169V enables manufacturers to create devices that meet the demands of today%27s consumers, offering high-speed connectivity, multimedia capabilities, and long battery life. As mobile technology continues to evolve, the MT6169V remains a relevant choice for developers looking to deliver high-performance mobile solutions.
MT6169V Compare Parts
  • MT6169V vs MT6779V/CE
  • MT6169V vs MT6763/T
  • MT6169V vs MT6762V/CB
  • MT6169V vs MT6761V/WB
  • MT6169V vs MT66910TP/A
  • MT6169V vs MT669100P
  • MT6169V vs MT6635P/B
  • MT6169V vs MT6580A/WP
  • MT6169V vs MT6360PP/A
  • MT6169V vs MT6360P
  • MT6169V vs MT6359P/A
  • MT6169V vs MT6330MP/A
  • MT6169V vs MT6319CTW/A
  • MT6169V vs MT6315RP/B
  • MT6169V vs MT6315QP/B
  • MT6169V vs MT6315PP/B
  • MT6169V vs MT6261SA/B
  • MT6169V vs MT6261MA/B-N
  • MT6169V vs MT6261DA/B-N
  • MT6169V vs MT6177HW/ACC
  • MT6169V vs MT6177
  • MT6169V vs MT6177WA/VFBGA-120
  • MT6169V vs MT6253DN1145-DWSL
  • MT6169V vs MT6735V/WPAZATH
  • MT6169V vs MT6735V/WPAHHAH
  • MT6169V vs MT6735V/TA-HHAH
  • MT6169V vs MT6582V/UA-HHAH
  • MT6169V vs MT6393DN/BHDG-L
  • MT6169V vs MT6853Z/ZAHHAH
  • MT6169V vs MT6853V-ZAHHAH
  • MT6169V vs MT6735V/CAHHAH
  • MT6169V vs MT6589WMK-ATSH
  • MT6169V vs MT6589WMK-ATAH
  • MT6169V vs MT6580A-WAHHTH
  • MT6169V vs MT6572A-WAHHAH
  • MT6169V vs MT6572A/WAHHPH
  • MT6169V vs MT6921BA-DFAH
  • MT6169V vs MT6750V/CHHMH
  • MT6169V vs MT6625LN/AMJL
  • MT6169V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!