MT6177
MT6177
Active
Description:  MediaTek MT6177
Manufacturer:  MediaTek
Datasheet:   MT6177 Datasheet
History Price: $0
In Stock: 41600
MT6177 Specification
Specification
Part No
MT6177
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6177
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6177 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6177 Description
The MediaTek MT6177 is a highly integrated system-on-chip (SoC) designed for a variety of applications, particularly in the realm of mobile communications and IoT (Internet of Things) devices. This SoC is part of MediaTek%27s extensive portfolio of chipsets that cater to the growing demand for connectivity and processing power in modern electronic devices. Below is a detailed introduction to the MT6177, including its specifications and parameters.

## Overview

The MediaTek MT6177 is designed to provide robust performance for 4G LTE and 5G connectivity, making it suitable for smartphones, tablets, and various IoT applications. It integrates multiple functionalities, including modem capabilities, application processing, and multimedia processing, into a single chip, which helps reduce the overall footprint and power consumption of devices.

## Key Features

1. Integrated 5G Modem: The MT6177 features an integrated 5G modem that supports both sub-6 GHz and mmWave frequencies, enabling high-speed data transmission and improved connectivity in mobile networks.

2. Multi-Mode Support: The SoC supports multiple communication standards, including 4G LTE, 3G, and 2G, ensuring compatibility with a wide range of networks and devices.

3. High Performance: The MT6177 is built on a powerful architecture that includes multiple CPU cores, typically featuring ARM Cortex-A series processors, which provide efficient processing power for demanding applications.

4. Advanced AI Capabilities: The SoC includes a dedicated AI processing unit (APU) that enhances the device%27s ability to perform AI-related tasks, such as image recognition, natural language processing, and more.

5. Multimedia Processing: The MT6177 supports high-definition video playback and recording, as well as advanced graphics processing, making it suitable for multimedia applications.

6. Power Efficiency: Designed with power efficiency in mind, the MT6177 optimizes performance while minimizing energy consumption, which is crucial for battery-operated devices.

## Specifications

Here are the detailed specifications for the MediaTek MT6177:

- CPU Architecture:
- Cores: Typically features a combination of ARM Cortex-A76 and Cortex-A55 cores.
- Maximum Clock Speed: Up to 2.0 GHz (varies based on configuration).

- Integrated Modem:
- 5G Support: Sub-6 GHz and mmWave.
- 4G LTE Support: Cat 18 or higher, with support for carrier aggregation.

- AI Processing Unit (APU):
- Dedicated APU: For enhanced AI capabilities, enabling efficient processing of AI tasks.

- Graphics Processing:
- GPU: Integrated ARM Mali-G57 or similar, supporting advanced graphics rendering.

- Memory Support:
- RAM: Supports LPDDR4X memory, with configurations typically ranging from 4 GB to 12 GB.
- Storage: eMMC 5.1 or UFS 2.1 support for high-speed storage solutions.

- Connectivity:
- Wi-Fi: Integrated Wi-Fi 6 support for high-speed wireless connectivity.
- Bluetooth: Bluetooth 5.0 support for enhanced wireless communication.

- Multimedia Capabilities:
- Camera Support: Supports multiple camera configurations, including dual-camera setups with advanced imaging features.
- Video Playback: Supports 4K video playback and recording.

- Power Management:
- Power Efficiency: Designed for low power consumption, with advanced power management features to extend battery life.

## Applications

The MediaTek MT6177 is widely used in various applications, including:

- Smartphones: For providing high-speed connectivity and processing power in mid-range to high-end smartphones.
- Tablets: In tablets that require robust performance and connectivity for multimedia consumption and productivity.
- IoT Devices: For smart home devices, wearables, and other IoT applications that benefit from integrated connectivity and processing capabilities.
- Automotive Applications: In connected car systems that require reliable communication and processing power for infotainment and navigation.

## Conclusion

The MediaTek MT6177 is a versatile and powerful system-on-chip that meets the demands of modern mobile and IoT applications. Its integrated 5G modem, high-performance CPU architecture, and advanced AI capabilities make it an ideal choice for engineers and designers looking to enhance the performance and connectivity of their devices. With its robust specifications and efficient design, the MT6177 continues to be a valuable component in the rapidly evolving landscape of mobile communications and smart technology. Whether used in smartphones, tablets, or IoT devices, the MediaTek MT6177 stands out as a reliable and effective solution for various electronic needs.
MT6177 Compare Parts
  • MT6177 vs MT6779V/CE
  • MT6177 vs MT6763/T
  • MT6177 vs MT6762V/CB
  • MT6177 vs MT6761V/WB
  • MT6177 vs MT66910TP/A
  • MT6177 vs MT669100P
  • MT6177 vs MT6635P/B
  • MT6177 vs MT6580A/WP
  • MT6177 vs MT6360PP/A
  • MT6177 vs MT6360P
  • MT6177 vs MT6359P/A
  • MT6177 vs MT6330MP/A
  • MT6177 vs MT6319CTW/A
  • MT6177 vs MT6315RP/B
  • MT6177 vs MT6315QP/B
  • MT6177 vs MT6315PP/B
  • MT6177 vs MT6261SA/B
  • MT6177 vs MT6261MA/B-N
  • MT6177 vs MT6261DA/B-N
  • MT6177 vs MT6177HW/ACC
  • MT6177 vs MT6177WA/VFBGA-120
  • MT6177 vs MT6253DN1145-DWSL
  • MT6177 vs MT6735V/WPAZATH
  • MT6177 vs MT6735V/WPAHHAH
  • MT6177 vs MT6735V/TA-HHAH
  • MT6177 vs MT6582V/UA-HHAH
  • MT6177 vs MT6393DN/BHDG-L
  • MT6177 vs MT6853Z/ZAHHAH
  • MT6177 vs MT6853V-ZAHHAH
  • MT6177 vs MT6735V/CAHHAH
  • MT6177 vs MT6589WMK-ATSH
  • MT6177 vs MT6589WMK-ATAH
  • MT6177 vs MT6580A-WAHHTH
  • MT6177 vs MT6572A-WAHHAH
  • MT6177 vs MT6572A/WAHHPH
  • MT6177 vs MT6921BA-DFAH
  • MT6177 vs MT6750V/CHHMH
  • MT6177 vs MT6625LN/AMJL
  • MT6177 vs MT6589WK/ATSH
  • MT6177 vs MT6589EK-ATAH
  • MT6177 FAQ
    Q1: What is the MediaTek MT6177?
    A1: The MediaTek MT6177 is a 5G-integrated System on Chip (SoC) designed for mid-range smartphones, offering a balance between performance, connectivity, and power efficiency.

    Q2: What is the CPU configuration of the MT6177?
    A2: The MT6177 features an octa-core CPU comprising two ARM Cortex-A78 cores clocked up to 2.6 GHz and six ARM Cortex-A55 cores up to 2.0 GHz, providing a balance between high performance and energy efficiency.

    Q3: Which GPU is integrated into the MT6177?
    A3: The MT6177 integrates the ARM Mali-G77 GPU, supporting high-end graphics rendering for gaming and multimedia applications.

    Q4: What is the maximum supported camera resolution?
    A4: The MT6177 supports camera resolutions up to 108MP, enabling high-quality photography and videography.

    Q5: Does the MT6177 support 5G connectivity?
    A5: Yes, the MT6177 supports 5G New Radio (NR) for both sub-6GHz and mmWave bands, offering ultra-fast network speeds.

    Q6: What is the maximum download speed supported by the MT6177?
    A6: The MT6177 supports download speeds up to 5 Gbps, ensuring high-quality video streaming and low-latency online gaming.

    Q7: What is the maximum upload speed supported by the MT6177?
    A7: The MT6177 supports upload speeds up to 3 Gbps, facilitating smooth video conferencing and rapid data uploads.

    Q8: Does the MT6177 support Dual SIM functionality?
    A8: Yes, the MT6177 supports Dual SIM functionality, allowing users to operate two SIM cards simultaneously.

    Q9: What Wi-Fi standards are supported by the MT6177?
    A9: The MT6177 supports Wi-Fi 6 (802.11ax), offering enhanced wireless performance and efficiency.

    Q10: What Bluetooth version is supported by the MT6177?
    A10: The MT6177 supports Bluetooth 5.2, providing improved range and data transfer speeds.

    Q11: What is the manufacturing process of the MT6177?
    A11: The MT6177 is manufactured using a 7nm process technology, contributing to its power efficiency and performance.

    Q12: Does the MT6177 have an integrated AI processing unit?
    A12: Yes, the MT6177 features a dedicated AI Processing Unit (APU) for enhanced imaging and AI-based applications.

    Q13: What camera features are supported by the MT6177's AI capabilities?
    A13: The AI capabilities of the MT6177 enhance features like scene detection, noise reduction, and HDR processing for improved photography.

    Q14: What is the maximum supported display resolution?
    A14: The MT6177 supports display resolutions up to 4K, delivering high-quality visuals for media consumption.

    Q15: Does the MT6177 support HDR content?
    A15: Yes, the MT6177 supports HDR10+ content, providing vibrant and dynamic visuals.

    Q16: What is the power consumption of the MT6177?
    A16: The MT6177 is designed for power efficiency, with its 7nm process technology and dynamic power management system reducing overall power consumption.

    Q17: Does the MT6177 support fast charging?
    A17: Yes, the MT6177 supports fast charging technologies, enabling quicker battery replenishment.

    Q18: What security features are integrated into the MT6177?
    A18: The MT6177 includes hardware-based security features such as secure boot and a dedicated hardware security module (HSM) to protect sensitive data.

    Q19: What is the typical use case for the MT6177?
    A19: The MT6177 is ideal for mid-range smartphones, offering a balance of performance, connectivity, and power efficiency for everyday tasks and entertainment.

    Q20: Where can I find more information about the MT6177?
    A20: Detailed information and technical documentation for the MT6177 can be found on the official MediaTek website.
    Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent