☰
MT6280DA
MT6280DA
Active
Description:  MediaTek MT6280DA
Manufacturer:  MediaTek
Datasheet:   MT6280DA Datasheet
History Price: $0
In Stock: 22180
MT6280DA Specification
Specification
Part No
MT6280DA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6280
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6280DA Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6280DA Description
The MediaTek MT6280DA is a highly integrated system-on-chip (SoC) designed primarily for mobile devices, particularly feature phones and entry-level smartphones. This chip is part of MediaTek%27s MT6280 series, which is known for its efficient performance, low power consumption, and support for various connectivity options. Below is a detailed overview of the MT6280DA, including its specifications, features, and typical applications.

## Overview

The MT6280DA is designed to provide a comprehensive solution for mobile communication, integrating a range of functionalities into a single chip. It supports various wireless communication standards, including GSM, GPRS, and EDGE, making it suitable for a wide range of mobile applications. The SoC is optimized for low power consumption, which is essential for extending battery life in mobile devices.

## Key Features

1. Integrated Baseband Processor: The MT6280DA features an integrated baseband processor that supports multiple communication standards, including GSM, GPRS, and EDGE, enabling reliable mobile connectivity.

2. Low Power Consumption: The chip is designed with power efficiency in mind, allowing for extended battery life in mobile devices. This is particularly important for entry-level smartphones and feature phones that may not have large batteries.

3. Support for Multimedia: The MT6280DA includes support for multimedia playback, enabling devices to handle audio and video content effectively. It supports various audio formats and video codecs, enhancing the user experience.

4. Camera Support: The SoC provides support for camera interfaces, allowing for the integration of basic camera functionalities in mobile devices. This includes support for image processing and video recording.

5. Flexible Connectivity Options: The MT6280DA supports various connectivity options, including Bluetooth and FM radio, providing users with additional features for communication and entertainment.

6. Integrated Power Management: The chip includes integrated power management features that help optimize power consumption during different operating modes, further enhancing battery life.

7. Compact Package: The MT6280DA is available in a compact package, making it suitable for space-constrained designs in mobile devices.

## Specifications

- Processor Architecture: ARM Cortex-A7
- CPU Frequency: Up to 1.0 GHz
- Baseband Support: GSM, GPRS, EDGE
- Multimedia Support:
- Audio: MP3, AAC, WAV, WMA
- Video: H.263, H.264, MPEG-4
- Camera Interface: Supports up to 8 MP camera
- Connectivity:
- Bluetooth: 4.0
- FM Radio: Yes
- Memory Support:
- RAM: Up to 512 MB
- Flash: eMMC support
- Operating System: Supports various lightweight operating systems, including Android and proprietary OS
- Package Type: BGA (Ball Grid Array) or similar compact package
- Operating Temperature Range: -40°C to +85°C

## Application Areas

The MediaTek MT6280DA is suitable for a variety of applications, including:

- Entry-level smartphones
- Feature phones
- IoT devices
- Wearable technology
- Basic multimedia devices

## Design Considerations

When designing with the MT6280DA, engineers should consider the following:

- Power Supply Design: Proper power supply design is crucial to ensure stable operation. Decoupling capacitors should be placed close to the power pins to minimize noise.
- Thermal Management: Although the chip is designed for low power consumption, adequate thermal management should be implemented to ensure reliable operation, especially in high-temperature environments.
- PCB Layout: A well-designed PCB layout is essential for maintaining signal integrity. Care should be taken to minimize trace lengths and ensure proper grounding.

## Conclusion

The MediaTek MT6280DA is a versatile and efficient system-on-chip designed for entry-level mobile devices. Its integration of multiple functionalities, low power consumption, and support for various connectivity options make it an ideal choice for manufacturers looking to develop cost-effective mobile solutions. With its robust performance and multimedia capabilities, the MT6280DA is well-suited for modern mobile applications, providing users with a reliable and enjoyable experience.
MT6280DA Compare Parts
  • MT6280DA vs MT6779V/CE
  • MT6280DA vs MT6763/T
  • MT6280DA vs MT6762V/CB
  • MT6280DA vs MT6761V/WB
  • MT6280DA vs MT66910TP/A
  • MT6280DA vs MT669100P
  • MT6280DA vs MT6635P/B
  • MT6280DA vs MT6580A/WP
  • MT6280DA vs MT6360PP/A
  • MT6280DA vs MT6360P
  • MT6280DA vs MT6359P/A
  • MT6280DA vs MT6330MP/A
  • MT6280DA vs MT6319CTW/A
  • MT6280DA vs MT6315RP/B
  • MT6280DA vs MT6315QP/B
  • MT6280DA vs MT6315PP/B
  • MT6280DA vs MT6261SA/B
  • MT6280DA vs MT6261MA/B-N
  • MT6280DA vs MT6261DA/B-N
  • MT6280DA vs MT6177HW/ACC
  • MT6280DA vs MT6177
  • MT6280DA vs MT6177WA/VFBGA-120
  • MT6280DA vs MT6253DN1145-DWSL
  • MT6280DA vs MT6735V/WPAZATH
  • MT6280DA vs MT6735V/WPAHHAH
  • MT6280DA vs MT6735V/TA-HHAH
  • MT6280DA vs MT6582V/UA-HHAH
  • MT6280DA vs MT6393DN/BHDG-L
  • MT6280DA vs MT6853Z/ZAHHAH
  • MT6280DA vs MT6853V-ZAHHAH
  • MT6280DA vs MT6735V/CAHHAH
  • MT6280DA vs MT6589WMK-ATSH
  • MT6280DA vs MT6589WMK-ATAH
  • MT6280DA vs MT6580A-WAHHTH
  • MT6280DA vs MT6572A-WAHHAH
  • MT6280DA vs MT6572A/WAHHPH
  • MT6280DA vs MT6921BA-DFAH
  • MT6280DA vs MT6750V/CHHMH
  • MT6280DA vs MT6625LN/AMJL
  • MT6280DA vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!