☰
MT6315NP
MT6315NP
Active
Description:  MediaTek MT6315NP
Manufacturer:  MediaTek
Datasheet:   MT6315NP Datasheet
History Price: $0
In Stock: 14280
MT6315NP Specification
Specification
Part No
MT6315NP
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6315
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6315NP Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6315NP Description
The MediaTek MT6315NP is a highly integrated power management IC (PMIC) designed for mobile devices and other portable electronics. It is engineered to optimize power efficiency and enhance the overall performance of devices such as smartphones, tablets, and wearables. Below is a detailed overview of the MT6315NP, including its specifications and features.

## Key Specifications

1. Input Voltage Range:
- The MT6315NP supports a wide input voltage range, typically from 3.0V to 5.5V. This flexibility allows it to be used with various power sources, including batteries and USB power supplies.

2. Output Voltage:
- The PMIC can provide multiple output voltages, which can be configured to meet the specific requirements of different components within a device. The output voltage can typically be adjusted from 0.8V to 3.3V.

3. Output Current:
- The MT6315NP is capable of delivering high output current, often exceeding 2A per channel. This makes it suitable for powering high-performance processors and other power-hungry components.

4. Efficiency:
- The PMIC is designed for high efficiency, often exceeding 90% under typical load conditions. This efficiency helps to extend battery life and reduce heat generation, which is critical for portable devices.

5. Thermal Performance:
- The MT6315NP operates effectively across a wide temperature range, typically from -40°C to +125°C. This ensures reliable performance in various environmental conditions.

6. Package Type:
- The device is usually available in a compact package, such as QFN (Quad Flat No-lead), which allows for easy integration into space-constrained designs.

## Features

- Multiple Power Outputs:
- The MT6315NP can manage multiple power outputs simultaneously, making it ideal for complex systems that require different voltage levels for various components.

- Dynamic Voltage Scaling:
- The PMIC supports dynamic voltage scaling, allowing the output voltage to be adjusted in real-time based on the workload of the device. This feature enhances power efficiency and performance.

- Integrated Protection Features:
- The MT6315NP includes built-in protection mechanisms such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. These features help to safeguard the device and connected components from damage.

- Low Quiescent Current:
- The PMIC is designed to have a low quiescent current, which is essential for battery-powered devices to minimize power consumption during idle states.

- I2C Interface:
- The MT6315NP typically features an I2C interface for communication with the host processor. This allows for easy configuration and monitoring of the PMIC%27s status and performance.

## Applications

The MediaTek MT6315NP is suitable for a wide range of applications, including:

- Smartphones:
- It provides efficient power management for processors, displays, and other components, enhancing overall device performance and battery life.

- Tablets:
- The PMIC supports the power requirements of high-resolution displays and multi-core processors, making it ideal for tablets.

- Wearable Devices:
- Its compact size and low power consumption make it suitable for smartwatches and fitness trackers.

- IoT Devices:
- The MT6315NP can be used in various Internet of Things (IoT) applications, where efficient power management is crucial for battery-operated devices.

## Conclusion

The MediaTek MT6315NP is a versatile and efficient power management IC that plays a critical role in modern electronic devices. With its wide input voltage range, high output current capability, and integrated protection features, it is well-suited for a variety of applications, particularly in mobile and portable electronics. Its ability to optimize power efficiency while maintaining performance makes it a valuable component in the design of next-generation devices.
MT6315NP Compare Parts
  • MT6315NP vs MT6779V/CE
  • MT6315NP vs MT6763/T
  • MT6315NP vs MT6762V/CB
  • MT6315NP vs MT6761V/WB
  • MT6315NP vs MT66910TP/A
  • MT6315NP vs MT669100P
  • MT6315NP vs MT6635P/B
  • MT6315NP vs MT6580A/WP
  • MT6315NP vs MT6360PP/A
  • MT6315NP vs MT6360P
  • MT6315NP vs MT6359P/A
  • MT6315NP vs MT6330MP/A
  • MT6315NP vs MT6319CTW/A
  • MT6315NP vs MT6315RP/B
  • MT6315NP vs MT6315QP/B
  • MT6315NP vs MT6315PP/B
  • MT6315NP vs MT6261SA/B
  • MT6315NP vs MT6261MA/B-N
  • MT6315NP vs MT6261DA/B-N
  • MT6315NP vs MT6177HW/ACC
  • MT6315NP vs MT6177
  • MT6315NP vs MT6177WA/VFBGA-120
  • MT6315NP vs MT6253DN1145-DWSL
  • MT6315NP vs MT6735V/WPAZATH
  • MT6315NP vs MT6735V/WPAHHAH
  • MT6315NP vs MT6735V/TA-HHAH
  • MT6315NP vs MT6582V/UA-HHAH
  • MT6315NP vs MT6393DN/BHDG-L
  • MT6315NP vs MT6853Z/ZAHHAH
  • MT6315NP vs MT6853V-ZAHHAH
  • MT6315NP vs MT6735V/CAHHAH
  • MT6315NP vs MT6589WMK-ATSH
  • MT6315NP vs MT6589WMK-ATAH
  • MT6315NP vs MT6580A-WAHHTH
  • MT6315NP vs MT6572A-WAHHAH
  • MT6315NP vs MT6572A/WAHHPH
  • MT6315NP vs MT6921BA-DFAH
  • MT6315NP vs MT6750V/CHHMH
  • MT6315NP vs MT6625LN/AMJL
  • MT6315NP vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!