☰
MT6327N
MT6327N
Active
Description:  MediaTek MT6327N
Manufacturer:  MediaTek
Datasheet:   MT6327N Datasheet
History Price: $0
In Stock: 9920
MT6327N Specification
Specification
Part No
MT6327N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6327
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6327N Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6327N Description
The MediaTek MT6327N is a highly integrated power management IC (PMIC) designed for mobile devices, particularly smartphones and tablets. It is part of MediaTek%27s extensive portfolio of semiconductor solutions aimed at enhancing the performance and efficiency of portable electronics. The MT6327N is engineered to manage power distribution, battery charging, and system voltage regulation, making it a critical component in modern mobile applications. Below is a detailed overview of the MT6327N, including its specifications, features, and applications.

## Overview

The MT6327N is designed to provide comprehensive power management solutions for mobile devices. It integrates multiple functions into a single chip, which helps reduce the overall size of the device and improve efficiency. The PMIC is capable of managing various power domains, including the main processor, display, and peripheral components, ensuring optimal power distribution and battery life.

## Key Features

1. Integrated Power Management: The MT6327N combines several power management functions, including DC-DC converters, linear regulators, and battery management, into a single chip. This integration simplifies the design process and reduces the number of external components required.

2. Multiple DC-DC Converters: The PMIC features multiple step-down (buck) converters that can efficiently convert higher input voltages to lower output voltages required by different components in the device. This allows for flexible power distribution across various system components.

3. Battery Charging Management: The MT6327N includes advanced battery charging capabilities, supporting various charging protocols and ensuring safe and efficient charging of lithium-ion and lithium-polymer batteries. It can manage different charging currents and voltages based on the battery%27s state.

4. Low Quiescent Current: The PMIC is designed to operate with low quiescent current, which helps extend battery life during standby and idle modes. This feature is particularly important for mobile devices that require long battery life.

5. Thermal Protection: The MT6327N includes built-in thermal protection mechanisms to prevent overheating during operation. This ensures the reliability and longevity of the device.

6. Flexible Output Voltage: The PMIC supports adjustable output voltages for its regulators, allowing designers to customize the power supply to meet the specific requirements of their applications.

7. I2C Interface: The MT6327N features an I2C interface for communication with the main processor. This allows for real-time monitoring and control of power management functions, enabling dynamic adjustments based on system needs.

8. Compact Package: The device is available in a compact package, which is essential for space-constrained mobile applications. This helps manufacturers design slimmer and lighter devices.

## Specifications

- Input Voltage Range: 3.0V to 5.5V
- DC-DC Converters: Multiple step-down converters with adjustable output voltages
- Linear Regulators: Several low-dropout (LDO) linear regulators for powering sensitive components
- Battery Charging: Supports various charging profiles for lithium-ion and lithium-polymer batteries
- Quiescent Current: Low quiescent current for extended battery life
- Thermal Protection: Integrated thermal shutdown features
- Communication Interface: I2C for control and monitoring
- Package Type: Typically available in a compact QFN (Quad Flat No-lead) package

## Applications

The MediaTek MT6327N is suitable for a wide range of applications, including:

- Smartphones and feature phones
- Tablets and e-readers
- Wearable devices
- Portable gaming consoles
- IoT (Internet of Things) devices
- Consumer electronics requiring efficient power management

## Conclusion

The MediaTek MT6327N is a versatile and efficient power management IC that plays a crucial role in the performance and efficiency of modern mobile devices. Its integration of multiple power management functions, advanced battery charging capabilities, and low power consumption make it an ideal choice for manufacturers looking to enhance the user experience in portable electronics. With its compact design and flexible features, the MT6327N is well-suited for a variety of applications, ensuring reliable power management in an increasingly mobile world.
MT6327N Compare Parts
  • MT6327N vs MT6779V/CE
  • MT6327N vs MT6763/T
  • MT6327N vs MT6762V/CB
  • MT6327N vs MT6761V/WB
  • MT6327N vs MT66910TP/A
  • MT6327N vs MT669100P
  • MT6327N vs MT6635P/B
  • MT6327N vs MT6580A/WP
  • MT6327N vs MT6360PP/A
  • MT6327N vs MT6360P
  • MT6327N vs MT6359P/A
  • MT6327N vs MT6330MP/A
  • MT6327N vs MT6319CTW/A
  • MT6327N vs MT6315RP/B
  • MT6327N vs MT6315QP/B
  • MT6327N vs MT6315PP/B
  • MT6327N vs MT6261SA/B
  • MT6327N vs MT6261MA/B-N
  • MT6327N vs MT6261DA/B-N
  • MT6327N vs MT6177HW/ACC
  • MT6327N vs MT6177
  • MT6327N vs MT6177WA/VFBGA-120
  • MT6327N vs MT6253DN1145-DWSL
  • MT6327N vs MT6735V/WPAZATH
  • MT6327N vs MT6735V/WPAHHAH
  • MT6327N vs MT6735V/TA-HHAH
  • MT6327N vs MT6582V/UA-HHAH
  • MT6327N vs MT6393DN/BHDG-L
  • MT6327N vs MT6853Z/ZAHHAH
  • MT6327N vs MT6853V-ZAHHAH
  • MT6327N vs MT6735V/CAHHAH
  • MT6327N vs MT6589WMK-ATSH
  • MT6327N vs MT6589WMK-ATAH
  • MT6327N vs MT6580A-WAHHTH
  • MT6327N vs MT6572A-WAHHAH
  • MT6327N vs MT6572A/WAHHPH
  • MT6327N vs MT6921BA-DFAH
  • MT6327N vs MT6750V/CHHMH
  • MT6327N vs MT6625LN/AMJL
  • MT6327N vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!