☰
MT6761V
MT6761V
Active
Description:  MediaTek MT6761V
Manufacturer:  MediaTek
Datasheet:   MT6761V Datasheet
History Price: $0
In Stock: 40240
MT6761V Specification
Specification
Part No
MT6761V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6761
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6761V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6761V Description
The MediaTek MT6761V, also known as the Helio A22, is a highly integrated system-on-chip (SoC) designed for entry-level smartphones and other mobile devices. This chipset is part of MediaTek%27s Helio series, which focuses on providing efficient performance, advanced multimedia capabilities, and connectivity features at an affordable price point. The MT6761V is particularly aimed at enhancing the user experience in budget-friendly devices while maintaining a balance between performance and power efficiency.

## Key Features:

1. CPU Architecture: The MT6761V features a quad-core ARM Cortex-A53 CPU configuration, with a clock speed of up to 2.0 GHz. This architecture is designed to deliver efficient performance for everyday tasks, such as web browsing, social media, and multimedia playback.

2. GPU: The chipset is equipped with a PowerVR GE8320 GPU, which provides enhanced graphics performance for gaming and multimedia applications. This GPU supports various graphics APIs, ensuring compatibility with a wide range of mobile games and applications.

3. Manufacturing Process: The MT6761V is built on a 12nm FinFET process technology, which helps improve power efficiency and thermal performance compared to older manufacturing processes. This allows for better battery life in devices powered by this SoC.

4. Memory Support: The chipset supports LPDDR3 memory with a maximum capacity of 4GB, enabling smooth multitasking and efficient performance in memory-intensive applications.

5. Camera Capabilities: The MT6761V supports dual-camera configurations, with a maximum resolution of 13 MP for the main camera and 8 MP for the secondary camera. It also features advanced imaging technologies, such as AI-enhanced photography, which improves image quality and enables features like portrait mode and scene detection.

6. Connectivity: The SoC includes integrated 4G LTE connectivity, supporting various LTE bands for global compatibility. It also features Wi-Fi, Bluetooth, and GPS capabilities, ensuring comprehensive connectivity options for mobile devices.

7. Multimedia Support: The MT6761V supports Full HD+ (1080p) display resolutions, allowing for vibrant and sharp visuals on smartphones. It also supports various video codecs for smooth playback of high-definition content.

## Specifications:

- CPU: Quad-core ARM Cortex-A53, up to 2.0 GHz
- GPU: PowerVR GE8320
- Manufacturing Process: 12nm FinFET
- Memory Support: LPDDR3, up to 4GB
- Camera Support:
- Main Camera: Up to 13 MP
- Secondary Camera: Up to 8 MP
- Display Support: Full HD+ (1080p)
- Connectivity:
- 4G LTE
- Wi-Fi 802.11 a/b/g/n/ac
- Bluetooth 5.0
- GPS
- Power Management: Integrated power management features to optimize battery life.

## Applications:

The MediaTek MT6761V is designed for a variety of applications, including:
- Entry-Level Smartphones: Ideal for budget-friendly smartphones that require efficient performance and good multimedia capabilities.
- Tablets: Suitable for low-cost tablets that need a balance of performance and battery life.
- IoT Devices: Can be used in Internet of Things (IoT) devices that require connectivity and processing power without high costs.

## Advantages:

- Cost-Effective Performance: The MT6761V provides a good balance of performance and power efficiency, making it an excellent choice for entry-level devices.
- Enhanced Multimedia Experience: With support for high-resolution displays and advanced camera features, users can enjoy a rich multimedia experience.
- Integrated Connectivity: The inclusion of various connectivity options ensures that devices powered by this SoC can connect seamlessly to networks and peripherals.

## Conclusion:

The MediaTek MT6761V (Helio A22) is a versatile and efficient SoC that caters to the needs of entry-level smartphones and other mobile devices. Its combination of a powerful CPU, capable GPU, and integrated connectivity features makes it an attractive option for manufacturers looking to deliver affordable yet high-performing devices. With its focus on multimedia capabilities and power efficiency, the MT6761V is well-suited for the growing demand for budget-friendly smartphones in the global market.
MT6761V Compare Parts
  • MT6761V vs MT6779V/CE
  • MT6761V vs MT6763/T
  • MT6761V vs MT6762V/CB
  • MT6761V vs MT6761V/WB
  • MT6761V vs MT66910TP/A
  • MT6761V vs MT669100P
  • MT6761V vs MT6635P/B
  • MT6761V vs MT6580A/WP
  • MT6761V vs MT6360PP/A
  • MT6761V vs MT6360P
  • MT6761V vs MT6359P/A
  • MT6761V vs MT6330MP/A
  • MT6761V vs MT6319CTW/A
  • MT6761V vs MT6315RP/B
  • MT6761V vs MT6315QP/B
  • MT6761V vs MT6315PP/B
  • MT6761V vs MT6261SA/B
  • MT6761V vs MT6261MA/B-N
  • MT6761V vs MT6261DA/B-N
  • MT6761V vs MT6177HW/ACC
  • MT6761V vs MT6177
  • MT6761V vs MT6177WA/VFBGA-120
  • MT6761V vs MT6253DN1145-DWSL
  • MT6761V vs MT6735V/WPAZATH
  • MT6761V vs MT6735V/WPAHHAH
  • MT6761V vs MT6735V/TA-HHAH
  • MT6761V vs MT6582V/UA-HHAH
  • MT6761V vs MT6393DN/BHDG-L
  • MT6761V vs MT6853Z/ZAHHAH
  • MT6761V vs MT6853V-ZAHHAH
  • MT6761V vs MT6735V/CAHHAH
  • MT6761V vs MT6589WMK-ATSH
  • MT6761V vs MT6589WMK-ATAH
  • MT6761V vs MT6580A-WAHHTH
  • MT6761V vs MT6572A-WAHHAH
  • MT6761V vs MT6572A/WAHHPH
  • MT6761V vs MT6921BA-DFAH
  • MT6761V vs MT6750V/CHHMH
  • MT6761V vs MT6625LN/AMJL
  • MT6761V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!