☰
MT6781V
MT6781V
Active
Description:  MediaTek MT6781V
Manufacturer:  MediaTek
Datasheet:   MT6781V Datasheet
History Price: $0
In Stock: 4920
MT6781V Specification
Specification
Part No
MT6781V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6781
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6781V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6781V Description
The MediaTek MT6781V, also known as the Dimensity 1000, is a highly integrated system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. Launched as part of MediaTek%27s Dimensity series, the MT6781V combines advanced processing capabilities, integrated 5G connectivity, and AI-enhanced features, making it a competitive choice in the mobile market. Below is a detailed overview of its specifications and features.

## Key Specifications:

1. CPU Architecture:
- The MT6781V features an octa-core CPU configuration, consisting of four high-performance ARM Cortex-A77 cores clocked at up to 2.6 GHz and four power-efficient ARM Cortex-A55 cores clocked at up to 2.0 GHz. This heterogeneous architecture allows for a balance between performance and power efficiency.

2. GPU:
- The SoC is equipped with an ARM Mali-G77 MC9 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports advanced rendering techniques and is optimized for high frame rates, ensuring smooth gameplay and visual experiences.

3. 5G Connectivity:
- The MT6781V integrates a 5G modem, supporting both standalone (SA) and non-standalone (NSA) modes. It is capable of delivering download speeds of up to 4.7 Gbps and upload speeds of up to 2.5 Gbps, enabling fast and reliable mobile internet connectivity.

4. AI Processing:
- The SoC includes a dedicated MediaTek APU (AI Processing Unit) that enhances AI capabilities for various applications, such as photography, voice recognition, and real-time video processing. This allows for features like improved image quality, enhanced facial recognition, and intelligent scene detection.

5. Camera Support:
- The MT6781V supports advanced camera features, including up to 108 MP image sensors, multi-camera setups, and 4K video recording at 30 frames per second. It also supports HDR video recording and AI-enhanced photography features, such as night mode and portrait mode.

6. Display Support:
- The SoC can drive displays with resolutions up to Full HD+ (2520 x 1080) at a refresh rate of 90 Hz, providing a smooth and responsive user experience for gaming and multimedia consumption.

7. Memory and Storage:
- The MT6781V supports LPDDR4X RAM with speeds of up to 2133 MHz and UFS 2.2 storage, allowing for fast data access and efficient multitasking capabilities.

8. Connectivity Options:
- In addition to 5G, the SoC supports various connectivity options, including Wi-Fi 6, Bluetooth 5.1, and GPS, ensuring comprehensive wireless communication capabilities.

9. Power Efficiency:
- Built on a 7nm manufacturing process, the MT6781V is designed for power efficiency, helping to extend battery life in mobile devices. The integration of various components into a single chip also reduces power consumption compared to multi-chip solutions.

10. Thermal Management:
- The SoC includes features for thermal management, ensuring that the device remains cool during intensive tasks such as gaming or video streaming.

## Applications:

The MediaTek MT6781V is designed for a wide range of applications, including:

- Smartphones: Targeted at mid-range smartphones, providing a balance of performance and affordability.
- Tablets: Suitable for tablets that require efficient processing and connectivity.
- IoT Devices: Can be used in various Internet of Things (IoT) applications that require mobile connectivity and processing power.

## Conclusion:

The MediaTek MT6781V (Dimensity 1000) is a powerful and versatile SoC that combines advanced processing capabilities, integrated 5G connectivity, and AI-enhanced features, making it an excellent choice for mid-range smartphones and other mobile devices. With its high-performance CPU and GPU, support for advanced camera and display technologies, and efficient power management, the MT6781V is well-equipped to meet the demands of modern mobile applications, providing users with a rich and responsive experience.
MT6781V Compare Parts
  • MT6781V vs MT6779V/CE
  • MT6781V vs MT6763/T
  • MT6781V vs MT6762V/CB
  • MT6781V vs MT6761V/WB
  • MT6781V vs MT66910TP/A
  • MT6781V vs MT669100P
  • MT6781V vs MT6635P/B
  • MT6781V vs MT6580A/WP
  • MT6781V vs MT6360PP/A
  • MT6781V vs MT6360P
  • MT6781V vs MT6359P/A
  • MT6781V vs MT6330MP/A
  • MT6781V vs MT6319CTW/A
  • MT6781V vs MT6315RP/B
  • MT6781V vs MT6315QP/B
  • MT6781V vs MT6315PP/B
  • MT6781V vs MT6261SA/B
  • MT6781V vs MT6261MA/B-N
  • MT6781V vs MT6261DA/B-N
  • MT6781V vs MT6177HW/ACC
  • MT6781V vs MT6177
  • MT6781V vs MT6177WA/VFBGA-120
  • MT6781V vs MT6253DN1145-DWSL
  • MT6781V vs MT6735V/WPAZATH
  • MT6781V vs MT6735V/WPAHHAH
  • MT6781V vs MT6735V/TA-HHAH
  • MT6781V vs MT6582V/UA-HHAH
  • MT6781V vs MT6393DN/BHDG-L
  • MT6781V vs MT6853Z/ZAHHAH
  • MT6781V vs MT6853V-ZAHHAH
  • MT6781V vs MT6735V/CAHHAH
  • MT6781V vs MT6589WMK-ATSH
  • MT6781V vs MT6589WMK-ATAH
  • MT6781V vs MT6580A-WAHHTH
  • MT6781V vs MT6572A-WAHHAH
  • MT6781V vs MT6572A/WAHHPH
  • MT6781V vs MT6921BA-DFAH
  • MT6781V vs MT6750V/CHHMH
  • MT6781V vs MT6625LN/AMJL
  • MT6781V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!