☰
MT6921BA
MT6921BA
Active
Description:  MediaTek MT6921BA
Manufacturer:  MediaTek
Datasheet:   MT6921BA Datasheet
History Price: $0
In Stock: 42800
MT6921BA Specification
Specification
Part No
MT6921BA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6921
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6921BA Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6921BA Description
The MediaTek MT6921BA is a highly integrated system-on-chip (SoC) designed for mobile devices, particularly in the realm of smartphones and tablets. This SoC is part of MediaTek%27s Dimensity series, which is known for its advanced features, high performance, and energy efficiency. The MT6921BA is specifically tailored to support 5G connectivity, AI processing, and multimedia capabilities, making it a versatile choice for modern mobile applications.

## Overview

The MT6921BA is designed to deliver a seamless user experience by combining powerful processing capabilities with advanced connectivity options. It integrates a multi-core CPU, a high-performance GPU, and various multimedia processing units, enabling it to handle demanding applications such as gaming, video streaming, and AI tasks efficiently. The SoC is built on a cutting-edge manufacturing process, which contributes to its performance and power efficiency.

## Key Specifications

Here are the detailed specifications of the MediaTek MT6921BA:

1. General Specifications:
- Architecture: ARM-based architecture
- Process Technology: 7nm FinFET process technology
- CPU Configuration: Octa-core CPU with a combination of high-performance and power-efficient cores
- GPU: Integrated ARM Mali-G57 GPU for enhanced graphics performance

2. Performance Characteristics:
- CPU Cores:
- 2 x Cortex-A76 cores (high-performance)
- 6 x Cortex-A55 cores (power-efficient)
- Maximum CPU Frequency: Up to 2.4 GHz for performance cores
- AI Processing Unit (APU): Integrated AI processing capabilities for enhanced machine learning tasks

3. Connectivity:
- 5G Support: Dual-mode 5G (Sub-6 GHz and mmWave) for high-speed mobile connectivity
- 4G LTE Support: Backward compatibility with 4G LTE networks
- Wi-Fi: Integrated Wi-Fi 6 support for faster wireless connectivity
- Bluetooth: Bluetooth 5.2 support for improved connectivity with peripherals

4. Multimedia Capabilities:
- Camera Support:
- Supports up to 108 MP camera sensors
- Multi-camera configurations for enhanced photography
- Video Playback: Supports 4K video playback at 60 fps
- Video Recording: Capable of recording 4K video at 30 fps
- Display Support: Supports high-resolution displays with up to 120 Hz refresh rate

5. Power Management:
- Power Efficiency: Designed for low power consumption, optimizing battery life in mobile devices
- Dynamic Voltage and Frequency Scaling (DVFS): Adjusts power usage based on workload to enhance efficiency

6. Security Features:
- Hardware Security: Integrated security features to protect user data and privacy
- Secure Boot: Ensures that the device boots securely, preventing unauthorized access

## Applications

The MediaTek MT6921BA is suitable for a wide range of applications, including:

- Smartphones: Designed for mid-range to high-end smartphones, providing a balance of performance and efficiency.
- Tablets: Ideal for tablets that require robust processing capabilities for multimedia consumption and productivity tasks.
- IoT Devices: Can be utilized in Internet of Things (IoT) devices that require connectivity and processing power.
- Wearables: Suitable for smartwatches and fitness trackers that need efficient processing and connectivity.

## Advantages

- High Performance: The combination of high-performance and power-efficient cores allows for smooth multitasking and responsive user experiences.
- 5G Connectivity: The support for dual-mode 5G ensures that devices can take advantage of the latest mobile network technologies for faster data speeds.
- Advanced Multimedia Features: With support for high-resolution cameras and 4K video playback, the MT6921BA enhances the multimedia experience for users.
- Energy Efficiency: The 7nm process technology and power management features contribute to longer battery life in mobile devices.

## Conclusion

The MediaTek MT6921BA is a powerful and versatile SoC that meets the demands of modern mobile applications. Its specifications, including advanced processing capabilities, 5G connectivity, and multimedia support, make it an excellent choice for smartphone and tablet manufacturers looking to deliver high-performance devices. With its focus on efficiency and user experience, the MT6921BA stands out as a leading solution in the competitive mobile chipset market.
MT6921BA Compare Parts
  • MT6921BA vs MT6779V/CE
  • MT6921BA vs MT6763/T
  • MT6921BA vs MT6762V/CB
  • MT6921BA vs MT6761V/WB
  • MT6921BA vs MT66910TP/A
  • MT6921BA vs MT669100P
  • MT6921BA vs MT6635P/B
  • MT6921BA vs MT6580A/WP
  • MT6921BA vs MT6360PP/A
  • MT6921BA vs MT6360P
  • MT6921BA vs MT6359P/A
  • MT6921BA vs MT6330MP/A
  • MT6921BA vs MT6319CTW/A
  • MT6921BA vs MT6315RP/B
  • MT6921BA vs MT6315QP/B
  • MT6921BA vs MT6315PP/B
  • MT6921BA vs MT6261SA/B
  • MT6921BA vs MT6261MA/B-N
  • MT6921BA vs MT6261DA/B-N
  • MT6921BA vs MT6177HW/ACC
  • MT6921BA vs MT6177
  • MT6921BA vs MT6177WA/VFBGA-120
  • MT6921BA vs MT6253DN1145-DWSL
  • MT6921BA vs MT6735V/WPAZATH
  • MT6921BA vs MT6735V/WPAHHAH
  • MT6921BA vs MT6735V/TA-HHAH
  • MT6921BA vs MT6582V/UA-HHAH
  • MT6921BA vs MT6393DN/BHDG-L
  • MT6921BA vs MT6853Z/ZAHHAH
  • MT6921BA vs MT6853V-ZAHHAH
  • MT6921BA vs MT6735V/CAHHAH
  • MT6921BA vs MT6589WMK-ATSH
  • MT6921BA vs MT6589WMK-ATAH
  • MT6921BA vs MT6580A-WAHHTH
  • MT6921BA vs MT6572A-WAHHAH
  • MT6921BA vs MT6572A/WAHHPH
  • MT6921BA vs MT6921BA-DFAH
  • MT6921BA vs MT6750V/CHHMH
  • MT6921BA vs MT6625LN/AMJL
  • MT6921BA vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!