MT9632GAAT/DFZA
MT9632GAAT/DFZA
Active
Description:  MediaTek MT9632GAAT/DFZA
Manufacturer:  MediaTek
History Price: $0
In Stock: 49600
MT9632GAAT/DFZA Specification
Specification
Part No
MT9632GAAT/DFZA
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT9632
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT9632GAAT/DFZA Related Parts
MT9V113D00STCK22AC1-200
MT9V113D00STCK22AC1-200
onsemi
VGA 1/11 SOC
MT9V127IA3XTC
MT9V127IA3XTC
onsemi
MT9V127 - CMOS IMAGE SENSOR SYST
MT9216
MT9216
MediaTek
MediaTek MT9216
MT9300BV
MT9300BV
MediaTek
MediaTek MT9300BV
MT9269EDAT
MT9269EDAT
MediaTek
MediaTek MT9269EDAT
MT9630AFZA
MT9630AFZA
MediaTek
MediaTek MT9630AFZA
MT9632GAAT
MT9632GAAT
MediaTek
MediaTek MT9632GAAT
MT9669SAAJ
MT9669SAAJ
MediaTek
MediaTek MT9669SAAJ
MT9700FCLE
MT9700FCLE
MediaTek
MediaTek MT9700FCLE
MT9700FFFU
MT9700FFFU
MediaTek
MediaTek MT9700FFFU
MT9800UYPT
MT9800UYPT
MediaTek
MediaTek MT9800UYPT
MT9950BAAQ
MT9950BAAQ
MediaTek
MediaTek MT9950BAAQ
MT9632GAAT/DFZA Description
The MediaTek MT9632GAAT/DFZA is a highly integrated System-on-Chip (SoC) designed for smart TVs, set-top boxes, and other multimedia applications. This SoC is part of MediaTek%27s MT96xx series, which is known for its advanced processing capabilities, high-performance graphics, and support for various multimedia formats. The MT9632 is particularly aimed at enhancing the user experience in smart home devices by providing powerful processing, connectivity, and multimedia features.

## Overview

The MT9632GAAT/DFZA is built on a 12nm process technology, which allows for improved power efficiency and performance. It integrates a multi-core CPU, a powerful GPU, and various multimedia processing units, making it suitable for handling high-definition video playback, gaming, and other demanding applications. The SoC supports advanced features such as AI processing, HDR video, and high-resolution audio, making it a versatile choice for modern entertainment systems.

## Key Specifications

1. CPU Architecture:
- Quad-core ARM Cortex-A55 CPU
- Clock Speed: Up to 2.0 GHz
- Supports 64-bit processing for enhanced performance.

2. GPU:
- ARM Mali-G52 GPU
- Supports OpenGL ES 3.2, Vulkan 1.0, and OpenCL 2.0 for advanced graphics rendering.

3. Memory Support:
- Supports LPDDR4X memory
- Maximum Memory Bandwidth: Up to 25.6 GB/s
- Supports up to 8GB of RAM.

4. Video Playback:
- Supports 4K Ultra HD (UHD) video playback at 60fps.
- Hardware decoding for various video formats, including H.265, VP9, AV1, and AVS2.
- Supports HDR10, HDR10+, Dolby Vision, and HLG for enhanced video quality.

5. Audio Processing:
- Integrated audio processing unit supporting high-resolution audio formats.
- Supports Dolby Audio and DTS for immersive sound experiences.

6. Connectivity:
- Integrated Wi-Fi 802.11ac and Bluetooth 5.0 for wireless connectivity.
- Supports Ethernet for wired network connections.
- Multiple USB ports for peripheral connectivity.

7. Storage Interface:
- Supports eMMC 5.1 and UFS 2.1 storage technologies.
- Multiple interfaces for external storage options.

8. AI Processing:
- Integrated AI processing capabilities for enhanced user experiences, such as voice recognition and smart home integration.

9. Operating System Support:
- Compatible with Android TV and other smart TV operating systems.

## Applications

The MediaTek MT9632GAAT/DFZA is designed for a variety of applications, including:

- Smart TVs: Provides the processing power needed for 4K UHD content, smart features, and seamless user interfaces.
- Set-Top Boxes: Ideal for streaming devices that require high-performance video decoding and playback capabilities.
- Home Entertainment Systems: Enhances the multimedia experience in home theaters and gaming setups.
- Smart Home Devices: Supports integration with smart home ecosystems, enabling voice control and automation features.

## Advantages

- High Performance: The combination of a powerful CPU and GPU allows for smooth multitasking and high-quality graphics rendering.
- Energy Efficiency: Built on a 12nm process technology, the MT9632 offers improved power efficiency, which is crucial for energy-conscious devices.
- Rich Multimedia Support: The SoC%27s support for various video and audio formats ensures compatibility with a wide range of content.
- AI Capabilities: The integrated AI processing enhances user interaction and enables smart features, making devices more intuitive.

## Conclusion

The MediaTek MT9632GAAT/DFZA is a robust and versatile SoC that meets the demands of modern multimedia applications. With its powerful processing capabilities, support for high-resolution video and audio, and advanced connectivity options, it is an excellent choice for manufacturers looking to create high-performance smart TVs, set-top boxes, and other entertainment devices. Its energy-efficient design and AI capabilities further enhance its appeal, making it a leading solution in the competitive landscape of multimedia processing.
MT9632GAAT/DFZA Compare Parts
  • MT9632GAAT/DFZA vs MT9950BAAQPC-ZBMAH
  • MT9632GAAT/DFZA vs MT9950BAAQMB-ZBMAH
  • MT9632GAAT/DFZA vs MT9950BAAQAC-ZBMAH
  • MT9632GAAT/DFZA vs MT9800GLPTCH-ZACEH
  • MT9632GAAT/DFZA vs MT9800FYHUDG-ACEL
  • MT9632GAAT/DFZA vs MT9980BAAQ/ODZB
  • MT9632GAAT/DFZA vs MT9980BAAQ/FCZB
  • MT9632GAAT/DFZA vs MT9970BTPQ/GCZB
  • MT9632GAAT/DFZA vs MT9950BAAQ/ACZB
  • MT9632GAAT/DFZA vs MT9685MAAT/ACZA
  • MT9632GAAT/DFZA vs MT9679BAAT/DFZA
  • MT9632GAAT/DFZA vs MT9669SAAJ/EDZB
  • MT9632GAAT/DFZA vs MT9669IAAJ/CBZB
  • MT9632GAAT/DFZA vs MT9669IAAJ/BCZB
  • MT9632GAAT/DFZA vs MT9669IAAJ/ABZB
  • MT9632GAAT/DFZA vs MT9652IAAJBC/AC
  • MT9632GAAT/DFZA vs MT9652IAAJ/DBZB
  • MT9632GAAT/DFZA vs MT9652IAAJ/CCZB
  • MT9632GAAT/DFZA vs MT9632FAAT/DFZA
  • MT9632GAAT/DFZA vs MT9632FAAT/DBZA
  • MT9632GAAT/DFZA vs MT9630FAAT/AFZA
  • MT9632GAAT/DFZA vs MT9615KAAT/ACZB
  • MT9632GAAT/DFZA vs MT9288HAAT/ADZA
  • MT9632GAAT/DFZA vs MT9269EDAT/AAZA
  • MT9632GAAT/DFZA vs MT9266AAAT/BBZA
  • MT9632GAAT/DFZA vs MT9255BCAN/AAZA
  • MT9632GAAT/DFZA vs MT9255BBAN/AAZA
  • MT9632GAAT/DFZA vs MT9255ABAN/AAZA
  • MT9632GAAT/DFZA vs MT9800FZFU/AGA
  • MT9632GAAT/DFZA vs MT9800BULU/DGA
  • MT9632GAAT/DFZA vs MT9800BLFU/RHA
  • MT9632GAAT/DFZA vs MT9700FCTE/ADB
  • MT9632GAAT/DFZA vs MT9700FAMB/AGB
  • MT9632GAAT/DFZA vs MT9800UYPT/BG
  • MT9632GAAT/DFZA vs MT9800UJRT/FL
  • MT9632GAAT/DFZA vs MT9800QGRT/BG
  • MT9632GAAT/DFZA vs MT9800GWPT/CG
  • MT9632GAAT/DFZA vs MT9800BTFU/AG
  • MT9632GAAT/DFZA vs MT9700FCTE/AG
  • MT9632GAAT/DFZA vs MT9399BNW/BHA
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you