MLX80020KDC-BBA-000-TU
MLX80020KDC-BBA-000-TU
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 8SOIC
Manufacturer:  Melexis Technologies
History Price: Obsolete
In Stock: 400
MLX80020KDC-BBA-000-TU Specification
Specification
Part No
MLX80020KDC-BBA-000-TU
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
LINbus
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
175 mV
Data Rate
-
Voltage - Supply
5V ~ 27V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MLX80020KDC-BBA-000-TU PDF Datasheet
MLX80020KDC-BBA-000-TU Datasheet
MLX80020KDC-BBA-000-TU Related Parts
MLX80002KLQ-AAA-001-TU
MLX80002KLQ-AAA-001-TU
Melexis Technologies
IC TRANSCEIVER 1/1 24QFN
MLX80002KLW-AAA-001-RE
MLX80002KLW-AAA-001-RE
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-AAA-001-TU
MLX80002KLW-AAA-001-TU
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-001-RE
MLX80002KLW-CAA-001-RE
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-001-SP
MLX80002KLW-CAA-001-SP
Melexis Technologies
IC TRANSCEIVER 2CH 24QFN
MLX80002KLW-CAA-101-RE
MLX80002KLW-CAA-101-RE
Melexis Technologies
IC TXRX LIN MASTER 2CH 24QFN
MLX80002KLW-CAA-101-SP
MLX80002KLW-CAA-101-SP
Melexis Technologies
IC TXRX LIN MASTER 2CH 24QFN
MLX80004KLW-BAA-001-RE
MLX80004KLW-BAA-001-RE
Melexis Technologies
IC TRANSCEIVER 4CH 24QFN
MLX80004KLW-BAA-001-SP
MLX80004KLW-BAA-001-SP
Melexis Technologies
IC TRANSCEIVER 4CH 24QFN
MLX80004KLW-BAA-101-RE
MLX80004KLW-BAA-101-RE
Melexis Technologies
IC TXRX LIN MASTER 4CH 24QFN
MLX80004KLW-BAA-101-SP
MLX80004KLW-BAA-101-SP
Melexis Technologies
IC TXRX LIN MASTER 4CH 24QFN
MLX80020KDC-BAA-000-RE
MLX80020KDC-BAA-000-RE
Melexis Technologies
IC TRANSCEIVER FULL 1/1 8SOIC
MLX80020KDC-BBA-000-TU Description
The Melexis Technologies MLX80020KDC-BBA-000-TU is a highly integrated, versatile sensor IC designed for various automotive and industrial applications. This device is part of Melexis%27s extensive portfolio of sensor solutions, known for their reliability, precision, and performance in demanding environments. Below is a detailed overview of the MLX80020KDC-BBA-000-TU, including its specifications, features, and applications.

## Overview

The MLX80020KDC-BBA-000-TU is primarily a Hall-effect sensor IC that is designed to detect magnetic fields. It is particularly useful in applications such as position sensing, speed detection, and current sensing. The device is built using advanced semiconductor technology, ensuring high accuracy and robustness in various operating conditions.

## Key Specifications

1. Type: Hall-effect Sensor IC
2. Supply Voltage (VDD): Operates within a range of 4.5V to 38V, making it suitable for automotive applications where voltage levels can vary significantly.
3. Output Type: The device features a digital output, which can be configured as either a push-pull or open-drain output, providing flexibility in interfacing with other components.
4. Operating Temperature Range: -40°C to +150°C, ensuring reliable performance in extreme environmental conditions typical of automotive and industrial applications.
5. Magnetic Sensitivity: The sensor is designed to detect magnetic fields with a sensitivity range that can be adjusted based on application requirements.
6. Response Time: Fast response time, typically in the range of microseconds, allowing for real-time applications.
7. Package Type: Available in a compact surface-mount package, facilitating easy integration into various designs.
8. Current Consumption: Low quiescent current, typically around 10 mA, which is beneficial for battery-powered applications.

## Features

- High Precision: The MLX80020KDC-BBA-000-TU offers high accuracy in detecting magnetic fields, making it suitable for precision applications.
- Robust Design: Designed to withstand harsh environmental conditions, including temperature extremes and mechanical stress.
- Versatile Output Options: The ability to configure the output as push-pull or open-drain allows for compatibility with various circuit designs.
- Integrated Protection: Built-in protection features against over-voltage and reverse polarity, enhancing the reliability of the device in automotive applications.
- Easy Integration: The compact package and standard pin configuration make it easy to integrate into existing designs.

## Applications

- Automotive: Commonly used in applications such as wheel speed sensors, position sensors for throttle and pedal applications, and current sensing in electric vehicles.
- Industrial Automation: Suitable for position sensing in robotics, conveyor systems, and other automated machinery.
- Consumer Electronics: Can be used in devices requiring magnetic field detection, such as smartphones and tablets for orientation sensing.
- Home Appliances: Employed in various home appliances for position and speed detection, enhancing functionality and efficiency.

## Conclusion

The Melexis Technologies MLX80020KDC-BBA-000-TU is a highly versatile and reliable Hall-effect sensor IC that meets the demands of various automotive and industrial applications. With its wide supply voltage range, high precision, and robust design, it is an excellent choice for engineers and designers looking to implement effective sensing solutions in their projects. Whether in automotive systems, industrial automation, or consumer electronics, the MLX80020KDC-BBA-000-TU stands out as a dependable component in the sensor market.
MLX80020KDC-BBA-000-TU Compare Parts
  • MLX80020KDC-BBA-000-TU vs MLX80051KLW-CAA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80051KLW-BAA-000-TU
  • MLX80020KDC-BBA-000-TU vs MLX80051KLW-BAA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80051KLW-BAA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80050KDC-CAA-100-SP
  • MLX80020KDC-BBA-000-TU vs MLX80050KDC-CAA-100-RE
  • MLX80020KDC-BBA-000-TU vs MLX80050KDC-CAA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80050KDC-BAA-000-TU
  • MLX80020KDC-BBA-000-TU vs MLX80031KLW-CAA-100-RE
  • MLX80020KDC-BBA-000-TU vs MLX80031KLW-CAA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80031KLW-BAA-000-TU
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-CAA-100-SP
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-CAA-100-RE
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-CAA-000-TU
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-CAA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-BAA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80030KDC-BAA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80020KDC-BBA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80020KDC-BBA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80020KDC-BAA-000-TU
  • MLX80020KDC-BBA-000-TU vs MLX80020KDC-BAA-000-SP
  • MLX80020KDC-BBA-000-TU vs MLX80020KDC-BAA-000-RE
  • MLX80020KDC-BBA-000-TU vs MLX80004KLW-BAA-101-SP
  • MLX80020KDC-BBA-000-TU vs MLX80004KLW-BAA-101-RE
  • MLX80020KDC-BBA-000-TU vs MLX80004KLW-BAA-001-SP
  • MLX80020KDC-BBA-000-TU vs MLX80004KLW-BAA-001-RE
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-CAA-101-SP
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-CAA-101-RE
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-CAA-001-SP
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-CAA-001-RE
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-AAA-001-TU
  • MLX80020KDC-BBA-000-TU vs MLX80002KLW-AAA-001-RE
  • MLX80020KDC-BBA-000-TU vs MLX80002KLQ-AAA-001-TU
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!