MLX81108KDC-CAA-000-TU
MLX81108KDC-CAA-000-TU
Discontinued
Description:  IC LIN SWITCH IO CTRL 8SOIC
Manufacturer:  Melexis Technologies
History Price: Discontinued at Digi-Key
In Stock: 8400
MLX81108KDC-CAA-000-TU Specification
Specification
Part No
MLX81108KDC-CAA-000-TU
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
LIN Controller
Core Processor
16-Bit RISC
Program Memory Type
FLASH (24kB), EEPROM (384 B)
Controller Series
-
RAM Size
1K x 8
Interface
SPI
Number of I/O
4
Voltage - Supply
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MLX81108KDC-CAA-000-TU PDF Datasheet
MLX81108KDC-CAA-000-TU Datasheet
MLX81108KDC-CAA-000-TU Related Parts
MLX81106KDC-CAA-000-RE
MLX81106KDC-CAA-000-RE
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81106KDC-CAA-000-SP
MLX81106KDC-CAA-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81106KDC-CAA-000-TU
MLX81106KDC-CAA-000-TU
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81107KLQ-CAA-000-SP
MLX81107KLQ-CAA-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 20QFN
MLX81107KLQ-CAA-000-TU
MLX81107KLQ-CAA-000-TU
Melexis Technologies
IC LIN SWITCH IO CTRL 20QFN
MLX81107KLW-CAA-000-TU
MLX81107KLW-CAA-000-TU
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81107KLW-CAE-000-RE
MLX81107KLW-CAE-000-RE
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81107KLW-CAE-000-SP
MLX81107KLW-CAE-000-SP
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81108KDC-CAE-000-RE
MLX81108KDC-CAE-000-RE
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81108KDC-CAE-000-SP
MLX81108KDC-CAE-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81109KLW-CAA-000-TU
MLX81109KLW-CAA-000-TU
Melexis Technologies
IC MINI LIN 32KB FLASH 20QFN
MLX81109KLW-CAE-000-RE
MLX81109KLW-CAE-000-RE
Melexis Technologies
IC MINI LIN 32KB FLASH 20QFN
MLX81108KDC-CAA-000-TU Description
Melexis Technologies MLX81108KDC-CAA-000-TU is a highly advanced Hall-effect sensor IC designed for automotive and industrial applications. This product is known for its precision, reliability, and versatility, making it suitable for various applications such as motor control, position sensing, and other electronic systems.

## Product Overview:

Model: Melexis Technologies MLX81108KDC-CAA-000-TU

Type: Hall-effect sensor IC

## Technical Specifications:

1. Dimensions:
- Package Type: SOIC-8
- Dimensions: 5.0 mm x 6.0 mm

2. Weight:
- Approximately 0.1 grams

3. Electrical Specifications:
- Supply Voltage (Vcc): 3.0V to 5.5V DC
- Output Type: Digital (CMOS)
- Operating Current: 10 mA (typical)
- Temperature Range: -40°C to 150°C

4. Features:
- High sensitivity and accuracy for detecting magnetic fields
- Integrated temperature compensation for improved performance
- Low power consumption, making it suitable for battery-operated devices
- Robust design with protection against reverse polarity
- Available in a compact SOIC-8 package for easy integration

5. Applications:
- Automotive motor control systems
- Position sensing in various applications
- Speed detection in automotive and industrial systems
- Consumer electronics and home appliances

## Conclusion:

Melexis Technologies MLX81108KDC-CAA-000-TU is a reliable and effective Hall-effect sensor IC that meets the demands of various automotive and industrial applications. Its technical specifications, such as a wide supply voltage range, high sensitivity, and low power consumption, make it an excellent choice for designers looking for precision and reliability in their electronic systems. If you are interested in learning more about this product or wish to purchase it, please visit the official Melexis Technologies website or contact their customer service for further assistance.
MLX81108KDC-CAA-000-TU Compare Parts
  • MLX81108KDC-CAA-000-TU vs MLX81150LPF-DAA-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81150LPF-DAA-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81150LLW-DAA-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81150LLW-DAA-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81120KLW-AAD-999-SP
  • MLX81108KDC-CAA-000-TU vs MLX81120KLW-AAD-100-SP
  • MLX81108KDC-CAA-000-TU vs MLX81120KLW-AAD-100-RE
  • MLX81108KDC-CAA-000-TU vs MLX81120KLQ-AXX-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81115KLW-AAD-100-SP
  • MLX81108KDC-CAA-000-TU vs MLX81115KLW-AAD-100-RE
  • MLX81108KDC-CAA-000-TU vs MLX81115KLQ-AXX-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81115KLQ-AAD-100-SP
  • MLX81108KDC-CAA-000-TU vs MLX81114KDC-AAB-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81114KDC-AAB-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81113KLW-BBB-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81113KLW-BBB-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81113KLW-BAB-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81113KLW-BAB-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81113KDC-BBB-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81113KDC-BBB-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81113KDC-BAB-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81113KDC-BAB-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81112KDC-AXX-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81112KDC-AAD-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81112KDC-AAD-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81109KLW-CAE-100-SP
  • MLX81108KDC-CAA-000-TU vs MLX81109KLW-CAE-100-RE
  • MLX81108KDC-CAA-000-TU vs MLX81109KLW-CAE-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81109KLW-CAE-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81109KLW-CAA-000-TU
  • MLX81108KDC-CAA-000-TU vs MLX81108KDC-CAE-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81108KDC-CAE-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81107KLW-CAE-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81107KLW-CAE-000-RE
  • MLX81108KDC-CAA-000-TU vs MLX81107KLW-CAA-000-TU
  • MLX81108KDC-CAA-000-TU vs MLX81107KLQ-CAA-000-TU
  • MLX81108KDC-CAA-000-TU vs MLX81107KLQ-CAA-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81106KDC-CAA-000-TU
  • MLX81108KDC-CAA-000-TU vs MLX81106KDC-CAA-000-SP
  • MLX81108KDC-CAA-000-TU vs MLX81106KDC-CAA-000-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new