MLX81108KDC-CAE-000-RE
MLX81108KDC-CAE-000-RE
Active
Description:  IC LIN SWITCH IO CTRL 8SOIC
Manufacturer:  Melexis Technologies
History Price: $6.14000
In Stock: 24800
MLX81108KDC-CAE-000-RE Specification
Specification
Part No
MLX81108KDC-CAE-000-RE
Category
Embedded - Application Specific Microcontrollers
Manufacturer
Melexis Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
LIN Controller
Core Processor
16-Bit RISC
Program Memory Type
FLASH (24kB), EEPROM (384 B)
Controller Series
-
RAM Size
1K x 8
Interface
SPI
Number of I/O
4
Voltage - Supply
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MLX81108KDC-CAE-000-RE PDF Datasheet
MLX81108KDC-CAE-000-RE Datasheet
MLX81108KDC-CAE-000-RE Related Parts
MLX81106KDC-CAA-000-RE
MLX81106KDC-CAA-000-RE
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81106KDC-CAA-000-SP
MLX81106KDC-CAA-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81106KDC-CAA-000-TU
MLX81106KDC-CAA-000-TU
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81107KLQ-CAA-000-SP
MLX81107KLQ-CAA-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 20QFN
MLX81107KLQ-CAA-000-TU
MLX81107KLQ-CAA-000-TU
Melexis Technologies
IC LIN SWITCH IO CTRL 20QFN
MLX81107KLW-CAA-000-TU
MLX81107KLW-CAA-000-TU
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81107KLW-CAE-000-RE
MLX81107KLW-CAE-000-RE
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81107KLW-CAE-000-SP
MLX81107KLW-CAE-000-SP
Melexis Technologies
IC MINI LIN 24KB FLASH 20QFN
MLX81108KDC-CAA-000-TU
MLX81108KDC-CAA-000-TU
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81108KDC-CAE-000-SP
MLX81108KDC-CAE-000-SP
Melexis Technologies
IC LIN SWITCH IO CTRL 8SOIC
MLX81109KLW-CAA-000-TU
MLX81109KLW-CAA-000-TU
Melexis Technologies
IC MINI LIN 32KB FLASH 20QFN
MLX81109KLW-CAE-000-RE
MLX81109KLW-CAE-000-RE
Melexis Technologies
IC MINI LIN 32KB FLASH 20QFN
MLX81108KDC-CAE-000-RE Compare Parts
  • MLX81108KDC-CAE-000-RE vs MLX81150LPF-DAA-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81150LPF-DAA-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81150LLW-DAA-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81150LLW-DAA-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81120KLW-AAD-999-SP
  • MLX81108KDC-CAE-000-RE vs MLX81120KLW-AAD-100-SP
  • MLX81108KDC-CAE-000-RE vs MLX81120KLW-AAD-100-RE
  • MLX81108KDC-CAE-000-RE vs MLX81120KLQ-AXX-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81115KLW-AAD-100-SP
  • MLX81108KDC-CAE-000-RE vs MLX81115KLW-AAD-100-RE
  • MLX81108KDC-CAE-000-RE vs MLX81115KLQ-AXX-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81115KLQ-AAD-100-SP
  • MLX81108KDC-CAE-000-RE vs MLX81114KDC-AAB-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81114KDC-AAB-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81113KLW-BBB-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81113KLW-BBB-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81113KLW-BAB-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81113KLW-BAB-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81113KDC-BBB-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81113KDC-BBB-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81113KDC-BAB-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81113KDC-BAB-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81112KDC-AXX-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81112KDC-AAD-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81112KDC-AAD-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81109KLW-CAE-100-SP
  • MLX81108KDC-CAE-000-RE vs MLX81109KLW-CAE-100-RE
  • MLX81108KDC-CAE-000-RE vs MLX81109KLW-CAE-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81109KLW-CAE-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81109KLW-CAA-000-TU
  • MLX81108KDC-CAE-000-RE vs MLX81108KDC-CAE-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81108KDC-CAA-000-TU
  • MLX81108KDC-CAE-000-RE vs MLX81107KLW-CAE-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81107KLW-CAE-000-RE
  • MLX81108KDC-CAE-000-RE vs MLX81107KLW-CAA-000-TU
  • MLX81108KDC-CAE-000-RE vs MLX81107KLQ-CAA-000-TU
  • MLX81108KDC-CAE-000-RE vs MLX81107KLQ-CAA-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81106KDC-CAA-000-TU
  • MLX81108KDC-CAE-000-RE vs MLX81106KDC-CAA-000-SP
  • MLX81108KDC-CAE-000-RE vs MLX81106KDC-CAA-000-RE
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new