MIC2774H-26BM5
MIC2774H-26BM5
Active
Description:  IC SUPERVISOR DUAL LOW VOLTAGE
Manufacturer:  Micrel
History Price: $0.33000
In Stock: 22800
MIC2774H-26BM5 Specification
Specification
Part No
MIC2774H-26BM5
Category
PMIC - Supervisors
Manufacturer
Micrel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multi-Voltage Supervisor
Number of Voltages Monitored
2
Voltage - Threshold
2.67V, Adj
Output
Complementary
Reset
Active High
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC2774H-26BM5 PDF Datasheet
MIC2774H-26BM5 Related Parts
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC2774H-26BM5 Compare Parts
  • MIC2774H-26BM5 vs MIC826ZYMT-T5
  • MIC2774H-26BM5 vs MIC826YYMT-TR
  • MIC2774H-26BM5 vs MIC826YYMT-T5
  • MIC2774H-26BM5 vs MIC826WYMT-TR
  • MIC2774H-26BM5 vs MIC826WYMT-T5
  • MIC2774H-26BM5 vs MIC826TYMT-TR
  • MIC2774H-26BM5 vs MIC826TYMT-T5
  • MIC2774H-26BM5 vs MIC826SYMT-TR
  • MIC2774H-26BM5 vs MIC826SYMT-T5
  • MIC2774H-26BM5 vs MIC826RYMT-TR
  • MIC2774H-26BM5 vs MIC826RYMT-T5
  • MIC2774H-26BM5 vs MIC826MYMT-TR
  • MIC2774H-26BM5 vs MIC826MYMT-T5
  • MIC2774H-26BM5 vs MIC826LYMT-TR
  • MIC2774H-26BM5 vs MIC826LYMT-T5
  • MIC2774H-26BM5 vs MIC812TUY-TR
  • MIC2774H-26BM5 vs MIC812TUY TR
  • MIC2774H-26BM5 vs MIC812TUTR
  • MIC2774H-26BM5 vs MIC812TU TR
  • MIC2774H-26BM5 vs MIC812SUY-TR
  • MIC2774H-26BM5 vs MIC812SUTR
  • MIC2774H-26BM5 vs MIC812SU TR
  • MIC2774H-26BM5 vs MIC812SU TR
  • MIC2774H-26BM5 vs MIC812RUY-TR
  • MIC2774H-26BM5 vs MIC812RU TR
  • MIC2774H-26BM5 vs MIC812MUY-TR
  • MIC2774H-26BM5 vs MIC812MU TR
  • MIC2774H-26BM5 vs MIC812MU
  • MIC2774H-26BM5 vs MIC812LUY-TR
  • MIC2774H-26BM5 vs MIC812LUY
  • MIC2774H-26BM5 vs MIC812LUTR
  • MIC2774H-26BM5 vs MIC812LU TR
  • MIC2774H-26BM5 vs MIC812JUY-TR
  • MIC2774H-26BM5 vs MIC812JU TR
  • MIC2774H-26BM5 vs MIC812JU
  • MIC2774H-26BM5 vs MIC811TUY-TR
  • MIC2774H-26BM5 vs MIC811TU TR
  • MIC2774H-26BM5 vs MIC811SUY-TR
  • MIC2774H-26BM5 vs MIC811SU TR
  • MIC2774H-26BM5 vs MIC811RUY-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock