Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Micrel MIC2775-29YM5
MIC2775-29YM5
Active
PMIC - Supervisors
Description:
MICRO-POWER VOLTAGE SUPERVISOR
Manufacturer:
Micrel
Datasheet:
MIC2775-29YM5 Datasheet
History Price: Active
In Stock: 36300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MIC2775-29YM5 Specification
Specification
Part No
MIC2775-29YM5
Category
PMIC - Supervisors
Manufacturer
Micrel
Series
IttyBitty
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Supply Monitor
Number of Voltages Monitored
1
Voltage - Threshold
2.93V
Output
Push-Pull, Totem Pole
Reset
Active High/Active Low
Reset Timeout
140ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC2775-29YM5 PDF Datasheet
MIC2775-29YM5 Datasheet
Click and Download: MIC2775-29YM5 Datasheet
MIC2775-29YM5 Related Parts
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232M-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232MY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232N
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232NY
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1232YN
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8DIP
MIC1810-10U-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-10UY-TR
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-3
MIC1810-15U TR
Microchip Technology
MICROPROCESSOR RESET CIRCUIT
MIC2775-29YM5 Compare Parts
MIC2775-29YM5 vs MIC826ZYMT-T5
MIC2775-29YM5 vs MIC826YYMT-TR
MIC2775-29YM5 vs MIC826YYMT-T5
MIC2775-29YM5 vs MIC826WYMT-TR
MIC2775-29YM5 vs MIC826WYMT-T5
MIC2775-29YM5 vs MIC826TYMT-TR
MIC2775-29YM5 vs MIC826TYMT-T5
MIC2775-29YM5 vs MIC826SYMT-TR
MIC2775-29YM5 vs MIC826SYMT-T5
MIC2775-29YM5 vs MIC826RYMT-TR
MIC2775-29YM5 vs MIC826RYMT-T5
MIC2775-29YM5 vs MIC826MYMT-TR
MIC2775-29YM5 vs MIC826MYMT-T5
MIC2775-29YM5 vs MIC826LYMT-TR
MIC2775-29YM5 vs MIC826LYMT-T5
MIC2775-29YM5 vs MIC812TUY-TR
MIC2775-29YM5 vs MIC812TUY TR
MIC2775-29YM5 vs MIC812TUTR
MIC2775-29YM5 vs MIC812TU TR
MIC2775-29YM5 vs MIC812SUY-TR
MIC2775-29YM5 vs MIC812SUTR
MIC2775-29YM5 vs MIC812SU TR
MIC2775-29YM5 vs MIC812SU TR
MIC2775-29YM5 vs MIC812RUY-TR
MIC2775-29YM5 vs MIC812RU TR
MIC2775-29YM5 vs MIC812MUY-TR
MIC2775-29YM5 vs MIC812MU TR
MIC2775-29YM5 vs MIC812MU
MIC2775-29YM5 vs MIC812LUY-TR
MIC2775-29YM5 vs MIC812LUY
MIC2775-29YM5 vs MIC812LUTR
MIC2775-29YM5 vs MIC812LU TR
MIC2775-29YM5 vs MIC812JUY-TR
MIC2775-29YM5 vs MIC812JU TR
MIC2775-29YM5 vs MIC812JU
MIC2775-29YM5 vs MIC811TUY-TR
MIC2775-29YM5 vs MIC811TU TR
MIC2775-29YM5 vs MIC811SUY-TR
MIC2775-29YM5 vs MIC811SU TR
MIC2775-29YM5 vs MIC811RUY-TR
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
2026-09-18 06:16
100% Quality. verry good product.