☰
AR1100BRD
AR1100BRD
Active
Description:  IC SCREEN CNTRL 10BIT MODULE
Manufacturer:  Microchip Technology
Datasheet:   AR1100BRD Datasheet
History Price: $21.90000
In Stock: 28000
AR1100BRD Specification
Specification
Part No
AR1100BRD
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Microchip Technology
Series
mTouch
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4, 5, or 8 Wire Resistive
Resolution (Bits)
10 b
Interface
USB
Voltage Reference
External
Voltage - Supply
3.3V ~ 5V
Current - Supply
25 mA
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
-
Package / Case
Module
Supplier Device Package
Module
AR1100BRD PDF Datasheet
AR1100BRD Related Parts
AR1010-I/ML
AR1010-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1010-I/SO
AR1010-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1010-I/SS
AR1010-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1010T-I/ML
AR1010T-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1010T-I/SO
AR1010T-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1010T-I/SS
AR1010T-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1011-I/ML
AR1011-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1011-I/SO
AR1011-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1011-I/SS
AR1011-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1011T-I/ML
AR1011T-I/ML
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
AR1011T-I/SO
AR1011T-I/SO
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
AR1011T-I/SS
AR1011T-I/SS
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP
AR1100BRD Compare Parts
  • AR1100BRD vs AR1100T-I/SO
  • AR1100BRD vs AR1100T-I/MQ
  • AR1100BRD vs AR1100-I/SS
  • AR1100BRD vs AR1100-I/SO
  • AR1100BRD vs AR1100-I/MQ
  • AR1100BRD vs AR1021T-I/SS
  • AR1100BRD vs AR1021T-I/SO
  • AR1100BRD vs AR1021T-I/ML
  • AR1100BRD vs AR1021-I/SS
  • AR1100BRD vs AR1021-I/SO
  • AR1100BRD vs AR1021-I/ML
  • AR1100BRD vs AR1020T-I/SS
  • AR1100BRD vs AR1020T-I/SO
  • AR1100BRD vs AR1020T-I/ML
  • AR1100BRD vs AR1020-I/SS
  • AR1100BRD vs AR1020-I/SO
  • AR1100BRD vs AR1020-I/ML
  • AR1100BRD vs AR1011T-I/SS
  • AR1100BRD vs AR1011T-I/SO
  • AR1100BRD vs AR1011T-I/ML
  • AR1100BRD vs AR1011-I/SS
  • AR1100BRD vs AR1011-I/SO
  • AR1100BRD vs AR1011-I/ML
  • AR1100BRD vs AR1010T-I/SS
  • AR1100BRD vs AR1010T-I/SO
  • AR1100BRD vs AR1010T-I/ML
  • AR1100BRD vs AR1010-I/SS
  • AR1100BRD vs AR1010-I/SO
  • AR1100BRD vs AR1010-I/ML
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you