## Microchip Technology AT17C002-10JI Overview
The Microchip Technology AT17C002-10JI is a serial configuration EEPROM designed to provide non-volatile memory storage for FPGA, CPLD, and other programmable logic devices. It is part of the AT17C00 series, which offers reliable and high-performance configuration memory solutions for various digital systems. This EEPROM is commonly used in systems where an external memory device is required to store configuration data or other critical system information that needs to be retained even after power-down.
## Key Features
* Serial Interface: The AT17C002-10JI uses a serial interface (SPI), enabling it to communicate with other devices using fewer pins, making it an ideal choice for space-constrained and cost-sensitive designs.
* High-Speed Data Transfer: The device supports fast data transfer rates, which allow it to load configuration data quickly into FPGAs or other programmable logic devices.
* Non-Volatile Memory: As an EEPROM, it retains data even when power is removed, ensuring that configuration settings or critical data are preserved during power cycling or in the event of power failure.
* High Endurance: The AT17C002-10JI supports a high number of read/write cycles (typically 100,000 cycles), making it suitable for applications requiring frequent reprogramming.
* Low Power Consumption: The EEPROM operates with low power consumption, making it ideal for use in battery-powered systems and portable applications.
* Industrial Temperature Range: The device is designed to operate within a broad temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other harsh environments.
* Small Package Size: The AT17C002-10JI is available in a small 8-pin JEDEC standard package, which reduces board space requirements and is well-suited for compact designs.
## Electrical Characteristics
* Operating Voltage: The AT17C002-10JI operates with a voltage range of 2.7 V to 3.6 V, making it compatible with most modern logic devices that operate within this voltage range.
* Memory Size: The device features a 2 Mbit (256 kB) memory size, providing ample storage for configuration data in most mid-range FPGA or CPLD applications.
* Write Cycle Time: The typical write cycle time is around 5 ms. This allows for relatively fast reprogramming of the memory, especially in systems requiring frequent updates to configuration data.
* Data Retention: The memory is designed for long-term data retention, with a data retention period of up to 100 years at room temperature, ensuring reliable storage for extended periods.
* Read Speed: The read speed of the AT17C002-10JI is typically 4 MHz, which ensures quick access to the configuration data and reduces the boot-up time of systems that rely on this memory.
* Standby Current: The typical standby current is 10 µA, contributing to the overall low-power consumption of the device when not actively reading or writing data.
* Active Current: During data access or operation, the typical active current is around 4 mA, ensuring efficient power use during active cycles.
## Performance and Functionality
* Self-Programming: The AT17C002-10JI supports self-programming, meaning it can reconfigure itself from an external controller. This feature is useful for applications where reconfiguration or updates to the stored configuration data are required in the field.
* Error Detection: The device supports built-in checksum features to detect errors in the stored data, improving reliability and reducing the chances of configuration errors during system initialization.
* Write Protection: It includes write protection features that can be used to prevent accidental or unauthorized writing to the device. This is particularly useful in preventing corruption of critical configuration data.
* SPI Protocol: The device operates using the Serial Peripheral Interface (SPI), a standard communication protocol that allows for easy integration with most modern microcontrollers and FPGAs. The SPI interface reduces the number of pins required for communication, helping reduce board complexity and saving space.
## Applications
The Microchip Technology AT17C002-10JI is used in a variety of applications, primarily where non-volatile memory is needed to store configuration data or system parameters. Some typical applications include:
* FPGA and CPLD Configuration: The AT17C002-10JI is frequently used to store configuration files for Field-Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs), enabling these devices to initialize upon power-up or reset.
* Embedded Systems: In embedded designs, this EEPROM provides a reliable storage solution for configuration data, device settings, or firmware that must be retained across power cycles.
* Automotive Electronics: The industrial-grade temperature tolerance and reliability of the AT17C002-10JI make it ideal for automotive applications, where data integrity and performance under a wide range of environmental conditions are required.
* Telecommunications Equipment: The device is also used in telecommunications infrastructure, such as network switches and routers, to store configuration data that determines the system's operation.
* Consumer Electronics: In consumer electronics such as set-top boxes, game consoles, and home appliances, the AT17C002-10JI can be used for system configuration or parameter storage.
## Physical Characteristics
* Package Type: The AT17C002-10JI is housed in an 8-pin JEDEC standard package, which offers a compact and reliable form factor ideal for small devices or designs with limited PCB space.
* Package Dimensions: The package dimensions are typically 4.9 mm x 6.4 mm for the 8-pin PDIP (Plastic Dual In-line Package), making it suitable for easy handling and placement in automated PCB assembly lines.
* Weight: The device is lightweight, making it ideal for applications where weight is a concern, such as in portable or battery-powered electronics.
* Pin Configuration: The 8-pin package includes standard SPI interface pins: CS (Chip Select), SCK (Clock), SI (Serial Input), SO (Serial Output), and VCC and GND pins for power and ground, making it compatible with a wide range of microcontrollers and logic devices.
## Conclusion
The Microchip Technology AT17C002-10JI is a reliable, high-performance serial configuration EEPROM that provides efficient and secure storage for configuration data in a variety of embedded systems, including FPGAs and CPLDs. With its high endurance, low power consumption, wide temperature range, and fast data transfer capabilities, it is well-suited for use in industrial, automotive, telecommunications, and consumer electronics applications. The small package size, error detection features, and self-programming capabilities make it an ideal solution for systems requiring secure, non-volatile memory storage. Whether in consumer electronics, embedded systems, or industrial equipment, the AT17C002-10JI provides an effective and reliable memory solution for a wide range of applications.