AT17C010-10CI
AT17C010-10CI
Obsolete
Description:  IC SRL CONFIG EEPROM 1M 8LAP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 36800
AT17C010-10CI Specification
Specification
Part No
AT17C010-10CI
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
Serial EEPROM
Memory Size
1Mb
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
8-TDFN
Supplier Device Package
8-LAP (6x6)
AT17C010-10CI PDF Datasheet
AT17C010-10CI Related Parts
AT17C002-10CC
AT17C002-10CC
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10CI
AT17C002-10CI
Microchip Technology
IC SRL CONFIG EEPROM 2M 8LAP
AT17C002-10JC
AT17C002-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002-10JI
AT17C002-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10BJC
AT17C002A-10BJC
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10BJI
AT17C002A-10BJI
Microchip Technology
IC SRL CONFIG EEPROM 2M 44PLCC
AT17C002A-10JC
AT17C002A-10JC
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10JI
AT17C002A-10JI
Microchip Technology
IC SRL CONFIG EEPROM 2M 20PLCC
AT17C002A-10QC
AT17C002A-10QC
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C002A-10QI
AT17C002A-10QI
Microchip Technology
IC SRL CONFIG EEPROM 2M 32TQFP
AT17C010-10CC
AT17C010-10CC
Microchip Technology
IC SRL CONFIG EEPROM 1M 8LAP
AT17C010-10JC
AT17C010-10JC
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
AT17C010-10CI Description

## Overview of Microchip Technology AT17C010-10CI

The Microchip Technology AT17C010-10CI is a high-performance Serial Configuration EEPROM designed primarily for use in programmable logic devices (PLDs) and FPGA (Field Programmable Gate Array) applications. This memory device is designed to store configuration data, enabling the initialization of PLDs or FPGAs on power-up. It operates through a serial interface and is well-suited for industrial, automotive, and consumer electronics applications where reliable, non-volatile memory is required.

The AT17C010-10CI offers a combination of high-speed performance, low power consumption, and high-density storage, making it a go-to solution for various embedded systems that need robust configuration memory.

## Key Specifications and Features

## 1. Memory Size and Organization

* Memory Capacity: 1 Mbit (128 K x 8 bits)
The device provides 1 Mbit of storage, which is typically used to store the configuration data for a PLD or FPGA. The memory is organized into 128 K words, each containing 8 bits, ensuring that it can hold a considerable amount of configuration data for complex devices.

## 2. Operating Voltage Range

* Vcc (Operating Voltage): 2.7 V to 3.6 V
The AT17C010-10CI is designed to operate within a voltage range of 2.7 V to 3.6 V, making it compatible with a wide range of embedded systems that operate on low to moderate supply voltages. This voltage range is also well-suited for battery-powered applications.

## 3. Data Transfer Rate

* Maximum Clock Frequency: 10 MHz
With a 10 MHz clock frequency, the AT17C010-10CI is capable of fast data transfer, which is critical when configuring FPGAs or other PLDs quickly during system power-up or reconfiguration. This speed ensures quick initialization of complex programmable devices.

## 4. Interface Type

* Serial Interface: SPI (Serial Peripheral Interface)
The device uses a SPI interface for data transmission. SPI is a widely used, simple, and fast serial communication protocol that allows for easy integration with most microcontrollers, FPGAs, or other digital systems.

## 5. Write Endurance

* Write Cycles: Up to 1,000,000 Write Cycles
The AT17C010-10CI supports a high number of write cycles (up to 1 million), ensuring long-term durability and reliability. This makes it ideal for applications requiring frequent reprogramming or updates of configuration data.

## 6. Data Retention

* Data Retention: Over 100 Years
The device features excellent data retention capabilities, holding configuration data for over 100 years, even when powered off. This is a crucial feature for devices that need to retain data in harsh environmental conditions.

## 7. Low Power Consumption

* Active Current Consumption: 5 mA (typical)
* Standby Current Consumption: <1 µA
The AT17C010-10CI is optimized for low power, consuming just 5 mA during active operations and drawing less than 1 µA in standby mode. This low power consumption is ideal for battery-powered or energy-sensitive applications.

## 8. Package Type

* Package: 8-pin PDIP (Plastic Dual In-line Package)
The device comes in an 8-pin PDIP package, which is commonly used in designs where space is not a constraint. The PDIP package provides excellent ease of handling and is widely compatible with standard through-hole mounting methods.

## 9. Temperature Range

* Operating Temperature Range: -40°C to 85°C
The AT17C010-10CI operates within a wide temperature range of -40°C to 85°C, making it suitable for industrial, automotive, and consumer electronic applications, where temperature fluctuations are common.

## 10. Erase and Program Functionality

* The device supports both byte and page programming with the ability to erase specific sections of memory to allow for efficient updates to the configuration data. This flexibility is critical in applications where only part of the configuration data needs to be updated.

## Applications

The AT17C010-10CI is used in various applications where fast, reliable configuration memory is essential:

* FPGA Configuration: The device is primarily used to store the configuration bitstream for FPGAs, ensuring that the FPGA is initialized correctly upon power-up.
* PLD Programming: In programmable logic devices, this EEPROM is used to store configuration data that is loaded into the PLD during the initialization phase.
* Embedded Systems: Used in embedded systems that require configuration data for initialization, such as in custom microcontroller or digital logic designs.
* Industrial Control Systems: It is widely used in control systems where memory needs to store operational configurations that define system behavior.
* Automotive Electronics: The device is ideal for automotive systems where reliable configuration memory is needed for ECU (Electronic Control Unit) setup and management.

## Key Advantages

* High Reliability: With data retention over 100 years and robust write endurance, the AT17C010-10CI provides long-lasting performance for critical system configuration data.
* Low Power: It consumes very little power during both active and standby operations, making it an excellent choice for low-power applications such as battery-operated devices.
* Wide Temperature Range: The operational temperature range ensures the device can be used in harsh environments, such as automotive or industrial systems.
* Fast Data Transfer: With an SPI interface and a clock speed of 10 MHz, the device allows for fast configuration of devices, reducing initialization time and speeding up system boot-up.

## Conclusion

The Microchip Technology AT17C010-10CI is a highly reliable, low-power serial EEPROM solution with significant advantages in FPGA configuration, embedded systems, and industrial control applications. With its 1 Mbit storage capacity, fast SPI interface, low power consumption, and long data retention, it offers an efficient, cost-effective way to manage configuration data. This device is well-suited for applications in which high-speed data transfer, durability, and low power are critical. Its 10 MHz clock frequency, 1 million write cycles, and wide operating temperature range make it a versatile and robust choice for a wide range of embedded systems.
AT17C010-10CI Compare Parts
  • AT17C010-10CI vs AT18F040-30XU
  • AT17C010-10CI vs AT18F010-30XU
  • AT17C010-10CI vs AT18F002-30XU
  • AT17C010-10CI vs AT17N512-10SI
  • AT17C010-10CI vs AT17N512-10SC
  • AT17C010-10CI vs AT17N512-10PI
  • AT17C010-10CI vs AT17N512-10PI
  • AT17C010-10CI vs AT17N512-10PC
  • AT17C010-10CI vs AT17N256-10SI
  • AT17C010-10CI vs AT17N256-10SC
  • AT17C010-10CI vs AT17N256-10PI
  • AT17C010-10CI vs AT17N256-10PC
  • AT17C010-10CI vs AT17N256-10NI
  • AT17C010-10CI vs AT17N256-10NC
  • AT17C010-10CI vs AT17N040-10TQI
  • AT17C010-10CI vs AT17N040-10TQC
  • AT17C010-10CI vs AT17N010-10SI
  • AT17C010-10CI vs AT17N010-10SC
  • AT17C010-10CI vs AT17N010-10PI
  • AT17C010-10CI vs AT17N010-10PC
  • AT17C010-10CI vs AT17N002-10TQI
  • AT17C010-10CI vs AT17N002-10TQC
  • AT17C010-10CI vs AT17N002-10SI
  • AT17C010-10CI vs AT17N002-10SC
  • AT17C010-10CI vs AT17LV65A-10JI
  • AT17C010-10CI vs AT17LV65A-10JC
  • AT17C010-10CI vs AT17LV65-10SI
  • AT17C010-10CI vs AT17LV65-10PI
  • AT17C010-10CI vs AT17LV65-10PC
  • AT17C010-10CI vs AT17LV65-10NI
  • AT17C010-10CI vs AT17LV65-10NC
  • AT17C010-10CI vs AT17LV65-10JI
  • AT17C010-10CI vs AT17LV65-10JI
  • AT17C010-10CI vs AT17LV65-10JC
  • AT17C010-10CI vs AT17LV65-10CI
  • AT17C010-10CI vs AT17LV65-10CC
  • AT17C010-10CI vs AT17LV512A-10PU
  • AT17C010-10CI vs AT17LV512A-10PI
  • AT17C010-10CI vs AT17LV512A-10PC
  • AT17C010-10CI vs AT17LV512A-10PC
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you